Festo Corporation Connection block PRS-1/8-5-B

Description
manifold block PRS-1/8-5-B Max. number of valve positions=5, Product weight=650 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/8, Pneumatic connection, port 3=G3/8
Request a Quote Datasheet
Description
manifold block PRS-1/8-5-B Max. number of valve positions=5, Product weight=650 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/8, Pneumatic connection, port 3=G3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - PRS-1/8-5-B - Festo Corporation
Islandia, NY, United States
Connection block
PRS-1/8-5-B
Connection block PRS-1/8-5-B
manifold block PRS-1/8-5-B Max. number of valve positions=5, Product weight=650 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/8, Pneumatic connection, port 3=G3/8

manifold block PRS-1/8-5-B Max. number of valve positions=5, Product weight=650 g, Mounting type=with through hole, Pneumatic connection, port 1=G3/8, Pneumatic connection, port 3=G3/8

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number PRS-1/8-5-B
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - FRM-Y-D-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 2165 GPM (8200 L/min)
View Details
Connection block - CPE18-3/2-PRS-3/8-6 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Pressure regulating valve manifold - LRB-1/4-D-O-K5-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 422 GPM (1600 L/min)
View Details
Distributor block - FRZ-D-MIDI-NPT - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
View Details