Cole-Parmer Datasheets for Tubing
Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more
| Product Name | Notes |
|---|---|
| • <b>Formulation:</b> Tygon<reg> E-3603 • <b>Applications:</b> General laboratory, food and beverage, biopharmaceutical, analytical instruments. • <b>Characteristics:< /b> Non-DEHP, phthalate free. Long life, chemical resistant, nonoxidizing; able to bend to sharp... | |
| • Compatible with aggressive chemicals<emdash>eve n MEK! • Outstanding chemical resistance<emdash>wi thstands acetone, DMSO, ketones, and more • Cost-effective alternative to fluoropolymers or fluoroelastomers • FDA compliant • <b>NOTE:</b> Tygon® | |
| • Complete packages designed to simplify key applications • Simple Apps-based user interface for easy operation • Precise burettes and sensors ensure system accuracy • Data easily transfered to PC... | |
| • Ensure optimum performance from your Masterflex® pump • PerfectPositionâ„¢ tubing retention marks indicate the exact placement of tubing in the pump head to provide the best performance and life... | |
| • Excellent chemical resistance and long pumping life! • Now meets USP Class VI requirements! • Flexible outer jacket acts as an insulating layer to absorb and dissipate heat from... | |
| • Flexible silicone tubing for obtaining differential measurement readings • 4-6 mm diameter • 700 hPa maximum pressure • Connects directly to Testo 512 Differential Manometers | |
| • For use with Masterflex<reg> L/S<reg> multichannel pump heads | |
| • Heavy yet flexible • Comes in a 20-ft continuous length • Transparent | |
| • High electrical and chemical resistance • Comes in 3-ft lengths • Opaque | |
| • High-performance pump tubing for challenging applications • Nontoxic and nonhemolytic with excellent biocompatibility • Long pumping life; pump at continuous pressures up to 40 psi • Low extractables and... | |
| • Ideal for general transfer applications • Clear for easy monitoring Nontoxic, nonaging, nonoxidizing | |
| • Ideal for general transfer applications • Clear for easy monitoring • Nontoxic, nonaging, nonoxidizing Compatible with High-Performance pump heads | |
| • Ideal for general transfer applications • Clear for easy monitoring • Nontoxic, nonaging, nonoxidizing Compatible with Standard and Easy-Load pump heads | |
| • Long service life - outstanding fatigue resistance due to flexing! • Application: Suitable for applications using acetone, methyl-ethyl-ketone (MEK), and other highly aggressive chemicals • Resistant to ozone and... | |
| • Long service life - Outstanding fatigue resistance due to flexing! • Resistant to ozone and UV light<emdash>won't crack, swell, or harden • Translucent yellow color • Temp range: -50... | |
| • Long service life minimizes risk of fluid exposure; reduces tubing costs and pump downtime. • Up to 10,000 hours of tubing life • Resists ozone and UV radiation • | |
| • Note: L/S® High-Pressure pump tubing is designed for use with the L/S® High-Performance pump head models 77250-62 and 77250-82 only. Maximum drive speed for the L/S® High-Pressure pump tubing... | |
| • Operate by computer or on your iOS or Androidâ„¢ device • Easily achieve flow ranges down to 0.2 <mu>L/min with a 1.26% reproducibility • 12-roller head minimizes the pulsation... | |
| • Pump with integral head delivers repeatable low flow rates with quick set up • Flow rate of 0.8 to 105 mL/min<emdash>depend ing on drive rpm and tubing size. • | |
| • Resistant to ozone and UV light<emdash>won't crack, swell, or harden • Translucent yellow color • Temp range: -50 to 74<deg>C (-58 to 165<deg>F) Complete your Ismatec® pumping system with... | |
| • Variable-flow reversible peristaltic pump • Run dry without damage to pump • Silicone tube sets included; Norprene<reg> and Viton<reg> tubing sets available These cost-effective peristaltic pumps provide variable flow... | |
| <b>Applications</b>: Cell and tissue culture work and pharmaceutical uses. Also good for light-sensitive samples.|<b>Characte ristics</b>: Nontoxic; nonhemolytic; extremely low permeability; resists acids, alkalies, oxidizing agents, and animal and vegetable oils; | |
| <b>Applications</b>: General laboratory use; provides longer life with peristaltic tubing pumps.|<b>Characteri stics</b>: Long life; won’t age or oxidize. Bends to small radius curves. Nontoxic and transparent.|<b>Cert ifications</b>: USP Class VI... | |
| <b>Applications</b>: Laboratory, pharmaceutical processing, and biotech applications for pump lines.|<b>Characteri stics</b>: Excellent chemical resistance. Excellent life and durability under pressure with low spallation. Plasticizer-free inner liner with elastomer jacket. Opaque. | |
| <b>Applications:</b> Acid and solvent transfer; high-temperature work.|<b>Characteris tics:</b> Opaque black.|<b>Resin certification:</b> Tubing is manufactured according to GMP.|<b>Temperature range:</b> -8 to 400<deg>F (-13 to 204<deg>C)|<b>Steril ize:</b> N/A | |
| <b>Applications:</b> Cell and tissue culture work and pharmaceutical uses. Also good for light-sensitive samples. <b>Characteristics:< /b> Nontoxic; nonhemolytic; extremely low permeability; resists acids, alkalies, oxidizing agents, and animal and vegetable... | |
| <b>Applications:</b> Demanding lab, chemical, electrical, mechanical, pharmaceutical, and automotive applications. Excellent for the transfer of extreme temperature or highly corrosive materials. Also good for high-purity work.|<b>Characteris tics:</b> Chemically inert, nontoxic,... | |
| <b>Applications:</b> Extremely demanding corrosive chemical transfer, electonic applications, ink and general printing applications, automotive applications, general mechanical applications.|<b>Cha racteristics:</b> Superior pressure ratings, extremely strong chemical resistance, extremely low permeability. Excellent... | |
| <b>Applications:</b> General-purpose liquid and gas applications|<b>Char acteristics</b> Nontacky and seamless. Opaque amber.|<b>Certificat ions:</b> Tubing is manufactured according to GMP.|<b>Temperature range:</b> -15 to 158° F (-26 to 70° C)|<b>Sterilize:</b> Ethylene oxide. | |
| <b>Applications:</b> High-pressure use, food processing, and beverage handling.|<b>Charact eristics:</b> Good acid/alkali resistance and aging characteristics. White polyester yarn with orange tracer yarn embedded in a transparent PVC wall.|<b>Certificati on:</b> Resin... | |
| <b>Applications:</b> High-purity applications and air sampling. Ideal for particulate matter (will not adhere to liner) and applications requiring UV resistance. |<b>Characteristics: </b> HYTREL<reg> polyester liner and UV resistant PVC. Tubing... | |
| <b>Applications:</b> High-purity applications and corrosive chemical transfer—an inexpensive alternative to fluoropolymer tubing.|<b>Character istics:</b> Polyvinylidene fluoride (PVDF) material is kink resistant; has excellent chemical resistance, and is odorless and nontoxic. Translucent.|<b>Cert... | |
| <b>Applications:</b> Safe for food, beverage, drug, lab, and general use—can withstand higher temperatures than Bev-A-Line<reg> IV tubing. Safe for most alcohols; avoid strong solvents. |<b>Characteristics: </b> Polyethylene liner cross-linked to... | |
| <b>Applications:</b> Safe for food, beverage, drug, lab, and general use—yet much more affordable than PTFE tubing. Safe for most alcohols; avoid use with strong solvents.|<b>Charact eristics:</b> Polyethylene liner with ethyl... | |
| <b>Applications:</b> : Demanding lab, chemical, electrical, mechanical, pharmaceutical, and automotive applications. Good for high-purity work. PTFE tubing withstands extreme temperatures. |<b>Characteristics: </b> Chemically inert, nontoxic, and virtually nonporous. Excellent crack-... | |
| <b>Applications:</b> Corrosive chemical transfer, electronic applications, ink and general printing applications, and automotive applications.|<b>Cha racteristics:</b> Transparent, very low gas permeability, highly chemical compatible. Inner fluoroplastic liner, outer fluoroelastomer cover -... | |
| <b>Formulation - E3603</b>|<b>Applica tions:</b>General laboratory use.|<b>Characterist ics:</b> Long life, won’t age or oxidize, able to bend to sharp radius curves, and easily works with fittings. Transparent.|<b>Temp erature range:</b> –58 to... | |
| <b>Formulation:</b> Bio-based, phthalate-free flexible tubing|<b>Applicatio ns:</b> Food and beverage processing, dairy, laboratory, environmental, chemical, and water purification.|<b>Cha racteristics:</b> Silver ion antimicrobial coating inhibits microbe growth; not temperature sensitive. Long life,... | |
| <b>Formulation:</b> Tygon<reg> E-1000|<b>Applicatio ns:</b> General laboratory, vent and drain lines. Ideal for lab installations requiring multiple directional changes, abrupt curves, or twisting.|<b>Charact eristics:</b> High degree of flexibility, performs well at... | |
| Applications: Ideal for biological testing.| Characteristics: Cross-linked tubing is biologically stable, nontoxic, and non-contaminating. | Flexible Micro-Line™ tubing has virtually 100% elastic memory—returns to its original shape with gentle heating. | |
| Burette inlet with cap | |
| Burette outlet with antidiffuser | |
| Convoluted spiral design promotes full drainage and increases tubing flexibility. This chemical-resistant fluoropolymer tubing is sold in 5-ft lengths with nonconvoluted 1"L sections at both ends for easy connections. | |
| Convoluted spiral design promotes full drainage and increases tubing flexibility. This chemical-resistant fluoropolymer tubing is sold in 5-ft lengths with nonconvoluted 1"L sections at both ends for easy connections. | |
| Especially designed to be used with Masterflex<reg> Silicone (peroxide cured) color-coded stopped tubing. Silicone Autoanalysis Tubing for Plastic Tubing and other Microbore Tubing are available to order online. Click any... | |
| Manufactured of borosilicate glass, this standard wall tubing features great mechanical strength and low coefficient of expansion. Softening point is acheived at 821<deg>C (1509<deg>F) and working point is 1252<deg>C (2885<deg>F). | |
| Pump Tubing | |
| Reduce unpacking time, save money on shipping, and ensure that you always have enough tubing on hand with bulk tubing. Spools are available in LDPE, FEP, PTFE, and PFA. Spools... | |
| Shrink ratio: 2:1|Recovery temperature: 275degF (135degC)|Characteri stics: Transparent, heavy yet flexible.|Certificat ion: UL/CSA, VW-1, military spec MIL-I-23053/5, Class 1 & 3 | |
| This is one set consisting of two pieces. | |
| Tubing is translucent and slightly flexible. Tubing is versatile and can be used in several applications, including lab, chemical, electrical, mechanical, and automotive applications. Ideal for biochromatography-wi ll not denature... | |
| Tubing |
| << Prev | Next >> |