Cole-Parmer Masterflex two-stop pump tubing, Tygon, L/S 13. Pack of 8 06447-13 GO-06447-13

Description
• Pump with integral head delivers repeatable low flow rates with quick set up • Flow rate of 0.8 to 105 mL/min depend ing on drive rpm and tubing size. • Two-stop tube sets are easy to load with no occlusion or tension adjustment • Separate single-turn speed control and forward/off/reverse switch mainta in speed setting when turning pump on/off • Remote start/stop via contact closure on back of pump This compact, stackable pump features a durable steel housing with chip resistant epoxy-based paint. The anodized aluminum occlusion bed swings open for quick loading of the two-stop tube sets. Wide occlusion angle prevents fluid backflow up to the rated pressure of the tubing. MAX button runs motor at full rpm to rapidly prime or flush tubing. Self-lubricating thermoplastic polyester (Ertalyte TX) rollers are low-friction and long wearing for smooth operation and long life. |What''s included: dual-voltage (115/230 VAC) benchtop power supply with IEC320/CEE22 socket. Pump is shipped with cord/plug assembly specific to country of destination.
Description
• Pump with integral head delivers repeatable low flow rates with quick set up • Flow rate of 0.8 to 105 mL/min depend ing on drive rpm and tubing size. • Two-stop tube sets are easy to load with no occlusion or tension adjustment • Separate single-turn speed control and forward/off/reverse switch mainta in speed setting when turning pump on/off • Remote start/stop via contact closure on back of pump This compact, stackable pump features a durable steel housing with chip resistant epoxy-based paint. The anodized aluminum occlusion bed swings open for quick loading of the two-stop tube sets. Wide occlusion angle prevents fluid backflow up to the rated pressure of the tubing. MAX button runs motor at full rpm to rapidly prime or flush tubing. Self-lubricating thermoplastic polyester (Ertalyte TX) rollers are low-friction and long wearing for smooth operation and long life. |What''s included: dual-voltage (115/230 VAC) benchtop power supply with IEC320/CEE22 socket. Pump is shipped with cord/plug assembly specific to country of destination.

Suppliers

Company
Product
Description
Supplier Links
Masterflex two-stop pump tubing, Tygon, L/S 13. Pack of 8 06447-13 - GO-06447-13 - Cole-Parmer
Vernon Hills, IL, United States
Masterflex two-stop pump tubing, Tygon, L/S 13. Pack of 8 06447-13
GO-06447-13
Masterflex two-stop pump tubing, Tygon, L/S 13. Pack of 8 06447-13 GO-06447-13
• Pump with integral head delivers repeatable low flow rates with quick set up • Flow rate of 0.8 to 105 mL/min depend ing on drive rpm and tubing size. • Two-stop tube sets are easy to load with no occlusion or tension adjustment • Separate single-turn speed control and forward/off/reverse switch mainta in speed setting when turning pump on/off • Remote start/stop via contact closure on back of pump This compact, stackable pump features a durable steel housing with chip resistant epoxy-based paint. The anodized aluminum occlusion bed swings open for quick loading of the two-stop tube sets. Wide occlusion angle prevents fluid backflow up to the rated pressure of the tubing. MAX button runs motor at full rpm to rapidly prime or flush tubing. Self-lubricating thermoplastic polyester (Ertalyte TX) rollers are low-friction and long wearing for smooth operation and long life. |What''s included: dual-voltage (115/230 VAC) benchtop power supply with IEC320/CEE22 socket. Pump is shipped with cord/plug assembly specific to country of destination.

• Pump with integral head delivers repeatable low flow rates with quick set up
• Flow rate of 0.8 to 105 mL/min<emdash>depending on drive rpm and tubing size.
• Two-stop tube sets are easy to load with no occlusion or tension adjustment
• Separate single-turn speed control and forward/off/reverse switch<emdash>maintain speed setting when turning pump on/off
• Remote start/stop via contact closure on back of pump
This compact, stackable pump features a durable steel housing with chip resistant epoxy-based paint. The anodized aluminum occlusion bed swings open for quick loading of the two-stop tube sets. Wide occlusion angle prevents fluid backflow up to the rated pressure of the tubing. MAX button runs motor at full rpm to rapidly prime or flush tubing. Self-lubricating thermoplastic polyester (Ertalyte<reg>TX) rollers are low-friction and long wearing for smooth operation and long life.<br> |<b>What''s included:</b> dual-voltage (115/230 VAC) benchtop power supply with IEC320/CEE22 socket. Pump is shipped with cord/plug assembly specific to country of destination.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Tubing
Product Number GO-06447-13
Product Name Masterflex two-stop pump tubing, Tygon, L/S 13. Pack of 8 06447-13
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
View Details
Nylon Tubing - NYT1-0403-CLT - Clippard
Specs
Type Plastic
Material Nylon
Shape Round
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Metal Tubes - 6614882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Metal
Material Stainless Steel; Stainless steel
Shape Round
View Details