Cole-Parmer Datasheets for Digital Panel Meters
Digital panel meters measure and display processes and electrical variables via an alphanumeric digital readout.
Digital Panel Meters: Learn more
| Product Name | Notes |
|---|---|
| • Save and recall memory for up to 10 years • Front panel meets NEMA 4X and IP65 standards for dust and water resistance • 1⁄8-DIN meters accept current, voltage,... | |
| • Special installation tools are not required for current measurement • No soldering needed—connections are made through screw terminals • Snap-in and bezel mounting design makes installation quick and easy... | |
| • Upgradeable for customized solutions – Choose from temperature, process, voltage, and current inputs • Process, Voltage, Current, Temperature, And Strain Gauge Inputs • 5-Digit 0.56'' Red Sunlight Readable Display... | |
| • Versatile temperature and process controller at an incredible price • Control critical temperature applications using the PID feature with auto-tune • Output DC analog signal for proportioning control or... | |
| 1/8 DIN Process Input Panel Meter | |
| 1/8 DIN Strain Gauge / Load Cell Panel Meter | |
| 1/8 DIN True RMS AC Voltage / Current Panel Meter | |
| 1/8 DIN Universal DC Panel Meter | |
| 1/8-DIN | |
| Customizable graphic panel meter |