Cole-Parmer Datasheets for Rubber Tubing
Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications.
Rubber Tubing: Learn more
| Product Name | Notes |
|---|---|
| • Convenient and cost-effective • Excellent biocompatibility • Broad chemical resistance • Meets USP criteria • FDA compliant Our bulk tubing comes in convenient cases containing up to 20 sealed... | |
| • Ensure optimal performance from your Masterflex® pump • Slightly greater clarity than peroxide-cured tubing • Smooth surfaces; lower protein binding levels • Fewer potential leachables • Ideal for pharmaceutical... | |
| • Excellent biocompatibilty making this ideal for pharmaceutical and biotchnology use. • No leachable additives, DOP, or plasticizers; phthalate and latex-free; odorless and nontoxic, fungus-resistant. • No taste imparted to... | |
| • For use with Masterflex® L/S® multichannel pump heads | |
| • For use with Masterflex<reg> multichannel pump heads | |
| • Ideal for high-tempeature food and beverage applications. • Similar to Norprene® (06404) but with FDA approval. • Excellent for food/dairy applications. • Longest life, good flow consistency. • Heat... | |
| • Nontoxic and nonhemolytic with excellent biocompatibility • Long pumping life; pump at continuous pressures up to 40 psi • Low extractables and low gas permeability • Meets USP Class... | |
| • Note: L/S® High-Pressure pump tubing is designed for use with the L/S® High-Performance pump head models 77250-62 and 77250-82 only. Maximum drive speed for the L/S® High-Pressure pump tubing... | |
| • Resistant to ozone and UV light<emdash>won't crack, swell, or harden • Translucent yellow color • Temp range: -50 to 74<deg>C (-58 to 165<deg>F) Tubing comes in various formulations for... | |
| • Similar to Norprene®, with FDA compliant materials • Excellent for food and dairy applications • Good flow consistency • Heat and ozone resistant • Heat sealable, nonaging, and nonoxidizing... | |
| • Slightly greater clarity • Smooth surface; low protein binding levels • Preferred by pharmaceutical & biotechnology industries • Fewer potential leachables • USP Class VI • FDA Compliant | |
| • Smooth surface and low protein binding levels • Greater clarity than peroxide-cured silicone tubing • Fewer potential leachables • Ideal for pharmaceutical and biotechnology use Use platinum-cured silicone tubing... | |
| • Tubing with 1/2'' mini connections uses molded-in gasket at one end to ensure quality seal. | |
| <b>Applications</b>: For applications requiring excellent chemical, heat, ozone, and ultraviolet (UV) light resistance.|<b>Chara cteristics</b>: Nonconductive, heat-sealable, nonaging, nonoxidizing, with superior acid and alkali resistance. Opaque black. | |
| <b>Applications</b>: Ideal for the food, dairy, and beverage industries.|<b>Chara cteristics</b>: Heat, ozone, and UV light resistant; nonaging; nonoxidizing; superior acid and alkali resistance. Opaque beige. | |
| <b>Applications</b>: Vacuum and pressure applications for general lab and industrial use.|<b>Characterist ics</b>: Thick wall, flexible.|<b>Certifi cations</b>: None.|<b>Temperature range</b>: 0 to 150°F (–18 to 65°C)|<b>Sterilize< /b>: Ethylene oxide or autoclave for... | |
| <b>Applications:</b> Acid and solvent transfer; high-temperature work.|<b>Characteris tics:</b> Opaque black.|<b>Certificat ion:</b> Tubing is manufactured according to GMP. |<b>Temperature range:</b> –25 to 399<deg>F (–32 to 204<deg>C)|<b>Steril ize:</b> Not recommended. | |
| <b>Applications:</b> Acid and solvent transfer; high-temperature work.|<b>Characteris tics:</b> Opaque black.|<b>Resin certification:</b> Tubing is manufactured according to GMP.|<b>Temperature range:</b> -8 to 400<deg>F (-13 to 204<deg>C)|<b>Steril ize:</b> N/A | |
| <b>Applications:</b> Acid and solvent transfer; high-temperature work|<b>Characterist ics:</b> Opaque black|<b>Resin certification:</b> Tubing is manufactured according to GMP|<b>Temperature range:</b> -8 to 400<deg>F (-13 to 204<deg>C)|<b>Steril ize:</b> At 480<deg>F (249<deg>C) for 16... | |
| <b>Applications:</b> FDA compliant food or laboratory applications, acid and solvent transfer, high temperature work. |<b>Characteristics: </b> Good chemical resistance, opaque white. |<b>Certification:</ b> FDA compliant. |<b>Temperature range:</b> -25 to 400<deg>F(-32... | |
| <b>Applications:</b> General-purpose liquid and gas applications|<b>Char acteristics</b> Nontacky and seamless. Opaque amber.|<b>Certificat ions:</b> Tubing is manufactured according to GMP.|<b>Temperature range:</b> -15 to 158° F (-26 to 70° C)|<b>Sterilize:</b> Ethylene oxide. | |
| <b>Applications:</b> Vacuum and pressure applications for general lab and industrial use|<b>Characteristi cs:</b> Thick wall, flexible, opaque|<b>Temperatur e Range:</b> 0<deg>F to 150<deg>F|<b>Sterili ze:</b> Ethylene oxide or autoclave for 30 minutes at... | |
| Especially designed to be used with Masterflex<reg> Silicone (platinum cured) color-coded stopped tubing. Silicone (platinum cured) Microbore Tubing for Laboratory Equipment and other tubing are available to order online. Click... | |
| Pump Tubing | |
| Stopped Pump Tubing | |
| Tubing | |
| Viton® tubing has excellent chemical resistance, especially to acids and alkalis, making it an excellent choice for demanding applications such as acid and solvent transfer. It also handles temperatures from... |