Cole-Parmer Datasheets for Gaskets and Gasketing
Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
Gaskets and Gasketing: Learn more
| Product Name | Notes |
|---|---|
| • Build your own economical filtration system to filter out particulates from your fluids. Available in three classes: low-profile, intermediate, and large. Modify or change components of the same class... | |
| • Compact, low-profile design and optional remote control make this ideal for use in incubators • Digitally controlled, reproducible rolling from 1 to 80 rpm • Remote control option lets... | |
| • Easily detect lost elastomeric fragments to prevent contamination and product recalls • Designed for food processing, microbial, high-temperature, and mechanical applications • Available in five materials These metal-detectable gaskets... | |
| • Ensure a better process seal with outstanding chemical resistance • The chemical resistance of PTFE and the flexibility of an elastomer • Designed for CIP/SIP conditions The Tuf-Flex gasket... | |
| • Greater particulate capacity for higher particulate flow • Ideal for tank-to-tank transfer lines, inline fluid conditioning, and pump protection • Greater capacity than standard screen gaskets, so less down... | |
| • Hands-free installation for difficult-to-reach locations! With the same benefits as standard sanitary gaskets, these gaskets offer an outer lip to grip the sanitary coupling port -- once in place,... | |
| • Less than 0.10mL spillage • One-hand operation Virtually eliminate any loss of product with this leak-free design. Couplings are made of polypropylene with an EPDM O-ring for excellent chemical... | |
| • O-Rings should be replaced regularly to maintain submersion capability | |
| • Protect products and expensive process equipment from coarse or fine particulates • 316 SS fluid contact surfaces are polished to a smooth, blemish free finish • Standard clamp sizes... | |
| • Protect your pump, valves and other components in fluid line • Pre-filter before critical membrane filters • Generate turbulence for enhanced mass or heat transfer • Purify in chromatography... | |
| • Protect your sanitary system from contamination These gaskets work with any Tri-Clamp®-style fittings—ideal for most pharmaceutical and food and beverage processing applications. To protect against process fluid contamination, all... | |
| • Simple accessories to protect your delicate pressure gauge Use these gaskets and caps to protect the sensitive pressure membrane on your sanitary pressure gauge! All are available for sanitary... | |
| • Smart Gasket lets you take samples or readings from a sanitary line • Measure temperature, take a sample, or dose chemicals into your process line • Install between two... | |
| • Smart Gasket lets you take samples or readings from a sanitary line • Measure temperature, take a sample, or dose chemicals into your process line • Install in between... | |
| • The benefits of PTFE and 316L stainless steel in one gasket! • Ideal for SIP and WFI applications • No cold flow or creep • Low extractables and leachables... | |
| Gasket/seal | |
| Gel Wrap<tm> Gaskets seal the glass plate sandwich for easy leakproof gel casting. Gaskets make plate assemblies easy to grip and handle. | |
| Gel Wrap<tm> Gaskets seal the glass plate sandwich for quick and easy leakproof gel casting. Gaskets make plate assemblies easy to grip and handle. | |
| Keep your flame photometer system running smoothly with these replacement parts. Parts are for the flame photometers, along with the automatic diluter and autosampler. | |
| O-ring/gasket/seal | |
| Rubber | |
| These gaskets are for Tri-Clamp<reg> style fittings and come in a wide variety of materials to match your specific process needs. All gaskets meet USDA, 3-A and CGMP criteria. FDA... |