Cole-Parmer Datasheets for Industrial Containers
Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more
| Product Name | Notes |
|---|---|
| • Disposable polypropylene copolymer (PPCO) lab containers resist damage from boiling and freezing, and are impervious to most lab chemicals (including formaldehyde). Disposable PPCO & HDPE lab containers are stackable,... | |
| • Durable polycarbonate (PC) containers are transluscent for easy indentification and feature easy-grip handles for easy carrying Graduations are displayed in both quarts and liters. Containers withstand temperature from -40... | |
| • Featuring reinforced lock and seal for secure storage • Reinforced triple hinges prevent cracks or breaks • Bold, black alpha-numeric printing allows accurate tracking of samples • Click fit... | |
| • Handles provide easy lifting Durable, corrosion-resistant HDPE containers have mesh sides and bottom for easy viewing, rinsing, and drying. Straight sides allow stable stacking- all four sizes stack together. | |
| • Help protect your glass thermometer while in storage Clear plastic storage tube holds one glass thermometer and features a twist-lock cap that holds the thermometer securely in place. Choose... | |
| • High-density polyethylene (HDPE) containers can be boiled or frozen Space-saving HDPE containers are graduated in quarts. Lids are sold separately. | |
| • High-density polyethylene (HDPE) containers feature easy-grip handles Containers are made of FDA-compliant HDPE and can be frozen, boiled, or chemically sterilized. Snap-tight, positive-lock lids are sold separately. NSF certified. | |
| • Hinged cap design allows you to easily close the lid with one finger, reducing chances of sample contamination Made from polypropylene (PP); ideal for storing liquids or solids and... | |
| • Ideal for industrial cylinder storage This bracket makes cylinder storage safe and easy. Link multiple units together to accommodate the number of cylinders to be stored. Store cylinders from... | |
| • Label these containers on the handy "date-content" area on the lid to keep track of contents • Graduated in quarts and liters • NSF certified Clear polypropylene (PP) storage... | |
| • Label these containers on the handy "date-content" area on the lid to keep track of contents • Graduated in quarts and liters • NSF certified White high-density polyethylene (HDPE)... | |
| • Made from industrial-grade HDPE Attached lids never get lost! Lids snap securely shut up to protect contents; use a padlock (not included) to lock up valuables. Reinforcing ribs and... | |
| • Portable and space saving Storage basket folds flat for storage or transport<emdash>mea sures only 2-3/4'' high when folded. Stack securely in either collapsed or open position; carry basket in... | |
| • Properly protect all glass thermometers To guard against separation, store thermometers horizontally. The plush lining protects thermometers against breakage. | |
| • Provide -1ºC/minute cooling for cryopreservation and recovery of cells Nalgene economical freezing container is easy to use—all you need is 100% isopropyl alcohol and a freezer. Great for small... | |
| • Secure storage and shipping of valuable cryogenic samples • Friction-fit lids keep vials securely in place • Durable high-impact polystyrene construction • Available in two sizes to hold 1.0... | |
| • Snap-shurt covers retain contents even if overturned Choose from three materials: transparent polystyrene (PS); sturdy, crystal-clear K-resin; or translucent, heavy-duty polypropylene (PP). Trans-Boxes containers with snap-shut covers are available... | |
| • Storage boxes can withstand temperatures down to -196<deg>C Storage boxes 06754-57 and -59 hold microcentrifuge tubes. Box 06754-58 holds bags, ampules, bottles, and other containers; withstand temperatures down to... | |
| • Sturdy, one-piece construction resists rust, water, and corrosion ESD AkroBins These electrostatic-dissip ative (ESD) bins allow you to create a safe and convenient storage system for parts handling and... | |
| • Sturdy, one-piece construction resists rust, water, and corrosion Large size AkroBins HDPE storage bins are unaffected by weak acids and alkalis, and can be autoclaved to 250ºF (121ºC). Reinforced... | |
| • Sturdy, one-piece construction resists rust, water, and corrosion Standard size AkroBins HDPE storage bins are unaffected by weak acids and alkalis, and can be autoclaved to 250ºF (121ºC). Reinforced... | |
| • Sturdy, one-piece construction resists rust, water, and corrosion | |
| • Tote boxes contain leaks or spills; rounded interior edges allow easy cleaning • Maximize storage space — stack boxes when full and nest inside each other when empty Use... | |
| 5 gal | |
| Access supplies quickly with bins that open to an ample 45<deg> angle. Bins are clear and impact-resistant<emd ash>locate parts and check inventory at a glance. Lift out any bin from... | |
| Box with cell dividers | |
| Box without cell dividers | |
| Boxes are made of high-density polyethylene (HDPE). Lids and colander sold separately. | |
| Chests contain extra-thick foam plastic insulation core. It takes 6 days for 90 lb of dry ice to sublimate to 5 lb in model 03721-02; 10 days for 155 lb... | |
| Design your own storage or inventory system with these versatile storage bins and racks. Stack bins on your existing shelves, or attach them to the optional racks sold separately below. | |
| Each 5 1/8"L X 5 1/8"W X 2"D box holds up to 81 cryogenic vials (1.0 to 1.8 mL). | |
| Highly non-corrosive stainless steel can be safely heated up to 650<deg>F (182<deg>C). Smooth finish provides for easy cleaning. | |
| Made of high-density polyethylene (HDPE). Boxes sold separately. Lids (boxes sold separately) double as trays when inverted. | |
| Nalgene® cryogenic vial storage boxes are ideal for mechanical freezers or liquid nitrogen. Polycarbonate (PC) boxes are vented, allowing rapid cooling of contents. Gridded insert and special lid with one-way... | |
| New polycarbonate containers feature wide, easy-grip handles. Containers are graduated in both gallons and liters, and are color coded to match lids for easy identification. Withstand temperatures from –40 to... | |
| Polypropylene (PP) storage boxes are sturdy and won’t deteriorate when exposed to moisture and temperatures down to –80°C (–112°F). These boxes are excellent substitutes for cardboard boxes that tend to... | |
| Snap-tight, positive-lock lids are made of FDA compliant High-Density PolyEthylene (HDPE) and can be frozen, boiled, or chemically sterilized. Bain Marie HDPE containers are sold separately. NSF certified. | |
| Storage Bins | |
| Thermo Scientific Orion pH electrode storage solutions restore proper electrode performance and prolong the useful life of the electrode. | |
| Thermo Scientific Orion ROSS<reg> pH Electrode Storage Solution | |
| These containers nest uniformly when empty and expand readily when filled with liquid. They include polypropylene (PP) caps with injection-molded threads, replacement caps sold separately. | |
| These sturdy, one-piece molded mobile containers are made of high-density polyethylene (HDPE). Ideal for storing and handling both solids and liquids. Caster frame gives complete mobility regardless of load. Removable... | |
| This STYROFOAM storage box holds 1.5- and 2.0-mL microcentrifuge tubes. The box has alphanumerically indexed tube cavities that hold 100 tubes, organized in five rows of 20. Snug-fitting lid has... |