Cole-Parmer Datasheets for Hose Clamps and Band Clamps
Hose clamps, hose clips and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting or barb.
Hose Clamps and Band Clamps: Learn more
| Product Name | Notes |
|---|---|
| • Nylon Hose clamps will not rust or corrode Recommended for continuous use from ambient temperature to 180<deg>F (82<deg>C). Clamps are nonconducting and stable in a wide vairety of chemicals. | |
| • Reusable white acetal copolymer clamps will not rust or corrode Recommended for continuous use from ambient temperature to 200ºF (93ºC). Clamps are nonconducting and stable in a wide variety... | |
| 316 Stainless Steel Combination Connection Nipples have NPT threads. Recommended for low-pressure discharge and suction service. To tighten the hose onto the nipple use the 33350-series band clamps (sold separately).|Steel... | |
| Make your own custom-sized clamp. To make a clamp cut the desired length of band and attach adjustable fastener and screw assembly (300 series SS bands and 410 SS 5/16"... | |
| Stainless steel (SS) strap and screw housing with a stainless steel screw. Band-type worm drive. Box of 10. | |
| Use with plastic hose clamps for easy clamp installation. The hand tool helps ensure a secure fit. |