Cole-Parmer Datasheets for Cuvettes
Cuvettes are small narrow circular, triangular, or square sample containers for spectroscopy.
Cuvettes: Learn more
| Product Name | Notes |
|---|---|
| • % Transmission : maximum from 285 to 750 nm Use these economical, single-use cuvettes to obtain consisten spectrophotometric data. PMMA cuvettes are preferred for UV range testing. | |
| • % Transmission : maximum from 340 to 800 nm Use these economical, single-use cuvettes to obtain consistent spectrophotometric data. Available in standard, semi-micro, and fluorometry configurations. Use polystyrene cuvettes... | |
| • % Transmission is over 80% at 365nm • Standard-size cuvettes are the type most often used for routine laboratory testing • Cuvettes include chemical resistant, PTFE covers • Cuvettes... | |
| • % Transmission over 80% at 200 nm • Standard-size cuvettes are the type most often used for routine laboratory testing • Cuvettes include chemical resistant, PTFE covers • Cuvettes... | |
| • ¡Integrated Peltier element for temperature control of the cuvette shaft • Freely selectable cuvette shaft temperature control in a range of +20<deg>C to +42<deg>C with 0.1<deg>C increments • Preprogrammed... | |
| • Don''t be limited to surface color measurements—uniqu e stand lets you also measure powders, liquids, and pastes! • Attach text or an audio recording to your results for easy... | |
| • Fits most standard-sized (10 mm) cuvette sample holders Available for UV/Vis absorbance spectroscopy applications (two polished windows). Match the cuvette center height to your instrument's light beam height; see... | |
| • Glass cuvettes come with a guaranteed 82% transmission at 320 nm with a tolerance within +/- 1% • 3.5 mL capacity • 10 mm pathlength Cuvettes come in matched... | |
| • High-quality disposable cuvettes are thoroughly cleansed to eliminate trace inhibitor materials Each cuvette is sterile and individually packed with a presterilized transfer pipette. Color coded frosted caps enable trouble-free... | |
| • Matched pairs for less data variability • Paired cuvettes are matched to give the same value for the same solution within 1% tolerance The glass cuvettes have % transmission... | |
| • Matched pairs for less data variability Cuvettes come in matched pairs in standard, semimicro, or micro size, and can be ordered with either a cover of PTFE resin or... | |
| • Minimum cuvette-to-cuvette variation in extinction values provides fantastic results • High quality virgin resins ensure highest optical quality • Each package only contains cuvettes from the same mold cavity-... | |
| • Precision – with convenience! Use these economical, single-use cuvettes to obtain consistent spectrophotometric data. Available in standard, semi-micro, and fluorometry configurations. Use polystyrene cuvettes for visible spectral analysis. | |
| • Precision with convenience! Use these economical single-use cuvettes to obtain consistent spectrophotometric data. Use PMMA cuvettes for UV range testing. | |
| • Quartz cuvettes can be used for the entire UV spectra down to 200 nm and have a guaranteed 80% transmission at 200 nm • 3.5 mL capacity • 10... | |
|
759170 - BrandTech Disposable UV-Cuvettes, Macro 2.5 to 4.5 mL, Bulk Packaged; 100/Pk -- GO-06343-71
759200 - BrandTech Disposable UV-Cuvettes, Ultra-Micro, 8.5 mm, Bulk Packaged; 100/Pk -- GO-06343-78
|
• Save time and money<emdash> replace your quartz cuvettes with this disposable alternative! • Eliminate the cross contamination, breakage, and washing involved with expensive quartz cuvettes • Better chemical resistance... |
| • Select a pathlength to suit your analytical needs • Standard size cuvettes are the type most often used for routine analytical needs (83301-02 to 83301-07) • Use skus 83303-02... | |
| 3/pack | |
| Available for fluorimetry (three polished windows). Match the cuvette center height to instrument light beam height; see individual cuvette specification table (either 8.5 or 15 mm) to verify correct manufacturer... | |
| Cuvette set, 3/pack | |
| Cuvette with ultrasonic transducer | |
| Cuvette | |
| Polystyrene, disposable, cuvette stirring spatulas measure 120 mm long by 3 mm in diameter. Packed 500 stirrers in a polyethylene bag; 2 bags (1000 stirrers) per case. | |
| Sterile, 1mm gap | |
| Sterile, 2 mm gap | |
| Sterile, 4 mm gap | |
| Test Tube Cuvettes |