Cole-Parmer Datasheets for Laboratory Mixers
Laboratory mixers are used to mix, emulsify, homogenize, disintegrate and dissolve samples.
Laboratory Mixers: Learn more
| Product Name | Notes |
|---|---|
| • 125 Watt motor processes sample volumes of 0.5 to 100 mL up to 30,000 rpm • Light weight and ergonomic form is ideal for manual operation • Quick-release coupling... | |
| • Bright and easy-to-read display shows your most important parameters at a glance • Programmable timer for unattended operation • Handles volumes up to 6.6 gallons (25 liters) and viscosities... | |
| • Chemical-resistant sealed housing withstands aggressive liquids and vapors • Gentle start-up through optimal progression of stirring speed • Keyless chuck accommodates shafts with up to 3/8†(10 mm) diameter... | |
| • Choose a homogenizer based on the sample's power requirement • Variable-speed motor performs up to 30,000 rpm Cole-Parmer’s LabGEN homogenizers are well-suited for a wide range of processing applications... | |
| • Choose a homogenizer based on your electrical requirements • Quickly homogenizes tissues and solids in batches from 0.25 to 30 liters • Integrated control ensures constant speed even with... | |
| • Choose between basic and programmable homogenizer motors • Efficiently process virtually any sample in 30 seconds or less • Powerful motors process samples ranging from 0.05 mL to 30... | |
| • Choose from five generators with a sample volume capacity range of 0.3 to 2000 mL • Digital display shows set speed and can be easily adjusted with the large... | |
| • Choose the homogenizer for your sample size • Quick processing protects your samples from heat damage Quickly process volumes from 0.2 to 5,000 mL Built-in variable-speed controller lets you... | |
| • Choose the homogenizer for your sample size • Quick processing protects your samples from heat damage Quickly process volumes from 0.2 to 500 mL Built-in variable-speed controller lets you... | |
| • Chuck guard encloses spinning chuck for added safety • Set speed maintained as fluid viscosity changes • Includes tare function to set torque reading at zero The unique, two-speed... | |
| • Closed homogenizing system<emdash>homoge nize samples inside disposable sample tubes • Hygienic and clean homogenizing in closed tube system • High level of user safety • Process sample volumes from... | |
| • Complete digital system for your general mixing needs—includes mixer, stand, and two blades • Compact size—only 2â€W x 4â€H x 6â€D—fits virtually anywhere! • Mixes up to 2 liters... | |
| • Convenient for mixing materials in a closed 5-gallon bucket • Adjust motor along the centerline of the pail to align with the opening in lid • Folding impeller allows... | |
| • Disposable tubes prevent cross-contamination • Homogenize up to twelve 2-mL or 0.5-mL tubes at one time • Quick processing inhibits sample degradation The Omni Bead Ruptor 12 homogenizer simultaneously... | |
| • Easily customize these units to fit your drum requirements • Gear drive mixers include 9-inch folding propeller to easily mix materials in a drum • Available in electric or... | |
| • Great value<emdash>complet e mixer package includes three free accessories: stand, clamp, and four-blade propeller! • Digital display makes reproducibility easy • Through-shaft design provides virtually limitless adjustment for impeller... | |
| • Handle small tissue samples, PCR, RNA, and DNA up to heavy-duty tissue processing and cell disruption • Variable-speed motor performs up to 30,000 rpm • Homogenize tissue samples quickly... | |
| • Heavy-duty mixers for mixing contents of 55-gallon drums and barrels<emdash>choos e from three mounting styles These high-quality mixers are available in three mounting versions for heavy-duty mixing. Adjustable hand... | |
| • High-performance dispersing designed for typical pilot plant volumes • Process volumes from 2 to 50 liters • Plug-in connectors facilitate exchange of dispersing elements With a digital speed display,... | |
| • Internal flex coupling protects motor from accidental shock loads on the shaft and impeller This general-purpose air-drive mixer is ideal for your laboratory needs. Mixer handles up to 100... | |
| • Large selection lets you match mixer capability to your specific application • Mix up to 50 gallons of fluid! • These mixers offer more horsepower and torque than the... | |
| • Maintenance-free, continuous-duty mixers ideal for general laboratory use • Simple, reliable mixers for volumes up to 4 gallons (15 liters) and viscosities up to 10,000 cps • Stirring speeds... | |
| • Maintenance-free, continuous-duty mixers ideal for general laboratory use • Simple, reliable mixers for volumes up to 6.6 gallons (25 liters) and viscosities up to 30,000 cps • Stirring speeds... | |
| • Mix fluids as you pump them through a pipe line • Economical, long-lasting, and more convenient than most motorized mixers • In-line mixers prevent overmixing and undermixing, and resist... | |
| • Mix fluids as you pump them through a pipe line Install these mixers directly into your process line to achieve a 100% mixed output—mixing elements are welded inside the... | |
| • Mix fluids as you pump them through a pipe line These mixers consist of a series of fixed right- and left-hand elements. Tube and mixing elements are made of... | |
| • Mix materials with viscosities up to 10,000 cps Use these versatile mixers for lab mixing or for scaling up pilot plant experiments. Use the fully adjustable tank-clamp to position... | |
| • Mix, emulsify, shred, or chop 1- to 1000-mL biological samples • Dual speed motor provides versatility These homogenizers are lightweight and simple to use—just hold homogenizer in a sample... | |
| • Mixing speeds up to 6000 rpm allow for rapid mixing • High-performance mixer for volumes up to 5.3 gallons (20 liters) and viscosities up to 10,000 cps • Precision... | |
| • Modular design features easy customization to suit your needs • Monitor and control speed, torque, and batch time through a computer interface • Permanent-magnet DC motor with permanently lubricated... | |
| • Modular system for maximum versatility - order components separately These rugged mixer heads feature TENV, permanent magnet DC motor with permanently lubricated ball bearing construction. Choose from four models... | |
| • Modular system for maximum versatility • Easily customize your mixer to suit your requirements Our modular Stir-Pak<reg> heavy-duty mixer system allows you the flexibility to create the best system... | |
| • NEW from Lightnin<reg><emdash >the industry leader in mixers<emdash>qualit y you can count on! • All stainless-steel construction for food, pharmaceutical, and cleanroom applications These mixers provide a truly global-designed,... | |
| • Powerful mechanically-control led mixer for highly viscous applications in labs, pilot plants, and small-scale production • Two speed ranges for intensive mixing up to 100,000 cps • Stirs volumes... | |
| • Powerful mechanically-control led mixer for volumes up to 21 gallons (80 liters) and viscosities up to 50,000 cps • Two selectable speed ranges for high viscosity or high-speed mixing... | |
| • Powerful mixers for difficult applications • Grease-filled gearbox eliminates oil seal and the possibility of oil contamination • Mixers have no clutches to slip, wear, or replace • Shaft... | |
| • Powerful motors handle volumes up to 10.6 gallons (40 liters) • Mixers maintain set speed even as fluid viscosity changes • Eurostar 60 mixes viscosities up to 50,000 cps... | |
| • Powerful motors handle volumes up to 26.4 gallons (100 liters) • Mixers maintain set speed even as fluid viscosity changes • Dual-range EUROSTAR 200 Digital will handle fluid viscosities... | |
| • Powerful motors handle volumes up to 26.4 gallons (100 liters) • Mixers maintain set speed even as fluid viscosity changes • Eurostar 100 Digital will handle fluid viscosities up... | |
| • Prevent contamination-homoge nizer processes samples • in hermetically sealed disposable tubes • Multiple tube styles process a wide variety of sample types • No generator to clean-simply discard sample... | |
| • Quickly homogenizes tissues and solids in batches from 0.25 to 30 liters • Integrated control ensures constant speed even with changes in viscosity • Output of 700 watts delivers... | |
| • Rapidly homogenizes, disperses, and emulsifies small-volume samples in aqueous media • Homogenize sample volumes from 0.5 to 50 mL • Adjust speed from 4500 to 30,000 rpm • All... | |
| • Reliable, variable-speed mixers feature wide-range stepless speed control • Affordable general-purpose mixer These reliable, variable-speed mixers feature wide-range stepless speed control to meet a variety of mixing applications. Motors... | |
| • Safely and efficiently prepare samples in a closed system • Ideal for extraction of DNA, RNA, Protein, mitochondria, and small molecules • Simple and easy to use • Portable—ideal... | |
| • Save the time and trouble of draining fluids from their containers—excelle nt for short- or long-term storage • Low-profile gear drive mixers fit between stacked semi-bulk shipping containers • | |
| • Specifically designed for pharmaceutical, biotech, food and other applications where GMP requirements are standard • Compact, rugged, sanitary design with 180-Grit surface finish for wetted surfaces • Two dual-sealed... | |
| • Timed cycles eliminates worries and gives repeatable, accurate results! • Clockwise and counterclockwise rotation for a variety of mixing applications • Reversing timed cycles to control vortexing and aeration... | |
| • Top-to-bottom movement provides thorough mixing without creating a vortex These efficient tube mixers allow you to thoroughly mix the contents of 55-gallon (200 liter) drums without removing the drum... | |
| • Two shafts provide both low- and high-speed mixing • Controller offers stepless speed control and reversible rotation This dual-shaft mixer maintains constant speed regardless of changes in viscosity or... | |
| • Use these mixers in the presence of volatile or explosive vapors, or where electrical power would be hazardous or impractical. These mixers are excellent for pilot studies of chemical,... | |
| • Use virtually anywhere<emdash>comp act design and panel light make it perfect for enclosed workstations or fume hoods! This mixer provides accurate and repeatable results every time. The brushless DC... | |
| • Wireless controller lets you control and monitor all functions remotely • EUROSTAR 100 Control will mix volumes up to 26.4 gallons (100 liters) and viscosities up to 70,000 cps... | |
| • Wireless controller lets you control and monitor all functions remotely • EUROSTAR 200 Control Dual-Range Mixer will mix volumes up to 26.4 gallons (100 liters) and viscosities up to... | |
| • Wireless controller lets you control and monitor all functions remotely • EUROSTAR 200 Control P4 Dual-Range/High-Torq ue Mixer will mix volumes up to 26.4 gallons (100 liters) and viscosities... | |
| • Wireless controller lets you control and monitor all functions remotely • EUROSTAR 60 Control handles volumes up to 10.6 gallons (40 liters) and viscosities up to 50,000 cps • | |
| <b>Helical Design Mixers</b> are best for high-viscosity (>1,500 Cp) fluids, and when fluids are moving more slowly through the mixer. Excellent for combining products into fluids such as yogurt, mayonnaise,... | |
| Air-drive motor Mixers generate up to 1/2 hp at 80 psi (maximum pressure), 1/3 hp at 60 psi, and 1/5 hp at 40 psi. We recommend using an air filter/regulator... | |
| Blade Design Mixers are best for low-viscosity (<1,500 Cp) fluids. The faster the fluid moves, the faster (and more thorough) the mixing. Great for mixing products into water or water-like... | |
| Complete system | |
| Continuous Agitation Mixer provides instant, automatic forward-and-reverse rotation for thorough mixing without vortexing. The resulting highly-efficient action keeps material in homogeneous suspension and minimizes formation of air bubbles. Variable reversing... | |
| Digital Mixer Controller | |
| Direct-drive pressure batch mixers | |
| General-Purpose Mixer is specifically designed to handle medium-viscosity fluids for a wide range of applications. |<b>General-purpose laboratory mixers include:<b>|3/8" dia x 12"L, 316 SS shaft<br>2-1/2" dia, 316 SS propeller<br>collet< br>10"L... | |
| Heavy-Duty, Reversible Mixer has a 1/8-hp, reversible motor for manually switchable forward or reverse rotation. Use this mixer for larger batches of medium- to high-viscosity fluids at moderate speed. Mixer... | |
| Heavy-duty, variable-speed mixer features a 1/4-hp motor for mixing any fluid with a viscosity up to 150,000 cp. This mixer includes a heavy-duty double clamp. | |
| High-speed, single-shaft variable-speed mixer lets you easily prepare emulsions and suspensions. The remote, stepless speed controller is attached to the mixer via a 3-1/2 ft. cord. | |
| High-Torque, Constant-Speed Mixer provides up to 117.6 in-oz of torque with the 7:1 reduction gear. The specially designed gear head maintains constant rotational speed regardless of viscosity changes as mixing... | |
| High-torque, dual-shaft variable-speed mixer handles your tough mixing applications <emdash> features speeds up to 7500 rpm and torque up to 192 in-oz. | |
| Includes: 316 SS paddle assembly (3⁄8" dia x 12"L [10 mm dia x 305 mm L] shaft with 21⁄2" [64 mm] dia propeller), collet, 10"L x 9⁄16" dia (254 mm... | |
| LabGEN 7 homogenizer | |
| Light-Duty Mixer is engineered for mixing smaller batches of light to medium-light viscosity fluids at high speeds.|<b>Light-dut y laboratory mixers include:</b>|3/8" dia x 12"L, 316 SS shaft<br>2-1/2" dia, 316 SS... | |
| Light-Duty, Dual-Shaft Variable-Speed Mixer mixes up to 5 gallons of water-like fluids with the direct-drive shaft, or use the gear-reduced drive shaft to mix up to 2 gallons of fluids... | |
| Light-Duty, Single-Shaft Variable-Speed Mixer blends up to 5 gallons of water-like (low viscosity) fluids<emdash>ideal for use with baths. Mixer features stepless speed control. | |
| Medium-duty, dual-shaft variable-speed mixer features a direct-drive shaft to prepare emulsions and suspensions. Use the gear-reduced shaft to mix glues and oils. The remote speed controller is attached to the... | |
| Mixer | |
| Mounted mixers can be used with any compression fitting with the same tubing OD. | |
| Portable LabGEN 7b homogenizer | |
| Safely use these air-drive mixers whenever electrical power is hazardous or impractical. Ideal for mixing solvents, lacquers, and volatile chemicals without the possibility of spark ignition.|Mixers accept an air input... | |
| Single-shaft, fixed-speed Mixer has 1/30-hp, shaded-pole, brushless motor with built-in fan—providing a shaft speed of 1600 rpm. Unit is protected by thermal-overload cutoff. | |
| Stirrer motor and controller; 120 VAC, 50/60 Hz, 2.0 A. Includes 6-ft cord with three-prong plug. | |
| Stirrer motor and controller; 208/240 VAC, 50/60 Hz, 2.0 A. Includes 6-ft cord with NEMA Type 5-15P plug. | |
| Stirrer motor and controller; 208/240 VAC, 50/60 Hz, CE marked | |
| These variable-speed, gear-drive mixers are ideal for mixing your high-viscosity materials or large batches of water-like fluids. All models maintain speeds from 20 to 350 rpm (20:1 ratio) and generate... | |
| Unmounted mixers can be used with any standard tubing having the same tubing ID as the element OD given in the table. They work well with flexible tubing. |