Cole-Parmer Datasheets for Laboratory Shakers
Laboratory shakers and rotators are used to blend or agitate samples within flasks or tubes. These devices consist of a housing containing the motor and control panels, upon which an agitation platform is attached.
Laboratory Shakers: Learn more
| Product Name | Notes |
|---|---|
| • Adjust turntable from 0 to 90<deg> Rotating shakers with smooth and effective mixing are ideal for biological, powdered, and liquid samples in a variety of tube sizes up to... | |
| • Adjustable silicone-lined rack resists • chemical deterioration Shaker features a unique mixing motion that tosses powder from end-to-end while rotating it around within the vessel. Adjustable tilt capability and... | |
| • Adjustable tilt angle from 0 to 13<deg> ensures maximum mixing efficiency • Compact design easily fits in incubators (non-CO<sub>2</sub>) , chambers, and refrigerators (up to 60<deg>C) • PID control... | |
| • Automatically activates stirring when object enters infrared zone<emdash>no pressure needed! • <b><font color="red">NEW lower price<emdash>save 20% off original price!</font></b><i> Price above reflects savings.</i> • Two modes of operation<emdash>sen sor... | |
| • Available in three platform versions for any type of container • Can be used in cold room, incubator, and CO<sub>2</sub> environments • Fully programmable These shakers allow you to... | |
| • Clamps can accommodate 1.4" to 2" diameter tubes/vessels • Load capacity up to 10 lb (4.5 kg) with overload protection • Cold room compatible from 39.2 to 77<deg>F (4... | |
| • Compact design easily fits in incubators (non-CO<sub>2</sub>) , chambers, and refrigerators • PID control for a consistent smooth rocking motion • Digital speed control easily adjusts from 5 to... | |
| • Compact design is ideal for crowded incubators • Adjustable-angle platform is flexibly anchored at four corners, making an effective combination of orbital shaker and platform mixer • Wide ambient... | |
| • Compact<emdash>suita ble for small containers and microplates • Low-profile design ensures stability at high speeds • Various attachments provide excellent versatility • Timer with countdown function on digital model... | |
| • Create a customized holder for your vessels Choose a basic holder and clamping rolls; then select from various clamping devices to attach clamping rolls to holder. | |
| • Creates an elliptical motion at 3000 rpm • Activate the top-mounted on/off switch with either your finger or a test tube • Lightly press against the large 4" dia... | |
| • Creates an elloptical motion at 3000 rpm • Activate the top-mounted on/off switch with either your finger or a test tube Thermo Scientific Vortex Shaker comes complete with extra... | |
| • Designed for a wide range of motions from gentle rolling to forceful end-over-end mixing • Hold a variety of tubes, flasks, microplates, and other vessels at any angle • | |
| • Designed to function in temperature controlled environments from 4 to 65<deg>C Adjustable (<tol>20<deg>) tilt capacity and variable speed controls let you adjust the exact agitation desired for staining, blotting,... | |
| • Digital control of speed and time for high repeatability • Unique infrared sensor drastically reduces repetitive strain on your wrists, or operate in continuous “touch†mode • Variable speeds... | |
| • Easily accommodates 96- or 384-well microplates • Durable aluminum nickel-coated housing is IP32 rated Zero position, self-centering Thermo Scientific Cimarec<reg> Magnetic Microplate Shakers have adjustable speed control. Automatic start-up... | |
| • Easy-to-use digitally-controlled shaker provides quiet horizontal mixing for a variety of vessels • PID control for a consistent smooth orbital motion • Compact design easily fits in incubators (non-CO<sub>2</sub>)... | |
| • Economical shaker produces consistent, accurate results For use with materials coarser than 100 mesh (150 µm), this shaker includes quick-change adapter to accommodate either 8'' or 12'' diameter test... | |
| • Electronic tilt adjustment lets you easily adjust rocking angle –even while unit is operating • Maintenance-free, brushless DC motor is ideal for continuous-duty operation Shaker's low-profile design takes up... | |
| • Electronically controlled motor ensures accurate shaking under heavy loads • Ideal swivel motion with a maximum shaking weight of 4 lb (2 kg) • Digital display shows speed and... | |
| • Enhanced vortex action for maximum high-speed mixing and agitating • Solid metal casing with rubber feet prevents shaker from ''walking'' across your benchtop Disruptor Genie<reg> Shaker is ideal for... | |
| • Enhanced vortex action for maximum high-speed touch mixing • Solid metal casing with rubber feet prevents shaker from ''walking'' across your benchtop Digital Vortex-Genie<reg> 2 Shaker features both touch... | |
| • Enhanced vortex action for maximum high-speed touch mixing • Solid metal casing with rubber feet prevents shaker from ''walking'' across your benchtop Vortex - Genie<reg> 1 Shaker has a... | |
| • Enhanced vortex action for maximum high-speed touch mixing • Solid metal casing with rubber feet prevents shaker from ''walking'' across your benchtop Vortex-Genie<reg> 2 Shaker allows you to control... | |
| • Enhanced vortex action for maximum high-speed touch mixing • Solid metal casing with rubber feet prevents shaker from ''walking'' across your benchtop Vortex-Genie<reg> 2T Shaker features both touch and... | |
| • Excellent mixing action • Secure base prevents walking across surface or tabletop Ideal for small vessels<emdash>up to 30-mm diameter and 50-mL volume. Lightly press test tubes, centrifuge tubes, or... | |
| • Five attachment options accommodate virtually any sample tube size and type This tube rotator features a digital display and microprocessor speed control from 4 to 80 rpm<emdash>ensuring repeatable mixing... | |
| • Five capabilities in one<endash>refrigera te, incubate, rotate, rock, and stir! • Features two integrated magnetic stirrers with low/high speed adjustment • Precise temperature control and uniformity <endash> range from... | |
| • Gentle rocking and rolling action for complete mixing • Safe for use in cold rooms down to 39<deg>F (4<deg>C) or in incubators to 140<deg>F (60<deg>C), up to 80% humidity... | |
| • Gentle rotating motion efficiently mixes the contents of your test tubes, flasks and bottles • Lock at the desired angle with the adjustable tilt stand (included) Shakers have a... | |
| • Gentle yet thorough mixing & washing action • Unique, undulating motion provides optimal movement for multiple staining and washing applications in gel and blotting techniques • Constructed with chemically... | |
| • Greater degree of safety with increased reliability • Optimize your choice of extraction vessels • Requires no maintenance--self-lu bricating, no-slip chain • Complies with EPA method 1311 Ideal for... | |
| • Heavy-duty tray can hold up to 20 lb • Skid-free rubber mat keeps vessels in the proper position • Run continuously or up to 12 hours with built in... | |
| • High speed action for increased mixing efficiency in every well • Speed and orbit combine to offer true vortexing action in each well • Small vortexing orbit of 1.0... | |
| • High-speed action for increased mixing efficiency in every well • Speed and orbit combine to offer true vortexing action in each well • Small vortexing orbit of 1.0 mm... | |
| • Ideal for DNA extractions, pretreatment of enzyme reactions, treatment of reagents, and gel treatment for electrophoresis Perform continuous or timed treatments using built-in timer. Adjust shaker platform for a... | |
| • Ideal for mixing test solutions in microtitration assays • Securely holds four 96-well plates securely with stainless steel spring clamps Shaker applications include hematology, urology, or EIA/ELISA immunology. Chemical... | |
| • Ideal for slow, gentle mixing of delicate samples • Counterbalanced drive shafts for precise orbital motion Textured nonslip platform (included) keeps samples in place during shaking. Easy-to-change accessory platforms... | |
| • Incubate, shake, rock, and rotate all in one compact unit. • Magnetic platform can be set to rock or rotate almost any container • Offers precise temperature control of... | |
| • Instantly change flask clamps with magnetic platform and accessories • Clamps utilize a powerful magnetic base to securely attach to the shaking platform without screws, bolts, or tools • | |
| • Instantly change flask clamps with unique magnetic platform and accessories • Clamps use a powerful magnetic base to securely attach to the shaking platform without screws, bolts, or tools... | |
| • Interchangeable paddles allow for maximum flexibility in tube choice • Small footprint • Paddles are adjustable from 0 to 90<deg> to optimize the mixing angle • Set in “oscillating†| |
| • Large capacity for heavy workloads • Automatic speed adjustment keeps unit stable in case of an unbalanced load, uneven surface, or external shock • Platform returns to center position... | |
| • Low cost<emdash>incorpor ates features typically found in more expensive models • Sealed motor ensures quiet, trouble-free operation Microprocessor based keypad with digital display tracks preset timed run, continuous run,... | |
| • Low-foaming, three-dimensional “wave†motion is ideal for a wide range of laboratory applications • Easy-to-read, independent LED displays for speed/tilt angle and time allow you to view all settings... | |
| • Low-profile design easily fits into most fume hoods and incubators • Variable-speed microprocessor control provides consistent uniform shaking action This shaker features a maintenance-free, brushless DC motor that provides... | |
| • Low-profile design with small footprint easily stores away when not in use • Choose between continuous or pulse mode • Simple dial controls speed from 0 to 3000 rpm... | |
| • Multi-action platform performs rocking or rotating motions. • Magnetic stainless steel strips and spring-clip mounting plates offer a variety of configurations for different applications. • Wide ambient range is... | |
| • Multidirectional action for simultaneous agitation and vortexing • Rapid hands-free disruption of up to 12 microtubes • Suitable for use in cold rooms or incubators Available in analog or... | |
| • Platform returns to center position every time, making repetitive tasks easy to perform • Automatic speed adjustment keeps unit stable in case of an unbalanced load, uneven surface, or... | |
| • Precise and accurate shaking of up to four microplates • PID control for consistent shaking and precise temperature control • Digital display provides easy viewing • Compact design easily... | |
| • Programmable<emdash> lets you leave machine unattended while you work on other projects • Select between orbital or reciprocating motion Programmable shakers feature user-friendly keypad with push-button controls and self-diagnostic... | |
| • Provides true vortexing in almost any container up to 250 ml • Use for gentle, orbital type mixing or more vigorous vortexing • Durable and heavy zinc die casting... | |
| • Pulsing feature interrupts vortexing to facilitate mixing - adjust pulse rate from 40 to 60 pulses per minute • Interchangeable cartridges accommadate tubes 12 to 29 mm in diameter; | |
| • Quiet, electromagnetic vibratory action for small samples • 0 to 100% amplitude control for fine particle separation This sieve shaker accommodates up to seven full-height 3''-diameter sieves and is... | |
| • Quiet, high-speed mixing for basic lab operations • Touch-mode operation at full fixed speed of 3000 rpm • Polymer/zinc alloy construction is easy to clean and offers excellent chemical... | |
| • Reproduce the rotating and tapping motion of hand-sieving but with more uniform motion for highly reproducible results • Ro-Tap<reg> E Sieve Shakers for 8'' dia sieves hold up to... | |
| • Reproduce the rotating and tapping motion of hand-sieving but with more uniform motion for highly reproducible results • Ro-tap<reg> shakers for 8'' dia sieves hold up to six full-height... | |
| • Reproduce the rotating and tapping motion of hand-sieving but with more uniform motion for highly reproducible results Shakers are actuated by a built-in, 99-minute digital timer with 0.1 second... | |
| • Reproduce the rotating and tapping motions of hand-sieving but with more uniform motion for highly reproducible results • Ro-tap<reg> shakers for 12'' dia sieves hold up to four full-height... | |
| • Rollers for smooth rocking and rolling action These rolling shakers can be used with all conventional tubes and cylindrical bottles. Excellent for mixing solid and liquid suspensions, and viscous... | |
| • Rotator, vortex mixer, blotter all in one • 34 modes of operation • Cold room safe Powered by V-Spin the Intelli-Mixer RM-2 is the latest in cutting-edge science. V-spin... | |
| • Shake two or four microtiter plates • Set digital timer for 1 to 99 minutes Smooth oribital mixing is ideal for hematology, immunology and virologoly applications. Shaker operates in... | |
|
075-765-12-19 - Wrist-Action Shaker, 4 Flask-Side Arm, 8 Flask Platform, 115VAC, 60Hz -- GO-51100-80
075-765-12-36 - Wrist-Action Shaker, 4 Flask Side Arm, 8 Flask Platform, 230VAC, 50Hz -- GO-51100-85
075-765-16-19 - Wrist-Action Shaker, 8 Flask Side Arm, 8 Flask Platform, 115VAC, 60Hz -- GO-51100-90
|
• Shaker simulates the back and forth action of the human wrist • Adjustment lever lets you choose the action from a gentle swirl to aggressive agitation simply by increasing... |
| • Three shakers in one compact unit mix anything that needs to be mixed in a tube! • Rotate sample 360<deg> forward, backward or both • Mix back and forth... | |
| • Three-dimensional tumbling motion for smooth mixing tasks These rocking shakers provide homogeneous mixing in flasks, Petri dishes and tubes. Ideal for the cultivation of cells, DANN extractions, distributing of... | |
| • Touch-screen programmable controller allows selection of vibration level, time, and pauses • Store up to 99 testing profiles for easy repeat of standard tests Combine proven separation technology with... | |
| • True circular orbit for efficient mixing • Variable speed is useful for a variety of applications from general mixing to resuspending pellets Shaker features two modes for both "touch"... | |
| • True pulsing action providing more collisions and random motion • Ideal for applications requiring more aggressive action than standard vortexing. • Fully programmable the variable run/stop time provides quick... | |
| • Two interchangeable platforms for microplates and microtubes • Precise digital time, temperature and speed controls • Mechanical convection for uniform and stable heating • Cold room compatible for sub-ambient... | |
| • Two-way sieving action effectively separates any dry material Sift heavy minerals, light organic samples, and fine pharmaceutical powders with this electromagnetic shaker. It has no motor and no moving... | |
| • Unique infrared sensor drastically reduces repetitive strain on your wrists • Infrared sensor mode detects when a tube is present and automatically starts mixing, without any applied pressure, or... | |
| • Unique rotisserie system for mixing horizontally, vertically, or any position in between • Changing the mixing angle is easy<emdash>simply turn the rotisserie • Acheive 360<deg> of rotation and a... | |
| • Variable speed from a gentle rocking motion to violent agitation • Solid weight and design prevents creeping, crawling, or walking during use • Easily shakes loads up to 30... | |
| • Variable-speed control provides gentle to vigorous agitation • Choose between single-acting reciprocating or dual-action orbital/reciprocatin g These Thermo Scientific MaxQ<tm> Reciprocating and Dual-Action Shakers will accept three different platform... | |
| • Versatile unit offers several platform sizes and the ability to shake multiple vessel configurations at the same time. • Triple eccentric drive enables continuous 24-hour operation and smooth handling... | |
| • Vertical rotation for smooth and effective mixing These overhead rotating shakers are ideal for separating and mixing powdered, liquid, and biological samples in Eppendorf and Greiner tube sizes up... | |
| • Wide speed range and variety of attachments make this ideal for any lab • Adjustable speed control from 250 to 2500 rpm Compact, versatile shaker offers short-time, touch-activated function... | |
| • Worry-free operation<emdash>aut omatic speed adjustment keeps unit stable in case of unbalanced load, uneven surface, or external shock • Platform starts and stops at center position every time, making... | |
| Designed to be used exclusively with W.S. Tyler<tm> Ro-Tap<reg> II Sieve Shakers, operating noise levels are reduced from approximately 85dB to 60dB. The cabinets are fabricated with 18 gauge steel... | |
| Designed to be used exclusively with W.S. Tyler<tm> Ro-Tap<reg> Sieve Shakers, operating noise levels are reduced from approximately 85dB to 60dB. The cabinets are fabricated with 18 gauge steel and... | |
| Obtain consistently accurate results every time with these orbital shakers. A unique orbital action and a low center of gravity provide minimum vibration to ensure complete integration of your sample... | |
| Platform | |
| Rotating Shakers | |
| Sieve converter for adapting 12" dia shakers 59996-60 and -62 for use with 8" dia sieves. | |
| Test Stand stabilizes your W.S. Tyler<reg> Ro-Tap<reg> Sieve Shaker while saving valuable bench space. Use with or without sound enclosure 59986-65 (for Ro-Tap Shakers) or 59986-55 (for Ro-Tap II Shakers),... | |
| Use these vortex attachments to agitate microcentrifuge tubes. Attachments work with any vortex shaker that has a rubber pad or test tube cup. Sliding disc keeps tube caps securely closed... | |
| Wet Test Kit lets you convert your 8" dia W.S. Tyler<reg> Ro-Tap<reg> sieve shaker into a complete wet testing station—ideal when wet testing will produce more accurate data. Provides uniform... |