Cole-Parmer Datasheets for Immersion Heaters
Immersion heaters are used in applications that require immersing the heater in the substance to be heated.
Immersion Heaters: Learn more
| Product Name | Notes |
|---|---|
| • Powerful 5000 watt heater designed for 55-gallon drums. Heater measures 19" diameter x 36" high, ideal for standard 55-gallon drums. Immersion style heater is designed to hang over the... | |
| Heaters with Dial Temperature Controller have a sensitivity of <tol>1<deg>F (<tol>0.6<deg>C) in an agitated bath. Features a coiled heating element to concentrate heat at the bottom of the vessel. Heaters... | |
| Heaters with Dial Temperature Controller have a sensitivity of <tol>1<deg>F when liquid is stirred. Top-mounted pilot light indicates that heater is on. Choose from four styles "A" loop, "B" short... | |
| Heaters with Thermostatic Temperature Controller have a sensitivity of <tol>2<deg>F(<tol>1< deg>C) in an agitated bath. Heaters feature a coiled heating element to concentrate heat at bottom of vessel. A 6-ft,... |