Cole-Parmer Datasheets for pH Instruments
pH instruments are used to measure or monitor potential of hydrogen (pH) in a solution.
pH Instruments: Learn more
| Product Name | Notes |
|---|---|
| • A rugged new line of electrochemistry meters with a range of features, benefits, and price points to meet every application and budget! • Advanced 3310 models feature an innovative... | |
| • A rugged new line of electrochemistry meters with a range of features, benefits, and price points to meet every application and budget! • Datalogging for up to 200 manual... | |
| • A rugged new line of electrochemistry meters with a range of features, benefits, and price points to meet every application and budget! Durable meters feature a 100% waterproof and... | |
| • Accurate, economical portable meter • Automatic buffer recognition for US and NIST buffers • Automatic or manual temperature compensation The pH100A combines low cost with a rugged, waterproof design--making... | |
| • Advanced features and dependability makes it the top choice for measuring samples • Multilanguage interface supports Engliah, Spanish, French, Italian, German and Chinese • Improved stability algorithm provide better... | |
| • Advanced models employ Bluetooth<reg> wireless remote control and data transfer • Good Laboratory Practices (GLP) compliant with time-date stamp datalogging, password security, and recalibration alarm • Graph and collect... | |
| • Affordable meters that meet GLP requirements! • Oversize, informative display with bright backlight • High 0.001 pH resolution with ±0.002 pH accuracy • Store and recall up to 500... | |
| • Combine simplicity with accuracy for your portable pH measurements • Large LCD displays pH or mV along with temperature • Up to 3 point calibration, with easy recall of... | |
| • Combines basic meter economy with 0.001 pH resolution • Plain language prompts for easy setup • 500 data points with date-and-time stamp to meet GLP • USB and bidirectional... | |
| • Configurable to laboratory or field applications • Choose from laboratory probes with cables, or separate field probes and field cable lengths • Readable in any light<em>backlit display with glow-in-the-dark... | |
| • Convert your smartphone into a pH/ORP/conductivity/ temperature meter • Free SAM-1â„¢ app and product compatible with Apple® and Androidâ„¢ devices • Powered by device—no charging required • Transfer data... | |
| • Designed for field use • Display is ideal for quick checks at a glance • High accuracy at an exceptional price Field Meters are perfect indoors or outdoors<emdash>dura ble... | |
| • Designed for Hach HQd meters only Not a probe. Replacement membrane cap for ammonia probe. 3 per pack. | |
| • Designed for Hach HQd meters only • IntelliCAL Probes: • Digital solid-state technology for 'plug-and-play' performance • Factory calibrated-ready to use out of box • Move between meters without... | |
| • Designed for lab use • Display is ideal for quick checks at a glance • High accuracy at an exceptional price Lab meters are ideal for benchtop use<emdash>feature solid... | |
| • Designed for today's crowded laboratory benchtops! • Compact footprint is over 40% smaller than other benchtop meters • Large display permits easier readout viewing • Datalogging allows you to... | |
| • Direct readout of ion concentration at an economical price • Compact and easy-to-use with preprogrammed ion calibration points • mV mode allows you to check electrode calibration and performance... | |
| • Durability and depenability make it the ideal choice for every sample, every day, anywhere • Multilanguage interface supports Engliah, Spanish, French, Italian, German and Chinese • Improved stability algorithm... | |
| • Durability and dependability make it the ideal choice for every lab, every sample, every day • Multilanguage interface supports English, Spanish, French, Italian, German and Chinese • Improved stability... | |
| • Easy-to-use meter doesn’t sacrifice technology or reliability • One of the most economical benchtop meters available • Ideal for quick, simple pH measurements Whether you need quick checks in... | |
| • Economical alternative for basic pH, mV, conductivity, TDS, salinity and temperature measurements • IP57 waterproof rating • Automatic temperature compensation • Protective rubber boot with convenient fold-out stand The... | |
| • Everything needed for pH, chlorine, and temperature measurement in one convenient kit • Interchangeable flat surface electrodes work in liquids, semisolids, and solids • Smart chip informs you when... | |
| • Expanded range, resolution and accuracy, increased memory, and advanced communications! • Measure pH or ISE with 0.001 maximum resolution • Out-of-date or unperformed calibrations are now things of the... | |
| • Expanded range, resolution and accuracy, increased memory, and advanced communications! • No more excuses for missing data! • Out-of-date or unperformed calibrations are now things of the past! • | |
| • For environments where nonsparking equipment is required • Zone 0/1 ATEX approved for classified areas • Graphical color display with high resolution for daylight-readable color • Integrated panel protects... | |
| • High +/-0.01 pH accuracy at an economical price • Convenient, compact design • Up to five-point push-button calibration with autobuffer recognition • Displays pH or mV and temperature with... | |
| • High +/-0.01 pH accuracy at an economical price • Convenient, compact design • Up to five-point push-button calibration with autobuffer recognition • Displays pH and temperature with the press... | |
| • Ideal for accurate, convenient, and affordable lab testing • Range of products from basic pH to dual-channel pH and ISE meters • Select a basic model, one with data... | |
| • IntelliCA<tm> smart probes have ''plug-and-play'' technology for maximum flexibility • HQd meters with IntelliCAL probes packaged together for your convenience • Option to select from 13-lanuages in setup mode... | |
| • IntelliCAL<tm> smart probes have ''plug-and-play'' technology for maximum flexibility • IntelliCAL<tm> probes are precalibrated for maximum accuracy • Super-bright LCD and large font for easy-to-read results • Option to... | |
| • Make it easy and affordable to take simple, accurate pH measurements • Large LCD displays pH or mV along with temperature • Up to 3-point pH calibration, with easy... | |
| • pH buffer recognition of seven buffers, three-point pH calibration, and automatic or manual temperature compensation recognition • IP67-rated meter is waterproof and even floats if dropped in water Versatile... | |
| • Providing accurate measurements, compliant documentation, and secure traceability • Auto-recognition of USA/NIST and DIN buffers • AutoRead function ensures repeatable results • Easy to calibrate and maintain with calibration... | |
| • Rugged and reliable handheld instrument • IP67-rated waterproof housing with military-spec connectors • Large backlit display and glow-in-the dark keypad for any lighting condition • 50-data set memory; no... | |
| • Top-of-the-line dual parameter meters offer features typically found on much more expensive models! • Simultaneously measure your choice of pH, mV, or ISE and conductivity • Log up to... | |
| • Top-of-the-line dual parameter meters offer features typically found on much more expensive models! • Simultaneously measure your choice of pH, mV, or ISE and dissolved oxygen • Log up... | |
| • Waterproof and dustproof with IP67-rated housing that floats! • Built-in memory function makes it easy to recall data • Five-point pH calibration with auto-buffer recognition Basic pH 300 Meter... | |
| Big Digit LCD display in rugged housing with choice of stick or cabled pH Electrode FEATURES|<UL> <LI>Large LCD displays pH or mV and temperature simultaneously |<LI>Microprocessor provides for automatic buffer... | |
| Meter kit with calibration | |
| Meter kit | |
| Meter only; order electrode separately | |
| Meter only | |
| Meter with calibration; order electrode separately | |
| Meter with calibration; order probes separately | |
| Meter with electrode | |
| Meter with electrodes, solutions, and case | |
| Meter with probe and calibration | |
| pH Meter |