Cole-Parmer Datasheets for Incubators
Incubators are used in biological experiments to allow growth of organisms in optimal conditions of temperature, carbon dioxide and humidity.
Incubators: Learn more
| Product Name | Notes |
|---|---|
| • <b>Compact, portable, and stackable</b> • Stackable, compact design saves bench space • Optional carrying strap provides easy transport of samples This chilling incubator is perfect for laboratory or field... | |
| • 100% pure solid copper interior offers natural antimicrobial protection on contact • TC sensor for accurate control where temperature and humidity values are consistent • IR sensor for applications... | |
| • Accommodates two standard microplates or strip plates • Temperature, shaking speed, and mixing duration can be set independently. • Inner lid covers samples<emdash>reduc es risk of biohazard contamination. • | |
| • Adjustable stroke amplitude and speed<emdash>vary speeds from 8 to 25 strokes/min • Ideal for hybridization of transfer membranes used in Southern and Northern blotting techniques • Each removable tray... | |
| • Advanced temperature control and safety features enable unattended operation in a temperature-controll ed environment • Antimicrobial coating reduces bacteria on control surface • Easy-to-read LED display of speed, temperature,... | |
| • Combines a benchtop incubator/refrigerat or with an orbital shaker for added convenience and space savings • Available in three temperature ranges to fulfill a variety of molecular biology, general... | |
| • Drift-free CO2 levels and precise temperature control for routine cell culture applications • Hot air sterilization at 180<deg>C meets GLP/GMP prerequisites • Seamless stainless steel interior minimizes contamination • | |
| • Durable triple wall cabinet construction ensures optimal temperature uniformity • TC sensor for constant temperature and humidity applications • IR sensor for changing temperature and humidity applications These incubators... | |
| • Easy to operate and program! • Mechanical forced air convection provides excellent temperature uniformity • Natural air convection units are ideal for drying applications that require gentle air flow... | |
| • Easy user calibration and microprocessor control ensure temperature accuracy and data integrity • Energy efficient<emdash>swi tch off refrigeration when set point is above ambient • Large capacity chamber supports... | |
| • Eliminates refrigeration compressor, reducing maintenance and operational costs • Refrigerated temperature range (15 to 40<deg>C) covers BOD applications and meets American Public Health Association (APHA) specifications • Excellent temperature... | |
| • Excellent uniformity for a wide range of routine applications • Compact design requires minimal bench space • Reliable incubator at an affordable price • See-through acrylic door lets you... | |
| • Gravity convection minimizes sample dry-out • Digital temperature controller for more accurate set point • Built-in safety in case main heater control fails These high performance incubators feature microprocessor... | |
| • High capacity chamber for maximum culture space • Lighter weight and more mobile than traditional water-jacketed designs • Intuative controls ensure easy operation These incubators feature accurate control of... | |
| • High-quality mechanical convection incubators at affordable prices! • Internal electrical outlet to provide safe operation of shakers, stirrers, or rotators Incubators are manufactured with 22-gauge steel. Powder-coated exterior provides... | |
| • High-quality mechanical convection incubators at affordable prices! Incubators are manufactured with 22-gauge steel. Powder-coated exterior provides scratch and stain resistance. The interior is easy-to-clean aluminum. See-through polycarbonate door with... | |
| • High-quality mechanical convection incubators at affordable prices! Incubators are manufactured with 22-gauge steel. Powder-coated exterior provides scratch and stain resistance. The interior is easy-to-clean aluminum. Solid-door design securely latches... | |
| • Hybridizer and UV crosslinker in one self-contained space-saving unit • Each section able to operate at the same time • Precise temperature control, ambient to 99.9<deg>C and variable speed... | |
| • Ideal for standard applications in pharmaceutical, research, and food • Internal glass door allows sample viewing without disturbing temperature • Intuitive user interface for easy temperature setting These gravity... | |
| • Keep your samples at constant temperarture | |
| • Mechanical convection circulates heat for more efficient heat distribution • Digital temperature controller for more accurate set point • Built-in safety in case main heater control fails These high... | |
| • Offers unique 140<deg>C decontamination routine, providing safety for samples! • Dual convection for application versatility<emdash>a djustable fan speed from 10 to 100% • Advanced digital timer for daily or... | |
| • Performance and capability of a full-sized incubator in a space-saving footprint • Conveniently sized for dedicated-use applications • Advanced IntrLogic<tm> II microprocessor • Convenient data communications via RS-485 output... | |
| • Precise GLP/GMP compliant incubation for a wide variety of applications. • Incubation from Ambient plus 5<deg>C to 100<deg>C. • Rapid heat up and recovery rates. • Disenfection routine up... | |
| • Precision control for maintaining specimen quality at low temperatures. • Incubation from -10<deg>C to 100<deg>C. • Rapid temperature recovery rates. • Disenfection routine up to 100<deg>C. All models feature... | |
| • Preferred incubator for optimal fruit fly development and growth • Operates within the temperature range preferred by fruit flies<emdash>typical ly 16 to 29<deg>C • Program temperature and light cycles... | |
| • Small footprint provides personalized workspace! This sturdy compact incubator is ideal for applications that require from 18<deg> to 50<deg>C. Features 18L capacity and operates at or below ambient. Corrosion... | |
| • Small footprint requires minimal bench space • Simultaneously view speed, time, and temperature on digital model <b>Analog Shaker</b> features a rotary dial with variable 40 to 400 rpm speed... | |
| • Unique combination of HEPA air filtration and sterilization cycle provides complete contamination control • Large chamber provides ample room for samples • Stackable to preserve lab space These reliable,... | |
| • Unique dual convection technology allows excellent temperature performance, providing an optimal sample environment! • Internal socket allows the use of other lab equipment inside the unit/ • Microprocessor control... | |
| • Unique energy-efficient Peltier solid-state heating and chilling element eliminates the need for refrigerants and CFC • Peltier-based element heats and chills with precise control even at ambient<emdash>ideal for forced... | |
| • Versatile and dependable<emdash>id eal for educational, or industrial labs • Maintain temperatures with <tol>0.5<deg>C stability* • Heating element comes with 3-year warranty<emdash>each incubator is individually tested Analog incubator offers... | |
| • Versatile and dependable<emdash>id eal for educational, or industrial labs • Maintain temperatures with <tol>0.5<deg>C stability* • Heating element comes with 3-year warranty<emdash>each incubator is individually tested Digital incubator is... | |
| • With RS232 Communication Interface and software for remote PC control • CLS (customer logical safe) – control system thermal safety features • Fine tune PID temperature control with auto-tuning... | |
| Incubator |