Cole-Parmer Datasheets for Shower and Eye Washing Stations
Shower and eye washing stations are used for hand washing and emergency eye and body washing in laboratory, industrial or factory environments.
Shower and Eye Washing Stations: Learn more
| Product Name | Notes |
|---|---|
| • Eyewash stations affix easily to any wall • 32-oz bottles have grip strips for ease in handling Emergency eyewash stations hold one or two bottles of sterile Eyesaline<reg> solution... | |
| • Eyewash stations affix easily to any wall Emergency eyewash stations hold one or two bottles of sterile Eyesaline<reg> solution and affix easily to any wall with mounting screws (included). | |
| • Flip-top dust covers—never lose dust covers again! Sprayhead assembly has two gentle spray outlet heads with flip-top dust covers mounted on chrome-plated brass supply arms. Activate water flow with... | |
| • Goes anywhere to provide onsite emergency relief for eyes and face. Comes with 8-ft (2.4 m) yellow, reinforced thermoplastic drench hose designed to supply supplemental water to face and... | |
| • Hydrodynamic shower design provides a more equal water distribution throughout the flow • Inverted flow sweeps contaminants away from inner eye and nasal cavity Combination showers feature Axion MSR... | |
| • Ideal anywhere water supply is not available—uses only seven gallons of solution to operate 15 minutes Transparent polycarbonate yellow tank lets you view when it's time to refill or... | |
| • Injured workers are treated with 100% sterile, buffered and physiologically balanced saline solution Innovative design delivers a steady soft ribbon of 100% sterile saline from a 100% sterile delivery... | |
| • Installs easily on standard faucet; water pressure keeps stream flowing Adjustable outlets are 3" (7.6 cm) apart and angled forward. Chrome-plated brass construction.<br>|<b >Compliance:</b> ANSI Z358.1-2004 as personal eyewash... | |
| • Installs easily on standard faucet; water pressure keeps stream flowing Adjustable outlets are mounted on bends 5" (12.7 cm) apart and angled inward. Chrome-plated brass construction.<br>|<b >Compliance:</b> ANSI Z358.1-2004... | |
| • Inverted flow of eyewash sweeps contaminants away from inner eye and nasal cavity Pull-down eyewash features a unique inverted flow to push contaminants away from the inner corner of... | |
| • Inverted flow sweeps contaminants away from inner eye and nasal cavity Eyewashes feature a unique inverted flow to push contaminants away from the inner corner of the eye, consistent... | |
| • Inverted flow sweeps contaminants away from inner eye and nasal cavity Faucet-mounted eyewash features a unique inverted flow to push contaminants away from the inner corner of the eye,... | |
| • Meet ANSI standards for both eyewashes and drench hoses Combination eyewash/drench hose units have two GS-plus sprayheads. All sprayheads feature self-regulating flow control valves to provide a soft, balanced... | |
| • No struggling to activate the eyewash<emdash>broad hand flag makes activation easy! • Eye wash bowls provide excellent face wash down coverage HALO eyewashes provide rapid relief to individuals who... | |
| • No struggling to activate the eyewash<emdash>broad hand flag makes activation easy! • Eye/Face wash bowls provide excellent face wash down coverage HALO eyewashes provide rapid relief to individuals who... | |
| • Pull actuator pin to activate twin sprayheads. You can still use your faucet for general purposes and have an eyewash. Simply pull the actuator pin on this one-step eyewash... | |
| • Sealed fluid cartridges maintain flow for an entire 15-minute flush • Great where no water is available This self-contained eyewash station provides a 15-minute flush without external force<emdash>ideal in... | |
|
G1902 - Guardian Equipment Combination safety showers, hand operated, stainless steel -- GO-06767-43
|
• Separate valves on shower head and eyewash basin permit either separate or simultaneous operation of faucets. Feature 10"-diameter (25 cm) shower head and 12"-diameter (31 cm) eyewash basin. Made... |
| • Simply pull down the sprayhead to activate flow • Inline strainer protects sprayheads from debris in the water line Install this wall-mount eyewash above your sink or install above... | |
| • Stay-open valves and flow control ensure constant rinsing flow. All units feature plastic shower heads with either yellow ABS plastic, corrosive-resistant PVC, or stainless steel eyewash/facewash bowls (10" dia). | |
| • Swing eyewash arm over sink to automatically activate spray These easy-to-use Swing-Away eyewash arms can be mounted for either right- or left-handed use. Chemical-resistant acetal heads have flip-top covers; | |
| • Swing sprayhead over sink to activate flow Deck-mounted eyewash installs next to your sink and swings out of the way when not in use. Sprayhead features two gentle spray... | |
| All bowls are 10" (25 cm) in diameter and come with dual sprayhead assemblies and PVC push handles to start flow. Wall-mount model includes brackets and comes in yellow impact-resistant... |