Cole-Parmer Datasheets for Temperature Controllers
Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more
| Product Name | Notes |
|---|---|
| • A secondary safety device that cut power when a setpoint is achieved • Models available for type J, K, or T thermocouples or RTD probes A limit control is... | |
| • Combines two controllers into one, for controlling two independent temperature processes • Models available for type J, K, or T thermocouples or RTD probes • Setpoint is easily and... | |
| • If your process requires several steps, this is the controller for you. • Models available for type J, K, or T thermocouples or RTD probes • Software allows for... | |
| • Large dual-LED display<emdash>monit or set point and measured temperature values simultaneously • Ramp and soak features up to 56 programmable segments • Select reverse or direct control for heating... | |
| • Perfect for basic temperature control applications • Models available for type J, K, or T thermocouples or RTD probes These temperature controllers display both the setpoint and process temperature... | |
| • Safely melts gold, silver, brass, and other metals • Eliminate potential hazards of gas furnaces or torch melting • Capacities: Gold, 30 troy oz; Silver, 25 troy oz; Brass,... | |
| Temperature Controller |