Cole-Parmer Datasheets for Drum Pumps
Drum pumps are used to transfer materials from a container into a process or other container. They may be electrically, hydraulically, or pneumatically powered depending on the working environment or application.
Drum Pumps: Learn more
| Product Name | Notes |
|---|---|
| • Battery power provides the greatest flexibility in your lab • Flows up to 4.2 GPM (16 LPM) or 26.2 ft (8 m) of head resistance • Variable flow control... | |
| • Capable of pumping fluids with viscosities up to 10,000 cps • Progressive cavity design allows for low-shear properties • Flow rates up to 12 GPM (45 LPM) • 316... | |
| • Capable of pumping fluids with viscosities up to 1000 cps • Flow rates up to 32 GPM (121 LPM) • 316 SS construction with PTFE elastomers • Easy to... | |
| • Complete drum pump system specifically packaged for different applications • Equipped with variable-speed control motors for added safety and control • Maintenance is reduced with no mechanical seals • | |
| • Dispense a variety of liquids compatible with polypropylene, Ryton® PPS, cast iron, aluminum, stainless steel, or PTFE • Lightweight and easy to use • Smooth, non-pulsating flow • Operate... | |
| • Economical pumps for use in cabinets or tight work spaces • Fit 15, 30, and 55-gallon drums with 2" IPS bung openings • Designed for use in industrial, agricultural,... | |
| • Extremely low noise level for busy work environments due to unique air mechanism • 60% lower air consumption • Quick an deasy maintenance with on piece air mechanism • | |
| • Ideal for most acid/base or ionic salt applications • Equipped with a 2" IPS bung adapter for pumping detergents, water, dilute alkalies, or waxes from drums • Cut inlet... | |
| • Ideal for most acid/base or ionic salt applications • Materials are FDA compliant for indirect food contact • Available with outlet hose (70607-20) or spout (70607-22) | |
| • Ideal for most acid/base or ionic salt applications • Portable and self-priming Includes 60-inch outlet hose—cut to fit your application What's Included: PVC barrel, shaft, and hose | |
| • Ideal for most acid/base or ionic salt applications • Portable and self-priming Suitable for acid and alkali transfer Includes PVC barrel and hose, and LDPE tube | |
| • Ideal for most acid/base or ionic salt applications • Portable and self-priming Suitable for acid and alkali transfer Includes PVC barrel and hose, and PVC tube | |
| • Ideal for most acid/base or ionic salt applications • Pump acids, alcohol, and alkalies from carboys, drums, or tanks • Self-cleaning ball valve ensures free flow and long pump... | |
| • Ideal for most acid/base or ionic salt applications • Pump detergents, water, dilute alkalies, and waxes from drums or pails <emdash> 3/4" NPT(M) intake threads permit semi-permanent attachment • | |
| • Ideal for most acid/base or ionic salt applications • Suitable for pumping petroleum products or water • Cut inlet tube to fit your container • Maximum suction lift is... | |
| • Ideal for most acid/base or ionic salt applications • UL-listed for sulfuric acid transfer at 50% concentration • Withstand temperatures up to 120<deg>F (49<deg>C) • Self-priming, will not siphon... | |
| • Ideal for most acids, bases, alcohols, aldehydes and aliphatic hydrocarbons • PVC with Viton® valves and seals for chemical resistance • Withstands temperatures upto 120F (49C) • Self-priming | |
| • Ideal for removing water in municipal and irrigation markets in addition to facilities maintenance • Recommended for aqueous solutions • Withstand temperatures up to 120F (49C) • Self-priming, will... | |
| • Ideal for the janitorial market for transfering detergents • Tested for transferring HCl in concentrations up to 30% at 100°F (38°C) • Self-priming, will not siphon | |
| • Meets 3-A sanitary standards • Capable of pumping fluids with viscosities up to 1000 cps • Flow rates up to 35 GPM (132 LPM) • 316 stainless steel (SS)... | |
| • Metal-body pumps for use in tight work areas where drums containing flammables are stored • Curved discharge spout for convenient hose extension • Designed for use in industrial, agricultural,... | |
| • Safe and economical liquid transfer for manufacturing and water treatment environments • No sliding parts—pumps can run dry without damage • Variable flow rate and discharge pressure—one pump works... | |
| • Save money by accurately dispensing expensive fluids<emdash>to <tol>0.5% • Automatically dispense preset volumes of fluid from drums, tanks, and storage containers • Control transfer of highly corrosive fluids directly... | |
| • Small, lightweight package delivers quite a bit of power! • Powerful 230-watt motor with built-in overload switch two-speed switch for easy controlled delivery rate • Offered with a standard... | |
| • Suitable for pumping flammables and liquids with viscosities up to 2,000 SSU • Hose drains completely to prevent siphoning • Up to 15-ft (4.6-m) suction lift • Lockable handle... | |
| • System includes pump tube and motor—tube material options ensure chemical compatibility • Equipped with variable-speed control motors (except air and explosion-proof models) for added safety and control • Maintenance... | |
| • Transfer fluid to and from a variety of containers<emdash>dr ums, glass carboys, canisters or narrow-necked bottles • Offered in either AC or air-powered configurations • Polypropylene (PP) or 316... |