Cole-Parmer Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| • 304 stainless steel (SS) pump heads provide dependable performance and rugged continuous duty service with chemical and corrosion resistance • Ideal for food and pharmaceutical processing plants, as well... | |
| • 316 stainless steel (SS) pump body with PTFE bushings and O-rings resists corrosion and promotes contamination-free pumping • Air motor requires 10 cfm at 20 psi for max flow; | |
| • A versatile dispensing pump with an intuitive touch-screen interface for programming and control • Program options include constant flow rate, stepped flow, ramped flow, and pulsed flow • Pump... | |
| • Air-operated pump is ideal for intrinsically safe areas • Use pumps in chemical plants, organic compound transfer applications, and wastewater treatment centers Order an air lubricator and an air... | |
| • Battery power provides the greatest flexibility in your lab • Flows up to 4.2 GPM (16 LPM) or 26.2 ft (8 m) of head resistance • Variable flow control... | |
| • Chamber in front of pump housing enables self-priming operation • Self-cleaning, semi-open impellers Lift fluids up to 20 feet with self-priming capability | |
| • Chamber in front of pump housing enables self-priming operation • Self-cleaning, semi-open impellers Lift fluids up to 6 feet with self-priming capability | |
| • Compatible with Masterflex<reg> L/S<reg> or series Q drive • No valves to clog or wear out • Use for low-flow applications • Kynar<reg> pump body withstands harsh chemicals. • | |
| • Compatible with most Masterflex<reg> L/S<reg> drives • PTFE and glass wetted parts help maintain fluid purity. • Ideal for pumping through filters or into pressurized systems. • Check valve... | |
| • Complete drum pump system specifically packaged for different applications • Equipped with variable-speed control motors for added safety and control • Maintenance is reduced with no mechanical seals • | |
| • Complete mini gear pump systems for low-flow applications • Maximum flow rates up to 0.67 GPM • Choose from nonenclosed OEM, lab, and fully enclosed lab versions • 115... | |
| • Dependable metering with a <tol>1% repeatability • Polypropylene bellows with EPDM O-ring wetted parts • Flow ranges up to 2100 mL/min • Self-priming to 51⁄4 feet dry • Designed... | |
| • Dispense a variety of liquids compatible with polypropylene, Ryton® PPS, cast iron, aluminum, stainless steel, or PTFE • Lightweight and easy to use • Smooth, non-pulsating flow • Operate... | |
| • Economical piston pumps are ideal for a variety of fluids • Adaptable to most pails and drums Models 06512-00 and -05 have adjustable strokes to allow for dispensing different... | |
| • Economical piston pumps are ideal for a variety of fluids • Adjustable to most pails and drums Models 07079-50 and -55 feature an angled spout to help prevent dripping. | |
| • Economical pumps for use in cabinets or tight work spaces • Fit 15, 30, and 55-gallon drums with 2" IPS bung openings • Designed for use in industrial, agricultural,... | |
| • Economical siphon pumps are ideal for a variety of fluids • Adaptable to most pails and drums Siphon pumps are inexpensive, disposable hand pumps. Model 06439-00 features a squeeze-bulb... | |
| • Ergonomic pump design and unique hand-tightened quick disconnects provide easy hand operation • Precision screw press technology provides great stability and eliminates leakage • Isothermal bellows chamber yields high... | |
| • Exceptional performance for the price! • General purpose pumps are great for filtration or vacuum drying • At 45 dB(A) it¡¦s quieter than a conversation • Long service intervals... | |
| • Feature micrometer flow adjustment<emdash>de liver exact quantities of liquid with minimal pulsation • Withstand up to 5000 psi outlet pressure • Dual-piston models have independent piston control<emdash>pump a single... | |
| • Feature micrometer flow adjustment<emdash>de liver exact quantities of liquid with minimal pulsation • Withstand up to 5000 psi outlet pressure • Dual-piston models have independent piston control—pump a single... | |
| • Free-air capacities up to 2.2 cfm (62.3 L/min) • Shaded-pole, fan-cooled motor has thermal overload switch to protect your pump system • Different pump models have heads in parallel... | |
| • Generate pressure up to 600 psi accurately • 1/4" NPT female fitting for the reference gauge or pressure module • 1/4" NPT female fitting for the unit under test... | |
| • Good for low-viscosity liquids including solvents, dyes, inks, and mild corrosives • Liquid-cooled models keep heat-sensitive fluids from warming up • Thick (1/8") epoxy coating dissipates heat quickly and... | |
| • Hand held pump generates pressure up to 150 psi accurately • Pump incorporated needle valve for fine venting adjustment The Fluke 700PMP hand-operated pressure pump provides pressures up to... | |
| • Hand pump offers four types of field-proven pressure and vacuum generation • Hydraulic pressure to 10,000 psi • Pneumatic pressure to 600 psi • Vacuum to 28.5" Hg • | |
| • Hand-held pressure or vacuum generation • Low-cost way to verify performance of pressure instrumentation • Rugged and reliable design • Fine adjustment control • The most efficient pumps available... | |
| • Handle gas temperatures up to 460°F (240°C) • Choose heat-resistant or heated-head series • Heated heads come with or without thermostat to provide more flexibility • Construction design isolates... | |
| • Ideal for high temperature applications where some particulates are present • NSF approved models are ideal for food applications • No metal to metal contact means less wear and... | |
| • Ideal for most acid/base or ionic salt applications • Equipped with a 2" IPS bung adapter for pumping detergents, water, dilute alkalies, or waxes from drums • Cut inlet... | |
| • Ideal for most acid/base or ionic salt applications • Materials are FDA compliant for indirect food contact • Available with outlet hose (70607-20) or spout (70607-22) | |
| • Ideal for most acid/base or ionic salt applications • Portable and self-priming Includes 60-inch outlet hose—cut to fit your application What's Included: PVC barrel, shaft, and hose | |
| • Ideal for most acid/base or ionic salt applications • Portable and self-priming Suitable for acid and alkali transfer Includes PVC barrel and hose, and LDPE tube | |
| • Ideal for most acid/base or ionic salt applications • Portable and self-priming Suitable for acid and alkali transfer Includes PVC barrel and hose, and PVC tube | |
| • Ideal for most acid/base or ionic salt applications • Pump acids, alcohol, and alkalies from carboys, drums, or tanks • Self-cleaning ball valve ensures free flow and long pump... | |
| • Ideal for most acid/base or ionic salt applications • Pump detergents, water, dilute alkalies, and waxes from drums or pails <emdash> 3/4" NPT(M) intake threads permit semi-permanent attachment • | |
| • Ideal for most acid/base or ionic salt applications • Suitable for pumping petroleum products or water • Cut inlet tube to fit your container • Maximum suction lift is... | |
| • Ideal for most acid/base or ionic salt applications • UL-listed for sulfuric acid transfer at 50% concentration • Withstand temperatures up to 120<deg>F (49<deg>C) • Self-priming, will not siphon... | |
| • Ideal for most acids, bases, alcohols, aldehydes and aliphatic hydrocarbons • PVC with Viton® valves and seals for chemical resistance • Withstands temperatures upto 120F (49C) • Self-priming | |
| • Ideal for most organic phase applications • Pump mild soaps, disinfectants, and other noncorrosive liquids (not recommended for high-pH solutions) • Sturdy carbon steel and HDPE construction ensures long... | |
| • Ideal for most organic phase applications • Suitable for pumping chlorinated or petroleum-based solvents • 316 SS/PTFE<reg> parts offer excellent chemical resistance for detergents, acids, corrosives and other liquids... | |
| • Ideal for most organic phase applications • Suitable for pumping chlorinated or petroleum-based solvents • 316 SS/PTFE<reg> parts offer excellent chemical resistance Steel hand-operated drum pumps feature a convenient... | |
| • Ideal for removing water in municipal and irrigation markets in addition to facilities maintenance • Recommended for aqueous solutions • Withstand temperatures up to 120F (49C) • Self-priming, will... | |
| • Ideal for the janitorial market for transfering detergents • Tested for transferring HCl in concentrations up to 30% at 100°F (38°C) • Self-priming, will not siphon | |
| • Ideal for use in highly corrosive applications • Leakproof, sealless magnetic drive • Thermally protected, totally enclosed fan cooled (TEFC) split-phase motor • Ideal for fluids with a specific... | |
| • Immersed design eliminates need for seals and bearings—enables run dry operation • Pump head located at the bottom of the pump minimizes cavitation • Compound impeller and vapor barrier... | |
| • Integral check valve maintains up to 28.5" Hg even when water supply is interrupted • Simple installation attaches to standard faucet connection with 3/8" NPT • Conserves water with... | |
| • Investment cast stainless steel (SS) pumps are built for heavy-duty, high-performance applications requiring excellent chemical resistance • Ideal for low-pressure OEM and chemical industry applications • Rotate head in... | |
| • Investment cast stainless steel (SS) pumps are built sturdier for heavy-duty, high performance applications requiring excellent chemical resistance • Ideal for low-pressure OEM and chemical industry applications • Rotate... | |
| • Longer periods between oil changes reduces running costs • Combining a rotary vane pump with a diaphragm pump • Capable of producing a fine vacuum • Compatible with aggressive... | |
| • Low-cost, high-flow pumping solution • Ideal for pumping shear-sensitive or particulate-laden fluids • Durable, portable pumps mount in any position • Available in cast aluminum or nonclogging Delrin® acetal... | |
| • Metal-body pumps for use in tight work areas where drums containing flammables are stored • Curved discharge spout for convenient hose extension • Designed for use in industrial, agricultural,... | |
| • Offering remote C-mount choices for your low-flow applications • Ideal for applications requiring suction lift, frequent cycling, or pressurized inlet • Conventional gear design for easy cleaning and service... | |
| • Offering remote C-mount choices for your low-flow applications • Use for applications requiring high initial differential pressure. • Suction-shoe design ensures complete fluid transfer for increased volumetric accuracy • | |
| • Oversized, permanently lubricated bearings for long-term operation • Ideal for hazardous areas where flammable gases or vapors may be present. • Pumps 07056-50 and 78164-16 are rated for uses... | |
| • Polypropylene (PP)-encapsulated magnets offer excellent chemical resistance • Easily disassemble pumps for cleaning • ODP pumps provide an economical option for use in chemical OEM and industrial applications | |
| • Portable hand pump in lighweight yet rugged and durable • Vacuum to -27 inHg • Precise fine control to 0.001" H<sub>2</sub>O • Pneumatic pressures to 1250" H<sub>2</sub>O/45 psi Thermally-insulated... | |
| • Pressure relief valve offers outstanding control for deacreasing pressures • Generate pressure to 10,000 psi • Vernier adjustment for fine control • Quick priming and pressure generation Hydraulic hand... | |
| • Produce pulseless vacuums up to 29.5" • Built-in circulating pump and water tank makethese units portable and eliminate water waste • Simple to operate—just fill the tank and turn... | |
| • Provides maximum pneumatic pressures efficiently and effortlessly • Adjustable stroke • Comfortable, ergonomic molded handles • Dual source of pneumatic pressure and vacuum Hand pump is a field-proven and... | |
| • Pump greater flow rates at lower pressures • Feature an easily operated cam-type adjustment with an infinite number of settings between zero and 100% of maximum pump capacity • | |
| • Pump up to 3 L/min with a single air-operated diaphragm • Simple operation gives you long service life • Choose the 80 to 100 psi pumps for high inlet... | |
| • Pump viscous fluids or maintain process fluid temperatures with temperature-controll ed pump head • Operating temperature up to 350<deg>F • Handle pressures up to 100 psig • Wetted materials... | |
| • Pumps fluids in applications where durability is needed—the 12 VDC models are ideal for remote/portable use • Pharmaceutical—pro cessing lab solutions, lotions, preparations, and filtering solutions • Industrial—circula ting... | |
| • Pumps require little maintenance and reduce risk of contamination. • Ideal for use in low-pressure or high-capacity applications. Pumps include vacuum gauge, filter, carrying handle, and a 6-ft cord... | |
|
N035 STP 230V - KNF Corrosion-Resistant Vacuum Pump; PTFE/SS/1.2 cfm/27"Hg-60psi/230V -- GO-07056-31
|
• Quiet, reliable pumps with excellent chemical compatibility Pumps feature aluminum pump head coated with PTFE resin and either RYTON<reg>, PVDF, or stainless steel (SS) valves. Dual-head pumps 07056-37 and... |
| • Rugged continuous-duty service with chemical and corrosion resistance • Close-coupled design saves space; simplifies maintenance and installation • Stainless steel liquid end components deliver corrosion resistance • Versatile mounting... | |
| • Rugged corrosion-resistant bronze construction provides long service life • Compact footprint with close-coupled design • Easy assembly to NEMA and IEC motor frames These rotary gear pumps are suitable... | |
| • Ryton PPS construction is excellent with highly corrosive chemicals and solutions • Leak-proof, sealless magnetic drive • Carbon bushing has run dry capability up to 8 hours<emdash>dependi ng on... | |
| • Save money by accurately dispensing expensive fluids<emdash>to <tol>0.5% • Automatically dispense preset volumes of fluid from drums, tanks, and storage containers • Control transfer of highly corrosive fluids directly... | |
|
R10416CA-F50 - Chemsteel 316 Stainless Steel Gear Pump; Viton Seal, 2 GPM, 115/230VAC -- GO-70736-64
R10616CA-J47 - Chemsteel 316 Stainless Steel Gear Pump; Viton Seal, 3 GPM, 115/230VAC -- GO-70736-66
S20716CA-M47 - Chemsteel 316 Stainless Steel Gear Pump; Viton Seal, 4 GPM, 115/230VAC -- GO-70736-68
|
• Self-priming and bidirectional capabilities offer excellent dosing, metering, and transfer of polymers and corrosive chemicals • Wear-resistant helical gears offer reduced noise levels of 10 dB • Heavy-duty three-piece... |
| • Self-priming and bidirectional capabilities offer excellent dosing, metering, and transferring of polymers and corrosive chemicals • Wear-resistant helical gears offer reduced noise levels of 10 dB • Heavy-duty three-piece... | |
| • Self-priming pumps with glass-filled polypropylene heads are capable of lifting water up to 10 feet • Pumps with glass-filled polypropylene heads are ideal for transferring a wide range of... | |
| • Self-priming pumps with glass-filled polypropylene heads are capable of lifting water up to 10 feet • Pumps with Kynar<reg> PVDF heads are ideal for ultra-high purity, chemical, and industrial... | |
| • Small, lightweight package delivers quite a bit of power! • Powerful 230-watt motor with built-in overload switch two-speed switch for easy controlled delivery rate • Offered with a standard... | |
| • Smooth pulseless flow provides precise, leak-free delivery of fluids • Cavity-style pump heads are designed to handle higher inlet pressures. Magnetically driven, precision-geared pump heads provide smooth, accurate, pulseless... | |
| • Smooth pulseless flow provides precise, leak-free delivery of fluids • Compact size and easy to service • Cavity-style heads are designed to handle higher inlet pressures. Magnetically driven, precision-geared... | |
| • Smooth pulseless flow provides precise, leak-free delivery of fluids • Suction shoe design provides higher delivery pressures and temperatures, plus increased efficiency. Magnetically driven, precision-geared pump heads provide smooth,... | |
| • Suction shoe design gives higher delivery pressures and superior priming performance. • Smooth, pulseless flow • Precision, leak-free delivery of fluids • Compact and easy to service • Use... | |
| • Suitable for pumping flammables and liquids with viscosities up to 2,000 SSU • Hose drains completely to prevent siphoning • Up to 15-ft (4.6-m) suction lift • Lockable handle... | |
| • System includes pump tube and motor—tube material options ensure chemical compatibility • Equipped with variable-speed control motors (except air and explosion-proof models) for added safety and control • Maintenance... | |
| • The most economical rotary vane oil pump available. • Centrifugal force holds woven linen vanes against finely polished cast-iron body interior for a vacuum-tight seal—the self-adjusting vanes automatically compensate... | |
| • These popular drive and head combinations simplify ordering! • Prebuilt systems with the most popular head and drive combinations • Flow rate adjustable during operation • High repeatability and... | |
| • Transfer fluid to and from a variety of containers<emdash>dr ums, glass carboys, canisters or narrow-necked bottles • Offered in either AC or air-powered configurations • Polypropylene (PP) or 316... | |
| • Unique cavity configuration minimizes dead space and air entrapment • All-plastic, convoluted diaphragm design handles many vacuum/pressure applications and reduces stress, wear, and heat build-up. • Pumps are available... | |
| • Versatile<emdash>ope rate pumps in either a vertical or horizontal position • Compact and economical • Screened inlet helps prevent clogging Low- to mid-flow centrifugal submersible pumps for water transfer... | |
| • Versatile<emdash>ope rate pumps in either a vertical or horizontal position • Compact and economical • Screened inlet helps prevent clogging Low-flow centrifugal submersible pumps for mild chemicals such as... | |
| 316 SS/PTFE | |
| Aluminum/NBR | |
| DC motors for pumps | |
| Drum Safety Wand/Suction Tube Straightener prevents suction tubing from curling. The rigid construction keeps the foot valve at the bottom of the tank and provides a dry hand hold when... | |
| Factory micron rating: 15 | |
| Factory micron rating: 38 | |
| Hydraulic, bench mount | |
| Hydraulic, portable | |
| Peristaltic Pump | |
|
Series Q single head fixed-speed enclosed, fan-cooled (TEFC) drive, 1725 spm, 110 VAC -- GO-07104-10
|
Piston Metering Pumps |
| PVDF/SS/PTFE | |
| Solid PTFE heads with PTFE diaphragm and FFKMvalves | |
| Solid PTFE heads with PTFE diaphragm and valves | |
| Submersible Centrifugal Pumps | |
| TEFC (totally enclosed, fan-cooled) motors are equipped with an external fan to circulate outside air to the motor.|TENV (totally enclosed, nonvented) motors are designed without air openings. Although air does... | |
| The PRO-SET<reg> range of dual voltage vacuum pumps include both single and two stage pump configurations ranging in size from 2 to 12 CFM. All units incorporate heavy-duty dual voltage... | |
| Vacuum/pressure pump, 115 V, 0.5 cfm | |
| Vacuum/pressure pump, 115 V, 0.54 cfm | |
| Vacuum/pressure pump, 115 V, 1.1 cfm | |
| Vacuum/pressure pump, 12 VDC, 0.7 cfm | |
| Vacuum/pressure pump, 230 V, 0.4 cfm | |
| Vacuum/pressure pump, 230 V, 0.45 cfm | |
| Vacuum/pressure pump, 230 V, 0.91 cfm |
| Next >> |