Cole-Parmer Datasheets for Magnetic Drive Pumps
Magnetic drive pumps are sealless pumps that use a coaxial magnetic coupling to transmit torque to an impeller. A standard electric motor drives a set of permanent magnets that are mounted on a carrier or drive assembly.
Magnetic Drive Pumps: Learn more
| Product Name | Notes |
|---|---|
| • 316 stainless steel (SS) pump body with PTFE bushings and O-rings resists corrosion and promotes contamination-free pumping • Air motor requires 10 cfm at 20 psi for max flow; | |
| • DC-Powered motors are lightweight and portable<emdash>exce llent for outdoor sampling and transfer of fluids • Sealless pump is great when used with chemically aggressive water samples<emdash>no replacement of dirty... | |
| • Experience up to 70% operating efficiency in addition to greater reliability compared to sealed pumps • Powerful, rare earth magnetic coupling uses standard NEMA (60 Hz) motor • Greater... | |
| • Experience up to 70% operating efficiency in addition to greater reliability compared to sealed pumps • Powerful, rare earth magnetic coupling uses standard NEMA (60 Hz) or IEC (50... | |
| • Heavy-duty impeller spindle and fluted impeller combine for efficient cooling • Pumps available with or without 56 C-face motors<emdash>instal l the motor you need! • Pumps with motor are... | |
| • Ideal for simple batch transfers in laboratory, process, bulk fluid, or cooling applications • DC powered<emdash>order cord 75211-69 (sold separately) • Optional universal power supply 75211-68 for 90 to... | |
| • Ideal for use in highly corrosive applications • Leakproof, sealless magnetic drive • Thermally protected, totally enclosed fan cooled (TEFC) split-phase motor • Ideal for fluids with a specific... | |
|
SP11P-B-8-94-M601 - Sealless Self-Priming PP Centrifugal Pump; 350 LPM/16 m, 380/440V -- GO-72224-16
|
• Lower cost of ownership achieved by reliable sealless pump technology • Superior lift capability lifts fluid from as deep as 25 feet below the pump • Fast priming—primes from... |
| • Maintenance-free brushless DC drive provides for long hours of operation • High-head configurations • Compact and efficient • Encapsulated magnet • Maximum specific gravity: 1 Variable-speed ready | |
| • Maintenance-free brushless DC drive provides for long hours of operation • High-head configurations • Compact and efficient • Encapsulated magnet • Maximum specific gravity: 1 | |
| • Maintenance-free drive provides for long hours of operation • Compact and efficient • Encapsulated magnet • Maximum specific gravity: 1 Closed-impeller models provide higher maximum feet of head | |
| • Maintenance-free drive provides for long hours of operation • Compact and efficient • Encapsulated magnet • Maximum specific gravity: 1 | |
| • Polypropylene (PP)-encapsulated magnets offer excellent chemical resistance • Easily disassemble pumps for cleaning • ODP pumps provide an economical option for use in chemical OEM and industrial applications | |
| • Rotating magnetic field drives impeller—provides sealless, leak-free pumping • Noryl<reg> models provide thermal protection to protect motor against dry running or stalled rotor conditions • Service pump without removing... | |
| • Ryton PPS construction is excellent with highly corrosive chemicals and solutions • Leak-proof, sealless magnetic drive • Carbon bushing has run dry capability up to 8 hours<emdash>dependi ng on... | |
| • Self-priming pumps with glass-filled polypropylene heads are capable of lifting water up to 10 feet • Pumps with glass-filled polypropylene heads are ideal for transferring a wide range of... | |
| • Self-priming pumps with glass-filled polypropylene heads are capable of lifting water up to 10 feet • Pumps with Kynar<reg> PVDF heads are ideal for ultra-high purity, chemical, and industrial... | |
| • Split volute casing forms a volute chamber to increase pump efficiency, reduce horsepower, and energy usage • Pumps can run dry for up to one hour • To reduce... | |
| • Transfer water using as little as 12 watts • Bronze<reg> body models are available • Whisper quiet - less than 40 db noise level • Magnetically driven means no... | |
| • Transfer water using as little as 12 watts • Noryl<reg> body models are available • Whisper quiet - less than 40 db noise level • Magnetically driven means no... | |
| • Twin bearing system handles thrust loads for extended service life • Quiet, energy efficient, and compact • Internal cooling circuit reduces bearing temperature • Enclosed motor for use in... |