Cole-Parmer Datasheets for Density and Specific Gravity Instruments
Density and specific gravity instruments are meters used to determine density and specific gravity.
Density and Specific Gravity Instruments: Learn more
| Product Name | Notes |
|---|---|
| • NIST Traceable • Blue Spirit • Non-Mercury • Temperature of Standardization 20°C/20°C • Individually Serialized These thermo-hydrometers feature non-mercury performance liquid and conform to the accuracy requirements for ASTM... | |
| • NIST Traceable • Blue Spirit • Non-Mercury • Temperature of Standardization 60°F/60°F • Individually Serialized These thermo-hydrometers feature non-mercury performance liquid and conform to the accuracy requirements for ASTM... | |
| • NIST Traceable • Blue Spirit • Non-Mercury • Temperature of Standardization 60°F/60°F • Wax Paraffin and Steel Shot • Individually Serialized These thermo-hydrometers feature non-mercury performance liquid and conform... | |
| • NIST Traceable • Temperature of Standardization 60°F/60°F • Conform to ASTM Specifications • Metal Ballast These hydrometers conform to the accuracy requirements for ASTM hydrometers. Scales are affixed with... | |
|
B61891-3400 - H-B Durac Plain-Form Glass Hydrometer, ASTM 125H, 1.000-1.050 SG/0.0005 -- GO-08297-80
|
• NIST Traceable • Temperature of Standardization 60°F/60°F • Conform to ASTM Specifications • Metal Ballast • Individually Serialized These hydrometers conform to the accuracy requirements for ASTM hydrometers. Scales... |
| • NIST Traceable • Temperature of Standardization 60°F/60°F • Metal Ballast • Individually Serialized Each hydrometer is calibrated in a triple accredited ISO/IEC 17025:2005, A2LA accredited laboratory against equipment whose... | |
| • NIST Traceable • Temperature of Standardization 60°F/60°F • Metal Ballast • Individually Serialized For liquids heavier than water, each hydrometer is calibrated in our triple accredited ISO/IEC 17025:2005, A2LA... | |
| • NIST Traceable • Temperature of Standardization 60°F/60°F • Conform to ASTM Specifications • Metal Ballast • Individually Serialized These hydrometers conform to the accuracy requirements for ASTM hydrometers. Scales... | |
| • NIST Traceable • Temperature of Standardization 60°F/60°F • Metal Ballast • Individually Serialized For determining proof of alcohol percent, all hydrometers are made according to the Bureau of Internal... | |
| • NIST Traceable • Temperature of Standardization 60°F/60°F • Metal Ballast • Individually Serialized Each hydrometer is calibrated in a triple accredited ISO/IEC 17025:2005, A2LA accredited laboratory against equipment whose... | |
| • NIST Traceable • Temperature of Standardization 60°F/60°F • Metal Ballast • Individually Serialized For liquids heavier than water, each hydrometer is calibrated in a triple accredited ISO/IEC 17025:2005, A2LA... | |
| • NIST Traceable • Temperature of Standardization 60°F/60°F • Metal Ballast • Individually Serialized For liquids lighter than water, each hydrometer is calibrated in a triple accredited ISO/IEC 17025:2005, A2LA... | |
| • NIST Traceable • Temperature of Standardization 60°F/60°F • Metal Ballast • Individually Serialized Ideal for determining the percentage of saturation, specific gravity or freezing point of CaCl2. Each hydrometer... | |
| • NIST Traceable • Temperature of Standardization 60<deg>F/60<deg>F • Conform to ASTM Specifications • Metal Ballast • Individually Serialized These hydrometers conform to the accuracy requirements for ASTM hydrometers, and... | |
| • NIST Traceable • Temperature of Standardization 68°F/68°F • Conform to ASTM Specifications • Metal Ballast • Individually Serialized Ideal for determining the specific gravity of soil, meets ASTM specifications. | |
| • NIST Traceable • Temperature of Standardization 77°F/77°F • Wax Paraffin and Steel Shot • Individually Serialized Ideal for determining the specific gravity of battery acid. Supplied with siphon set... | |
| • Temperature of Standardization 60°F/60°F • 8 hydrometers • Enviro-Safe® Thermometer • Deluxe Foam Lined Storage Case • Metal Ballast • Individually Serialized Set consists of eight hydrometers and an... | |
| • Temperature of Standardization 60°F/60°F • Metal Ballast • Individually Serialized Each hydrometer is calibrated in a triple accredited ISO/IEC 17025:2005, A2LA accredited laboratory. Individually packaged with a multi-language Statement... | |
|
B61800-0000 - H-B Durac Plain-Form Polycarbonate Hydrometer, 1.000-1.180 SG/0.002 Div -- GO-08298-38
B61800-0100 - H-B Durac Plain-Form Polycarbonate Hydrometer, 0.920-1.080 SG/0.002 Div -- GO-08298-39
B61800-0200 - H-B Durac Plain-Form Polycarbonate Hydrometer, 1.050-1.220 SG/0.002 Div -- GO-08298-40
B61800-0300 - H-B Durac Plain-Form Polycarbonate Hydrometer, 1.200-1.420 SG/0.002 Div -- GO-08298-41
|
These durable polycarbonate hydrometers won''t break when dropped—perfect for industrial or laboratory use. |The temperature standard for these hydrometers is 60°F (15°C). All hydrometers are individually serialized, feature metal ballast... |
| These durable polycarbonate hydrometers won't break when dropped—perfect for industrial or laboratory use. The temperature standard for these hydrometers is 60°F (15°C). All hydrometers are individually serialized, feature metal ballast... | |
| These polypropylene hydrometer racks securely hold up to 18 hydrometers. Wide base (8-1/4" x 8-1/2") prevents rack from tipping. Autoclavable. Bel-Art. | |
| This universal hydrometer is ideal for measuring both specific gravity and Baume degrees for liquids lighter and heavier than water. The temperature standard is 60<deg> F (15.6<deg> C). Hydrometer is... |