• Operate by computer or on your iOS or Androidâ„¢ device
• Easily achieve flow ranges down to 0.2 <mu>L/min with a 1.26% reproducibility
• 12-roller head minimizes the pulsation
• Select pump based upon number of channels needed—from one to eight
• Wide choice of peristaltic tube sets (0.13 mm i.d. to 3.17 mm i.d.)
• Power: 18 watts
Control these Cole-Parmer micro pumps through your computer using an available USB port and Pump Network Control™ software. Software†can be used remotely on the same Wi-Fi network using an Apple® iOS or Android device. The Pump Network Control software controls direction, speed, and multiple pumps. This wireless control lets you monitor what is going on in your experiment/analysis without having to hover around the connected equipment, making more efficient use of your time.
Although the pumps are optimized for use in low-flow applications, they offer a wide dynamic range of usability—from tenths of one mL/min up to 10 mL/min. With the ability to daisy chain the pumps together, you can run up to four Cole-Parmer micro peristaltic pumps on the same COM port, resulting in greater flexibility and control in your application.
These precise micro pumps offer fast analysis, low-sample consumption, low-detection limits, high throughput, high precision/isotope ratio, preconcentration, and speciation. Various applications include environmental, geochemistry, online process monitoring, soil monitoring, and wear metals in oil.
| Cole-Parmer | |
|---|---|
| Product Category | Tubing |
| Product Number | GO-74907-32 |
| Product Name | Cole-Parmer 2-Stop Tubing Sets, non-flared Solva Hyrdocarbon, 1.30 mm ID, 12/pk |
| Inside Diameter | 0.051 inch (1.3 mm) |