Cole-Parmer Datasheets for Sound Level Meters and Noise Dosimeters
Sound level meters and noise dosimeters are used in sound and noise analysis. Applications include industrial safety, traffic noise studies, and scientific noise measurement.
Sound Level Meters and Noise Dosimeters: Learn more
| Product Name | Notes |
|---|---|
| • Background-noise absorber filters ambient sounds for accurate machine-noise measurements. Meter features six sound level ranges, analog bar graph, and RS-232 interface for capturing data directly on your PC (order... | |
| • Easy operation<emdash>cha nge settings with the flip of a switch! This meter features an internal oscillation system for easy calibration check. Available with factory certificate of calibration. | <b>What's... | |
| • Easy, durable, noise level detection This noise indicator alerts users to potentially dangerous noise levels, helping identify areas where hearing protection may need to be worn. The red flashing... | |
| • Easy, one-button operation This small, lightweight pen is a fully functional Type 2 sound level meter. Press the button once to begin reading sound levels. Press the button a... | |
| • Features a digital display with a user-friendly analog bar graph Economical meter measures sound decibel levels for a variety of workplace situations including workplace machinery monitoring and audio/alarm system... | |
| • Full functionality packed into a tiny, lightweight instrument Sound meter is compact enough to be carried in your shirt pocket<emdash>excell ent for on-site spot checks of noise levels. Choose... | |
| • High accuracy datalogging capability of up to 20,000 records at speeds from 1/sec to 1/59sec • Meets ANSI and IEC 61672-1 Type 2 standards • Three ranges from 30... | |
| • Ideal for monitoring industrial and environmental noise • <b>Model 815 (50536-00) and 816 (50536-01) features</b> • Accuracy class 2 to IEC 60651 • Frequency weighting to A and C... | |
| • Monitor sound levels remotely with detachable probe on 9-ft coiled cable Unique probe configuration allows meter display and controls to be positioned away from the microphone—ideal for use in... | |
| • Monitor workplace or community noise ensuring compliance • Available in both ANSI type 1 and type 2 accuracy • Full color graphic display provides maximum clarity • Context sensitive... | |
| • Precision accuracy measurements with powerful data logging software • Reliable measurements, guaranteed! Precalibrated to NIST-traceable standards • Meets ANSI and IEC61672-1 Class 2 standards • Four user-selectable ranges from... | |
| • Provides precision accuracy measurements at the low cost of traditional analog instruments • Simple 2 button operation • Wide range from 30 to 130dB • A or C frequency... | |
| • Shockproof holster protects meter from dirt, debris, and damage Lightweight meter features an ergonomically designed housing for comfortable, easy one-handed operation. Meter measures sound according to the sensitivity of... | |
| • Superior accuracy for more critical measurements Provides noise dB readings in both the A and C weighting scales with an accuracy of <tol>1 dB. Meter is easy to operate; | |
| • Type 2 meter provides precision accuracy • Provides 1.5 dB accuracy • Meets ANSI and IEC 651 Type 2 standards • High and Low measuring ranges • Max Hold... | |
| Analog bargraph with 50dB range updates every 40 ms <br> <ul><li> ± 2dB accuracy with 0.1dB resolution </li><li> Range 40 to 130dB with ± 2 dB accuracy </li><li> Resolution 0.1... | |
| Sound Meter |