Cole-Parmer Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| • <p> The MicroTemp is a miniature, submersible, self contained temperature recorder. 2.6" tall and 0.7" in diameter, this recorder can easily fit into the smallest spaces. Its food grade... | |
| • 10-year battery life for long-term, maintenance-free operation in the field • Real-time recording or 4 Hz to 1 reading per day sampling range • Programmable high and low limits; | |
| • 10-year battery life for long-term, maintenance-free operation in the field • Real-time recording with 1-second reading rate • Programmable high and low limits; alarm is activated when parameter reaches... | |
| • 10-year battery life for long-term, maintenance-free operation in the field • Real-time recording, or 4 Hz to 1 reading per day sampling range • Programmable high and low limits; | |
| • A variety of probe options to suit any high-temperature application • Submersible IP68 rating handles humid, washdown, and liquid environments • Program start/stop times and trigger settings, and download... | |
| • Accurately monitor cryogenic temperatures to ensure temperature-sensitiv e product integrity • Calibrated at three cryogenic points, maximizing accuracy below 32<deg>F (0<deg>C) • Large, backlit LCD shows temperatures of both... | |
| • Analyze current rates with real-time display • Two integral MiniFlex<tm> flexible current probes measure from 0.5A to 1000A TRMS with 0.1A resolution • Dual range 100/1000A user selectable • | |
| • Built-in display shows measurements and alarm duration<emdash>no need to download data first • Compact, lightweight, and waterproof • 7680 data point storage capacity with time-and-date stamp • User-selectable recording... | |
| • Built-in display shows measurements and alarm duration<emdash>no need to download data first • Compact, lightweight, and waterproof • Data points are recorded with time-and-date stamp • User-selectable recording from... | |
| • Built-in IR thermometer lets you quickly spot check surface temperatures for immediate diagnosis • Immediate, delayed, or push-to-start data logging • Easy-to-read, backlit LCD • USB 2.0 interface • | |
| • Capture real-time readings from up to 300 ft away from a PC • Works with any Digi-Sense thermometer, thermohygrometer, hygrometer, anemometer, or light meter with an RS-232 output • | |
| • Collect noncontact surface temperature readings on moving objects • Low-cost, high-performance unit with 10-year battery • Real-time recording, or 1 reading per second to 1 reading per day sampling... | |
| • Connect the data logger to PC for programming and data transfer • Required for operation of the logger • Features a single port for simple applications • Work with... | |
| • Convenient one-time-use temperature USB data logger • Adjust logging rate from 30 seconds to 120 minutes • Put the data logger into the included plastic bag and seal for... | |
| • Datalogs 16,000 Humidity and 16,000 Temperature readings with a user programmable sample rate • USB interface for easy setup and data download • Selectable data sampling rate: 1 second... | |
| • Datalogs up to 16,000 readings with USB interface for downloading to a PC • Triple LCD displays humidity, temperature and date (year, month and day) • Programmable from keypad... | |
| • Determine machinery run/down times or event sequencing for four different operations using one unit • 4 input channels • Works with dry contact closure or 0-3 and 0-5VDC logic... | |
| • Direct-to-USB connection and easy-to-use functionality • User-programmable alarm thresholds • All data loggers come with software Simply insert any of these compact, 4.5" (11.4 cm) L loggers into your... | |
| • Direct-to-USB connection and easy-to-use functionality • User-programmable alarm thresholds • All data loggers come with software Simply insert this compact, 5.3 in. (13.5 cm) long, logger into your computer's... | |
| • Direct-to-USB connection and easy-to-use functionality • User-programmable alarm thresholds • All data loggers come with software Status indication via red and green LEDs Simply insert this compact, 5.3 in. | |
| • Direct-to-USB connection and easy-to-use functionality • User-programmable alarm thresholds • All data loggers come with software USB interface for set-up and data download • User-programmable alarm thresholds • Status... | |
| • Dual function<emdash>spot measure and log temperature data with one instrument • Color touch screen provides digital and graphical data to fit the application • Compatible with type J, K,... | |
| • Durable compact construction resists moisture, corrosion, and impact forces • Heavy-duty 316L stainless steel housing is IP68-rated for submersion, protecting the convenient integral USB port • Powerful included software... | |
| • Economical data loggers bundled in convenient 12 packs • Log conditions while goods are in storage or transit This data logger is so compact that it can be used... | |
| • Energy monitoring mode quantifies your power consumption costs • Compatible with user-supplied AC and DC current clamps • Three operating modes: current, millivolt, and energy monitoring • User-configurable logging... | |
| • FEATURES • Real time operation • Low cost • User friendldy • Battery powered - user replaceable • Programmable start time • Small size, quick data retrieve • Non... | |
| • Graphic LCD provides real-time information on data being recorded • Ability to start, stop, graph trends, and summarize data in the field without computer connection • Memory capacity exceeds... | |
| • High speed USB connectivity makes data transfer quick and easy • Set alarm functions to monitor out of range conditions • Optional type K thermocouple extends temperature measuring range... | |
| • Ideal for profiling energy use or monitoring power consumption • 8 bit (SmartReader 3) or 12 bit (SmartReader Plus 3) resolution • 10-year battery life • User configurable • | |
| • Ideal for recording and monitoring environmental parameters at mission-critial applications This temperature/humidity datalogger and monitor is made for wall-mounting. With the bright red jumbo display, viewing at intervals is... | |
| • Large 1-3/8'' tall display can be seen from up to 25 feet away! • Up to 32,000 datapoints can be stored in memory These dataloggers feature high/low alarms, min/max... | |
| • Large storage capacity—up to 32,512 sample points! • Dual channels<emdash>meas ure and record current or voltage on either channel • Monitor readings in real time from your PC. • | |
| • Lightweight, compact fits anywhere <b>Simple Logger II TRMS Temperature/RH Model L702</b>|• Monitors and records temperature and humidity|• 14 to 122<deg>F (-10 to 50<deg>C); 5 to 85% RH|• Includes built-in... | |
| • Logs humidity and temperature readings with a user programmable sample rate • 32,000 readings (16,000 for each parameter: Humidity/Temperature ) • Dew point indication via Windows® software (included) • | |
| • Low-priced datalogger and monitor display can be seen from across the room This datalogger/monitor can placed on a desk top or wall-mounted. With a bright-red LED display, you are... | |
| • Meets ANSI and IEC 61672 Class 2 Standards • USB interface for easy setup and control • Datalogging capability up to 129,920 records • Selectable data sampling rate • | |
| • Monitor and record air quality in buildings, plants, labs—even incubators! • Versatile sensor comes with a 6-ft (1.8-m) cable—perfect for IAQ and laboratory equipment monitoring • View actual, Min/Max,... | |
| • Monitor critical machinery in real time with a PC • Compact size fits into tight spaces • Password protection prevents tampering • Fixed 150 mA set point works for... | |
| • Monitor Temperature and Humidity conditions simultaneously • Powerful software enables you to easily program, analyze and view critical data • Large backlit LCD is easy to read from a... | |
| • Optional three-year battery for long-term recording • High accuracy and repeatability • Multiple user programmable displays • Wide temperature range 0 to 185<deg>F (-20C to 85<deg>C) • Programmable high... | |
| • Over/under alarm threshold settings provide added versatility • PC software features stop on full, record continuously, and memory rollover modes • Compact design fits almost anywhere These dataloggers are... | |
| • Performs GPP calculations • USB 2.0 interface for easy data download to a PC • Software calculates dew point, model HT08 calculates and displays absolute humidity in units of... | |
| • pHTemp2000 • Large backlit LCD • Front panel keypad • Real-time operation • On-screen statistics • High-speed download • pH probe input jack The pHTemp2000 is a pH and... | |
| • Place in small areas without AC outlets: refrigerators, freezers, vans, trucks, and storage crates • Records up to 16,000 readings, 8,000 for each parameter <b>Requires the docking station from... | |
| • Powerful fleet management tool to lower costs and increase productivity • Logs time, date, and distance traveled for each trip • Speed is logged up to every second • | |
| • Powerfull vehicle management tool for business owners to lower costs and increase productivity • Logs time, date, and distance traveled for each trip • Speed is logged up to... | |
| • Programmable sampling rate from 1 sec to 2 hours plus Hi/Lo limits with alarm indication • Model EH42265 - Temperature Datalogger kit records up to 8000 readings • Model... | |
| • Provide consice measurements for critical environmental conditions • Includes easy-to-use user configurable software • Units accurate to <tol>1<deg>F, (<tol>0.5<deg>C) These mini dataloggers are ideal for recording temperature and humidity... | |
| • Provide data integrity, ensuring regulatory compliance • Stainless steel IP68-rated data loggers function in harsh environments • Software includes IQ/OQ/PQ protocols and tools for compliance with FDA 21 CFR... | |
| • QuadTemp2000 and OctTemp2000 • Large backlit LCD • Multi-channel recording • Front panel keypad • Real-time operation • On-screen statistics • High-speed download MadgeTechs’ multi-channel thermocouple based display loggers... | |
| • Real-time operation • Low cost • User-friendly • Battery powered - user replaceable • Programmable start time • Reusable • Small size • Non-volatile solid state memory • Readings... | |
| • Record ultralow temperature measurements to monitor cold products • Hermetically sealed, flexible thermistor wire fits in small spaces, behind doors, and through ports • Highly visible LEDs indicate alarm... | |
| • Record up to 32,512 temperature and humidity data points • Push-to-start models give you control in data recording • Provides 21 CFR Part 11 compliance with optional software • | |
| • Records data on an SD card in Excel<reg> format for easy transfer to a PC for analysis • Displays Barometric Pressure in 3 units of measure: hPa, mmHg, and... | |
| • Records temperature, humidity, pressure, or events up to 40 days! Use this new multifunction datalogger to measure two parameters simultaneously. Measure temperature and humidity with the included temperature/humidity probe; | |
| • Records up to 32,000 temperature readings • Selectable data sampling rate: 2 s, 5 s, 10 s, 30 s, 1 m, 5 m, 10 m, 30 m, 1 hr,... | |
| • RHTemp2000 and PRHTemp2000 • Large backlit LCD • Front panel keypad • Real-time operation • On-screen statistics • High-speed download • Wall mountable The RHTemp2000 is a temperature and... | |
|
5396-0522 - Analog 1 V Track It Logger with display, 1 V module and long-life battery -- GO-30003-08
|
• Rugged overall cover protects logger in dirty environments • <tol>0.5% accuracy • Records 500mVDC, 1VDC, 5VDC, 10VDC, or 20mA • Capable of recording temperature • Optional three-year battery for... |
| • Shaped like a fire hydrant cap to reduce theft or vandalization • High-speed sampling mode captures momentary pressure events • USB data port and bundled software allow for easy... | |
| • Shock101, Ultra Shock, and TSR101 • Anodized Aluminum Enclosure • Built in Accelerometers • Compact Design • Tri-Axial Recording The Shock101 is a tri-axial shock recorder that measures and... | |
| • Standard ¾†garden hose connection and battery operation let you record water pressure just about anywhere • Fast datalogging capabilities easily catch pressure dips and spikes • USB data... | |
| • TCTemp2000 and RTDTemp2000 • Large backlit LCD • Front panel keypad • Real-time operation • On-screen statistics • High-speed download • Wall mountable The TCTemp2000 is a thermocouple temperature... | |
| • TransiTempII, TransiTempII-RH, and Cryo-Temp • Splash proof • Lanyard attachment • Low cost • User-settable alarms & warnings • Delayed Start The TransiTempII is a splash proof temperature data... | |
| • USB interface for fast data transfer • Real-time display of temperature, relative humidity (SL500TH only), time, date, alarm status, logging status, and battery life • Nonvolatile memory retains collected... | |
| • Versatile mounting styles allow these units to monitor pressure in a variety of settings • Three standard pressure ranges • Five types of installation or mounting styles. Choose from... | |
| • View real time temperature, humidity, and dew point measurements at a glance • Relative humidity accuracy of <tol>2% RH • Compact design is ideal for any location This data... | |
| • View temperature trends at a glance • Switch from text to graphical display for visual data monitoring • Compact design is ideal for any location Units display real time... | |
| • Wireless monitoring of temperature or temperature and humidity conditions • Real-time wireless data transmission and alarming • Software configurable (via PC interface) transceivers The MadgeTech Therm•A•Lert wireless monitoring and... | |
| <b>Model L322</b>|<li>2 independent input channels|<li>-20 to +20mAdc|<li>Programm able storage rates from 8 per second to 1 per day|<li>3 user selectable storage modes|<li>Stores up to 240,000 measurements in non-volatile memory|<li>Scaling and... | |
| 1" (25 mm) long penetration-tip probe on 24" (61 cm) flexible wire; includes flush shield | |
| 1" (25 mm) long penetration-tip probe on 24" (61 cm) flexible wire; includes vented shield | |
| 1" (25 mm) long penetration-tip probe on 24" (61 cm) flexible wire | |
| 5" (127 mm) penetration-tip probe with flexible wire on 24" (61 cm) flexible wire; includes flush shield | |
| 5" (127 mm) penetration-tip probe with flexible wire on 24" (61 cm) flexible wire; includes vented shield | |
| 5" (127 mm) penetration-tip probe with flexible wire on 24" (61 cm) flexible wire | |
| Calibration reports issued by InnoCal may not be reproduced, except in full, without written permission of InnoCal. The results stated in our reports relate only to the items tested or... | |
| Datalogger Probes | |
| Datalogger Sensors | |
| Datalogger | |
| Flush Shield | |
| Integrated 1" (25 mm) long blunt-tip probe, 3/16" diameter | |
| Integrated 2" (51 mm) long penetration-tip probe, 1/8" (3.2 mm) diameter; includes flush shield | |
| Integrated 2" (51 mm) long penetration-tip probe, 1/8" (3.2 mm) diameter; includes vented shield | |
| Integrated 2" (51 mm) long penetration-tip probe, 1/8" (3.2 mm) diameter | |
| Integrated 2" (51 mm) long penetration-tip probe, 3/16" (4.8 mm) diameter | |
| Integrated 5.25" (133 mm) long penetration-tip probe, 1/8" (3.2 mm) diameter; includes flush shield | |
| Integrated 5.25" (133 mm) long penetration-tip probe, 1/8" (3.2 mm) diameter; includes vented shield | |
| Integrated 5.25" (133 mm) long penetration-tip probe, 1/8" (3.2 mm) diameter | |
| Integrated 5.25" (133 mm) long penetration-tip probe, 3/16" (4.8 mm) diameter; includes flush shield | |
| Integrated 5.25" (133 mm) long penetration-tip probe, 3/16" (4.8 mm) diameter; includes vented shield | |
| Integrated 5.25" (133 mm) long penetration-tip probe, 3/16" (4.8 mm) diameter | |
| Integrated 7" (178 mm) long penetration-tip probe, 3/16" (4.8 mm) diameter; includes flush shield | |
| Integrated 7" (178 mm) long penetration-tip probe, 3/16" (4.8 mm) diameter; includes vented shield | |
| Integrated 7" (178 mm) long penetration-tip probe, 3/16" (4.8 mm) diameter | |
| No Shield | |
| Sampling methods: first-in-first-out continuous, or stop when full; start delay up to 255 minutes | |
| Temperature/Humidity Dataloggers | |
| The MH1000PR series is a battery powered, stand-alone pressure and temperature data logger. This all-in-one compact, portable, easy to use device measures and records up to 16,383 pressure and 16.383... | |
| The Shock/Acceleration series are battery powered, stand alone 3-axis shock recorders. Each data logger measures and records shock as the peak acceleration levels over the user defined interval. It is... | |
| This is an all-in-one compact, portable, easy to use device that will measure and record up to thousands of measurements per channel. The storage medium is non-volatile, solid-state memory -... | |
| Trigger types: immediate, button press, delay start time<br>Record modes:Instantaneous, max, min, average | |
| Vented Shield |