Cole-Parmer Datasheets for Analytical and Chemical Standards
Analytical standards and chemical standards are highly-characterized specimens of drug substances, excipients, impurities, degradation products, dietary supplements, compendial reagents, or performance calibrators.
Analytical and Chemical Standards: Learn more
| Product Name | Notes |
|---|---|
| • Calibrated to a precision of <tol>0.2% of viscosity Calibrate kinematic and Saybolt viscosity equipment, both automatic and manual. Standards are NIST-traceable and certified to ASTM D2162 under ISO/IEC 17025... | |
| • Certified for TDS, TS, and TSS test methods • Ready to use without dilution<emdash>simp ly shake and pour • Store at room temperature<emdash>n o need to refrigerate • Certificate... | |
| • Choose the replacement sensor head and solution kits in low and high concentrations to work with your tester. | |
| • Create accurate and inexpensive control samples • Obtain batch level quality analysis and control for all solids testing at an affordable price • Quality guaranteed—NIST-tr aceability is shown on... | |
| • Each pack is supplied with an NIST/ISO 34, ISO 17025/A2LA traceable certificate and information from batch testing. Control Company NIST-Traceable Calibration Standards are the most accurate available. Accuracy at... | |
| • Easily and accurately perform certified spectrophotometer evaluations in any visible or UV-visible spectrophotometer! • Standards are durable, scratch-resistant and never need to be replaced • ISO 17025 accredited for... | |
| • High quality powder reagents for exceptaonal accuracy, repeatablilty, and stability • US-EPA approved DPD method Chlorine Dioxide (Glycine) Reagent Kit<emdash>enough for 100 tests • Use with the C-103 Oakton... | |
| • High quality powder reagents for exceptaonal accuracy, repeatablilty, and stability • US-EPA approved DPD method Chlorine, Free (DPD) Reagent Kit<emdash>enough for 100 tests • Use with the C-401, C-301,... | |
| • High quality powder reagents for exceptaonal accuracy, repeatablilty, and stability • US-EPA approved DPD method Chlorine, Total (DPD) Reagent Kit<emdash>enough for 100 tests • Use with the C-401, C-301,... | |
| • High quality powder reagents for exceptaonal accuracy, repeatablilty, and stability • US-EPA approved DPD method Cyanuric Acid Reagent Kit<emdash>enough for 100 tests • Use with the C-401 and C-102... | |
| • High quality powder reagents for exceptaonal accuracy, repeatablilty, and stability • US-EPA approved DPD method pH indicator (phenol red) comes in a dropper bottle<emdash>enough for 50 tests • Use... | |
| • High quality powder reagents for exceptaonal accuracy, repeatablilty, and stability • US-EPA approved DPD method Use secondary standards kit to verify performance of colorimeters for chlorine (free and total),... | |
| • ISO 17025 / ISO Guide 34 dual certified general purpose viscosity standards are tested in accordance with ASTM D 2162 • Calibration Certificate included at two temperatures: 20<deg>C and... | |
| • Laboratory accuracy in the field • 2.0 ppm Chlorine reference standards • 188-mL bottle Standard to calibrate your HF scientific chlorine pocket colorimeter. | |
| • Maximize your NanoDrop with these calibration accessories The revolutionary Thermo Scientific NanoDrop spectrophotometers have been designed for ease of use and minimal sample utilization. Systems require just 1<mu>L of... | |
| • Microprocessor temperature controller for stability • Complies with ASTM D130 specifications Determine the corrosiveness to copper of petroleum-based fuels and biodiesel by immersing a copper strip in the test... | |
| • NIST-traceable reference materials include a calibration report from an ISO Guide 34 and ISO 17025 accredited laboratory for the highest accuracy available! Each bottle includes a NIST-traceable calibration report... | |
| • NIST-traceable reference materials include a calibration report from an ISO Guide 34 and ISO 17025 accredited laboratory for the highest accuracy available—up to ±0.25%! Individually serial numbered and tested... | |
| • NIST-traceable reference materials include a calibration report from an ISO Guide 34 and ISO 17025 accredited laboratory for the highest accuracy available—up to ±0.25%! These convenient single-use vials eliminate... | |
| • Replacement items for Reichert Arias 500 and Mark III Abbe Refractometers. | |
| • Spheres are traceable to the United Kingdom National Physical Laboratory • Calibrate sieves to an accuracy of <tol>1<mu>m Soda-lime glass microspheres pass over the entire surface of the sieve... | |
| • The reusable standards, if kept closed in the supplied airtight container, can last several years, saving on overall operating costs. | |
| < 0.1 NTU | |
| 0, 10, 1000 NTU | |
| 0, 20, 100, 800 NTU | |
| 0, 20, 200, 1000, and 4000 NTU | |
| 0.0 NTU | |
| 0.2 NTU | |
| 0.5 NTU | |
| 0.5, 5.0, 40 NTU | |
| 1 NTU | |
| 1.5 mg/L Chlorine Standard | |
| 10 NTU | |
| 1000 NTU | |
| 20 NTU | |
| 200 NTU | |
| 40 NTU | |
| 800 NTU | |
| CO2 calibration kit | |
| COD standard, 10,000 ppm | |
| COD standard, 1000 ppm | |
| COD, 0 to 15,000 ppm | |
| COD, 0 to 150 ppm | |
| COD, 0 to 1500 ppm | |
| Conductivity Standards Ampoules | |
| Fluoride | |
| High range COD | |
| High range TOC | |
| Humidity Standard | |
| Ion-Selective Standard Solutions | |
| ISE standard | |
| Low range COD | |
| Low range TOC | |
| Nitrate | |
| Non-hazardous COD | |
| Orion conductivity calibration solutions are available in portable 5 x 60 mL bottles. Portable calibration solutions are easier to carry than larger bottles, minimize wasted solution, and provide more volume... | |
| Orion ORP Standard | |
| ProCal primary turbidity standard | |
| ProCal primary turbidity standards kit | |
| ProCal primary turbimeter standards kit | |
| Reagents, liquid form | |
| Reagents, tablet form | |
| Reagents | |
| Standardizing solutions calibrate your instrument and help perform addition and subtraction operations. Solutions work best when combined with ionic strength and pH adjustors, which eliminate interferences from other ion species... | |
| Wavelength verification kit | |
| We offer a diverse range of handheld weather instrument accessories to maximize the functionality and flexibility of your weather instruments. Use the full range of Kestrel handheld instrument accessories to... |