Cole-Parmer Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| • Accurate and corrosion resistant • Corrosion resistant 316 SS transducers with polyurethane or ETFE cables • Strong cable design with maintenance free breather tube and vent filter • Automatic... | |
| • Configure internal 10 amp relay as an alarm or an automatic fill/empty switch This noncontact transmitter/controll er has the advantage of an extended measurement range of 0.5 to 24.5... | |
| • Detect liquids regardless of conductivity, color, or specific gravity • Economical and compact<emdash>built -in solid-state switching electronics • One-unit installation<emdash> simply screws into the top or side of your... | |
| • Ideal for measuring groundwater levels in wells and standpipes • Narrow, stainless steel indicator probe This water-level indicator fits into narrow openings<emdash>indi cator probe measures only 6-5/8"L x 3/8"... | |
| • PSF wetted materials handles temperatures to 275<deg>F! • Extremely compact- measures only 1.27" in length • Available in 1/4" NPT, 1/2"-20 SAE #5, and M12x1-8 mounting connections Electro-optic sensors... | |
| Contact of the electrode assembly with the water surface is indicated by an LED and the sound of the audio alert beeper. The brass electrode assembly is 3/8†in diameter... | |
| Controller converts standard 110 VAC line current to the 10 to 28 VDC input power required for optical sensor operation, and provides an SPDT, 5 A relay output for direct... | |
| WIKA submersible liquid level transmitters and transducers are engineered for a wide variety of industrial and municipal liquid level measurement applications. Each transmitter undergoes extensive quality control testing and calibration... |