Cole-Parmer Datasheets for Digital Voltmeters
Digital voltmeters are instruments that measure voltage or voltage drop in a circuit. They use solid-state components and display values digitally.
Digital Voltmeters: Learn more
| Product Name | Notes |
|---|---|
| • Available for sale in the United States and Canada only • Rotating head provides easy viewing of measurements in tight or inconvenient places • Advanced VoltTect non-contact voltage detection... | |
| • Measure temperature, DC current (A) and capacitance with one clamp meter • Measure temperature, DC current (A) and capacitance with one clamp meter • Capture flue gas temperatures with... | |
| FEATURES |<ul><li>AC/DC current up to 400A |<li>Resistance measurement |<li>Data hold |<li>Relative measurement |<li>Analog bar graph |<li>Low battery indicator |<li>AC/DC voltage up to 600V |<li>Continuity test |<li>MAX/MIN recording |<li>Backlight |<li>Auto or... | |
| Two precision instruments in one, meets IEC 1010 CAT III 1000V |