Cole-Parmer Datasheets for Syringes and Needles
Syringes utilize a cylinder and plunger for precise delivery of liquids or gases in analytical, medical, pharmaceutical or biotechnology applications. Many times needles are included with the syringe.
Syringes and Needles: Learn more
| Product Name | Notes |
|---|---|
| • Apply amount necessary, then reseal syringe for later use • Quick-dispensing provides convenient repair work Double-barrel syringe epoxies provide the appropriate amount of two-component epoxies for the job at... | |
| • Control your syringe pump via application on your iTouch, iPhone or iPad • Highest chemical resistance achieved with PTFE/Quartz or PTFE/PFA wetted parts • High preision: <tol>3% accuracy and... | |
| • Gas- and liquid-tight up to 200 psi on some models (check individual details) • Syringes handle corrosive gases and liquids, radioactive materials, and sterile solutions—ideal for gas and liquid... | |
| • Gas- and liquid-tight up to 200 psi! • Syringes handle corrosive gases and liquids, radioactive materials, and sterile solutions—ideal for gas and liquid chromatography • Sample loss is negligible... | |
| • Ideal for use in Cole-Parmer<reg> syringe pumps • Syringes fit most syringe pumps • Made from top quality 316 stainless steel<emdash>provide s superior chemical resistance • Designed to handle... | |
| • Ideal for use with syringe filters Use these disposable, sterile, polypropylene syringes for general-purpose applications. Syringes come in an easy-to-open sealed package and can be autoclaved out of the... | |
| • Ideal for use with syringe filters Only syringe that is Polycarbonate Use these disposable, sterile, polypropylene syringes for general-purpose applications. Syringes come in an easy-to-open sealed package and can... | |
| • Invert syringe to store sample in bulb This polypropylene sampler syringe handles liquids up to 135<deg> C. Squeeze the bulb to draw liquid into the tube. Transfer the liquid... | |
| • Male Luer-Lok<tm> or slip tips allow for easy connection of syringe filters Use these latex-free, disposable polypropylene syringes for your general-purpose applications. Available in either Luer-Lok or slip-tip versions. | |
| • Precision made for accuracy and interchangeability These durable syringes enable smooth, accurate liquid transfers. High-quality borosilicate glass and exacting manufacture combine for accurate performance and resistance to chemicals and... | |
| • Remain gas- and liquid-tight up to 200 psi! • Syringes handle corrosive gases and liquids, radioactive materials, and sterile solutions—ideal for gas and liquid chromatography • Sample loss is... | |
| <b>Chaney Adapter</b> ensures reporducibility of better than <tol>1%; use when injections of identical volumes are required. | |
| Designed for rapid injection of minute volumes, these microsyringes act by positive displacement. Full syringe capacity is in the needle and is completely ejected when plunger wire is depressed<emdash>no void... | |
| Microliter syringes are available in volumes from 10 <mu>L to 500 <mu>L and provide precise liquid delivery. Choose from cemented-needle, removable-needle, or Luer tip syringes (needles must be purchased separately... | |
| Syringe |