Cole-Parmer Datasheets for Laboratory Homogenizers
Laboratory homogenizers are high-speed, high-shear mixers that reduce samples to uniformed-sized molecules through maceration, cutting, and blending. They are used to process liquids, slurries, or granular substances.
Laboratory Homogenizers: Learn more
| Product Name | Notes |
|---|---|
| • 125 Watt motor processes sample volumes of 0.5 to 100 mL up to 30,000 rpm • Light weight and ergonomic form is ideal for manual operation • Quick-release coupling... | |
| • Choose a homogenizer based on the sample's power requirement • Variable-speed motor performs up to 30,000 rpm Cole-Parmer’s LabGEN homogenizers are well-suited for a wide range of processing applications... | |
| • Choose a homogenizer based on your electrical requirements • Quickly homogenizes tissues and solids in batches from 0.25 to 30 liters • Integrated control ensures constant speed even with... | |
| • Choose between basic and programmable homogenizer motors • Efficiently process virtually any sample in 30 seconds or less • Powerful motors process samples ranging from 0.05 mL to 30... | |
| • Choose from five generators with a sample volume capacity range of 0.3 to 2000 mL • Digital display shows set speed and can be easily adjusted with the large... | |
| • Choose the homogenizer for your sample size • Quick processing protects your samples from heat damage Quickly process volumes from 0.2 to 5,000 mL Built-in variable-speed controller lets you... | |
| • Choose the homogenizer for your sample size • Quick processing protects your samples from heat damage Quickly process volumes from 0.2 to 500 mL Built-in variable-speed controller lets you... | |
| • Closed homogenizing system<emdash>homoge nize samples inside disposable sample tubes • Hygienic and clean homogenizing in closed tube system • High level of user safety • Process sample volumes from... | |
| • Disposable tubes prevent cross-contamination • Homogenize up to twelve 2-mL or 0.5-mL tubes at one time • Quick processing inhibits sample degradation The Omni Bead Ruptor 12 homogenizer simultaneously... | |
| • Handle small tissue samples, PCR, RNA, and DNA up to heavy-duty tissue processing and cell disruption • Variable-speed motor performs up to 30,000 rpm • Homogenize tissue samples quickly... | |
| • High-performance dispersing designed for typical pilot plant volumes • Process volumes from 2 to 50 liters • Plug-in connectors facilitate exchange of dispersing elements With a digital speed display,... | |
| • Mix, emulsify, shred, or chop 1- to 1000-mL biological samples • Dual speed motor provides versatility These homogenizers are lightweight and simple to use—just hold homogenizer in a sample... | |
| • Prevent contamination-homoge nizer processes samples • in hermetically sealed disposable tubes • Multiple tube styles process a wide variety of sample types • No generator to clean-simply discard sample... | |
| • Quickly homogenizes tissues and solids in batches from 0.25 to 30 liters • Integrated control ensures constant speed even with changes in viscosity • Output of 700 watts delivers... | |
| • Rapidly homogenizes, disperses, and emulsifies small-volume samples in aqueous media • Homogenize sample volumes from 0.5 to 50 mL • Adjust speed from 4500 to 30,000 rpm • All... | |
| • Safely and efficiently prepare samples in a closed system • Ideal for extraction of DNA, RNA, Protein, mitochondria, and small molecules • Simple and easy to use • Portable—ideal... | |
| LabGEN 7 homogenizer | |
| Portable LabGEN 7b homogenizer | |
| Stirrer motor and controller; 120 VAC, 50/60 Hz, 2.0 A. Includes 6-ft cord with three-prong plug. | |
| Stirrer motor and controller; 208/240 VAC, 50/60 Hz, 2.0 A. Includes 6-ft cord with NEMA Type 5-15P plug. | |
| Stirrer motor and controller; 208/240 VAC, 50/60 Hz, CE marked |