Cole-Parmer Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| • ATEX-rated explosion-proof coils are designed for petrochemical and other industrial applications • Two way normally closed valves offer port sizes for many applications • Body material of 316 stainless... | |
| • Designed for use in corrosive environments • Multi-turn handle gives you precise control • Position indicator shows exact location of valve • Self draining allows for little dead volume... | |
| • Direct acting, normally closed (NC) • Encapsulated plug-in coils • Buna N seat material • DIN 43-650 electrical connection • IP65 and NEMA 4 rated connection Forged brass-body solenoid... | |
| • Glass reinforced polypropylene (PP) body with a polysulfone ball and EPDM seals • NSF 51 listed • FDA compliant for contact with food • All plastic design is leak... | |
| • Ideal for high-purity, low pressure • Zero maintenance • No metal components<emdash>in ert flow path • No back flow leakage with back pressure of 0 to 100 psi Unlike... | |
| • Ideal for low-pressure applications Choose from economical LDPE with neoprene disc; autoclavable PP with neoprene disc; or autoclavable PP with Hastelloy C<reg> springs, O-rings made of Viton<reg>, and built-in... | |
| • Ideal for process systems requiring an instant on/off actuated valve • Lower coil operating temperatue result in valves that are rated for 100% continuous duty • Built-in 1/2" conduit... | |
| • Ideal for process systems requiring an instant on/off actuated valve • Lower coil operating temperatue result in valves that are rated for 100% continuous duty • Built-in 1/2" conduit... | |
| • Ideal for use with high-purity or corrosive fluids • All wetted parts made of inert PTFE • Minimal dead volume reduces problems with trapped liquids Rated for 26" Hg... | |
| • Leak free connections for pressure calibrations High quality fitting kits and connection hoses are designed to give reliable and leak free connections for pressure calibrations. Since these fittings do... | |
| • Make the most of your Buchi system Unit contains an condensate trap (Woulff bottle) and non-return valve. | |
| • Maximum pressure: 125 psi (8.6 bar) • Maximum temperature: 140<deg>F (60<deg>C) | |
| • NEMA 4X polypropylene housing for harsh operating conditions • Thermal overload circuit protects the motor from burnout and overheating | |
| • Offer outstanding potential for precision control in liquid and gas analysis • High speed<emdash>typical response time is <5 msec • Maximum pressure up to 1250 psi • Constructed of... | |
| • Optimized valve body provides double the C<sub>V</sub> values • Two-color positition indicator on handwheel • Elimination of bolts removes corrosive weak points • Mount vertically or horizontally • PVC... | |
| • Preserve the life of your solenoid valves with this "hit and hold" circuit • Steps down DC voltage to 1/3 of input voltage • Minimizes heat generation The CoolCube... | |
| • Quarter-turn valves offer numerous standard features • Four limit switches provide electrical control of actuator • NEMA 4X electrical enclosure • Position indicators show yellow for open and red... | |
| • Stainless Steel construction • Two-way normal closed operation • Install in any position • Available with manual operator | |
| • True union ball valve with added safety and functionality for a diverse range of applications • PTFE ball seat with high abrasion resistance • Built-in tool for easy adjustment... | |
| • Valves are designed for positive leak tight shut-off and regulation of fluids in process, power, and instrumentation applications • All metal tapered needle stem tip • Differential hardness between... | |
| • Wetted materials fully compliant with NSF standards to ensure water and food safety • Valves create zero differential pressure • Integrated mounting holes for ease of installation or replacement... | |
| <B>Shut-Off Valves</B> are PEEK and hold up to 500 psi. Flangeless TEFZEL<reg> ferrules and PEEK nuts are included. | |
| <B>Switching Valves</B> have four flow patterns and hold up to 500 psi. Carbon-filled PEEK valve includes flangeless TEFZEL<reg> ferrules and DELRIN<reg> nuts. Use with 1/16" OD tubing. | |
| * A-Lok = Compression-style fitting: accepts 1/6" OD tubing. | |
| 2 solenoid; 2-inlet, 1-outlet | |
| 2-way normally closed | |
| 2-way normally open | |
| 3 solenoid; 3-inlet, 1-outlet | |
| 3-way | |
| 4 solenoid; 4-inlet, 1-outlet | |
|
403-FFC - NeedleValve,HardSeat Steel Female-Female 3/8" NPT Female-Female Steel Valve -- GO-06292-08
404-FFC - NeedleValve,HardSeat Steel Female-Female 1/2" NPT Female-Female Steel Valve -- GO-06292-11
|
400 Series Hard Seat |
| 5 solenoid; 5-inlet, 1-outlet | |
| 500 Series Soft Seat | |
| 6 solenoid; 6-inlet, 1-outlet | |
| 8 solenoid; 8-inlet, 1-outlet | |
| All valves have Viton<reg> diaphragms. | |
| Ball valves give you precise control over the entire 180<deg> range. True union design lets you remove wetted parts. Valves have Viton<reg> body seals and seats. Less than 5" overall... | |
| Ball Valves | |
| Brass valves feature Buna N O-rings; stainless steel valves have Viton<reg> O-rings. | |
| Control flow with the 90<deg> rotating handle. Valves have seals made of Viton<reg> fluoroelastomer and seats made of PTFE. Maximum pressure is 150 psi at 32<deg>F (10.3 bar at 0<deg>C); | |
| CPVC valve, double Viton(R) seals, NEMA 4X polypropylene housing | |
| Excellent for metering corrosive fluids and gases<emdash>all wetted parts are CTFE and PTFE. Shell and handle are aluminum. Eight turns will fully open or close valves. Maximum pressure is 75... | |
| Female/female valves | |
| Female/male valves | |
| Foot valve screens | |
| Maximum pressure is 75 psi; maximum temperature is 200<deg>F (93<deg>C). Wetted parts are body and O-ring made of PTFE and CTFE valve spindle. Choose aluminum (Al) or 316 stainless steel... | |
| Model 03274-10 is a single-stage unit specifically designed for gases that attack brass or copper-bearing alloys. When used with low-vapor-pressure liquefied gases, no inlet gauge is needed. Rubber-supported PTFE diaphragm,... | |
| PFA | |
| PP stopcocks have plugs made of PTFE and are autoclavable. Maximum temperature is 275<deg>F (135<deg>C); maximum pressure is 10 psi; (Nalgene<reg>). PVDF stopcocks are rated for 464<deg>F (240<deg>C); maximum pressure... | |
| PVC and PP valves withstand up to 150 psi; PVDF up to 200 psi. Seats are made of PTFE and O-rings made of Viton<reg>. Pipe thread connections. | |
| PVC valve, double Viton(R) seals, NEMA 4X polypropylene housing | |
| Relief valve | |
| These PVC valves have O-rings of Viton<reg>. Ideal for liquid applications. | |
| Two-way (straight) valves | |
| Use elliptic valves for liquid, gas, and vacuum applications. Valves are easy to disassemble. Simply pull out the handle and push your stem through the bottom<emdash>allowi ng you to clean... | |
| Use for liquid applications with flow rates up to 15 GPM. For pressures from 40 to 150 psig. Valves have 1/2" NPT(F); orifice size is 5/16". | |
| Use these push-to-connect check valves for rigid and semirigid plastic tubing. Acetal body with EPDM O-rings. Temperature range of 34<deg>F (1.1<deg>C) to 150<deg>F (65.6<deg>C). | |
| Valve | |
| Valves feature a diaphragm made of Viton<reg>. Use to control your outlet pressure between 5 and 50 psig; up to 150 psig inlet. Ideal for your liquid applications. | |
| Valves have body made of PFA and O-ring seals made of Viton<reg>. Max pressure is 100 psi; temperature range is 0 to 300<deg>F (–18 to 149<deg>C). Install in any position.<br> | |
| Valves with connections of 1/4" or 1/2" have a diaphragm made of Viton<reg> and withstand a maximum inlet pressure of 210 psig. All other valves have a PTFE shaft design... | |
| Valves with socket and NPT(F) threaded connectors | |
| When used with fluoropolymer tubing, these valves complete a chemically inert fluid pathway. |
| Next >> |