Cole-Parmer Datasheets for Data Loggers and Data Recorders
Data loggers and data recorders acquire digital data from sensors and other signals. They are primarily used to store data for subsequent downloads to a host PC, but may also include real-time features such as monitors and alarms.
Data Loggers and Data Recorders: Learn more
| Product Name | Notes |
|---|---|
| • <p> The MicroTemp is a miniature, submersible, self contained temperature recorder. 2.6" tall and 0.7" in diameter, this recorder can easily fit into the smallest spaces. Its food grade... | |
| • 10-year battery life for long-term, maintenance-free operation in the field • Real-time recording or 4 Hz to 1 reading per day sampling range • Programmable high and low limits; | |
| • 10-year battery life for long-term, maintenance-free operation in the field • Real-time recording with 1-second reading rate • Programmable high and low limits; alarm is activated when parameter reaches... | |
| • 10-year battery life for long-term, maintenance-free operation in the field • Real-time recording, or 4 Hz to 1 reading per day sampling range • Programmable high and low limits; | |
| • A variety of probe options to suit any high-temperature application • Submersible IP68 rating handles humid, washdown, and liquid environments • Program start/stop times and trigger settings, and download... | |
| • Accurately monitor cryogenic temperatures to ensure temperature-sensitiv e product integrity • Calibrated at three cryogenic points, maximizing accuracy below 32<deg>F (0<deg>C) • Large, backlit LCD shows temperatures of both... | |
| • Analyze current rates with real-time display • Two integral MiniFlex<tm> flexible current probes measure from 0.5A to 1000A TRMS with 0.1A resolution • Dual range 100/1000A user selectable • | |
| • Built-in display shows measurements and alarm duration<emdash>no need to download data first • Compact, lightweight, and waterproof • 7680 data point storage capacity with time-and-date stamp • User-selectable recording... | |
| • Built-in display shows measurements and alarm duration<emdash>no need to download data first • Compact, lightweight, and waterproof • Data points are recorded with time-and-date stamp • User-selectable recording from... | |
| • Built-in IR thermometer lets you quickly spot check surface temperatures for immediate diagnosis • Immediate, delayed, or push-to-start data logging • Easy-to-read, backlit LCD • USB 2.0 interface • | |
| • Capture real-time readings from up to 300 ft away from a PC • Works with any Digi-Sense thermometer, thermohygrometer, hygrometer, anemometer, or light meter with an RS-232 output • | |
| • Collect noncontact surface temperature readings on moving objects • Low-cost, high-performance unit with 10-year battery • Real-time recording, or 1 reading per second to 1 reading per day sampling... | |
| • Connect the data logger to PC for programming and data transfer • Required for operation of the logger • Features a single port for simple applications • Work with... | |
| • Convenient one-time-use temperature USB data logger • Adjust logging rate from 30 seconds to 120 minutes • Put the data logger into the included plastic bag and seal for... | |
| • Datalogs 16,000 Humidity and 16,000 Temperature readings with a user programmable sample rate • USB interface for easy setup and data download • Selectable data sampling rate: 1 second... | |
| • Datalogs up to 16,000 readings with USB interface for downloading to a PC • Triple LCD displays humidity, temperature and date (year, month and day) • Programmable from keypad... | |
| • Determine machinery run/down times or event sequencing for four different operations using one unit • 4 input channels • Works with dry contact closure or 0-3 and 0-5VDC logic... | |
| • Direct-to-USB connection and easy-to-use functionality • User-programmable alarm thresholds • All data loggers come with software Simply insert any of these compact, 4.5" (11.4 cm) L loggers into your... | |
| • Direct-to-USB connection and easy-to-use functionality • User-programmable alarm thresholds • All data loggers come with software Simply insert this compact, 5.3 in. (13.5 cm) long, logger into your computer's... | |
| • Direct-to-USB connection and easy-to-use functionality • User-programmable alarm thresholds • All data loggers come with software Status indication via red and green LEDs Simply insert this compact, 5.3 in. | |
| • Direct-to-USB connection and easy-to-use functionality • User-programmable alarm thresholds • All data loggers come with software USB interface for set-up and data download • User-programmable alarm thresholds • Status... | |
| • Dual function<emdash>spot measure and log temperature data with one instrument • Color touch screen provides digital and graphical data to fit the application • Compatible with type J, K,... | |
| • Durable compact construction resists moisture, corrosion, and impact forces • Heavy-duty 316L stainless steel housing is IP68-rated for submersion, protecting the convenient integral USB port • Powerful included software... | |
| • Economical data loggers bundled in convenient 12 packs • Log conditions while goods are in storage or transit This data logger is so compact that it can be used... | |
| • Energy monitoring mode quantifies your power consumption costs • Compatible with user-supplied AC and DC current clamps • Three operating modes: current, millivolt, and energy monitoring • User-configurable logging... | |
| • FEATURES • Real time operation • Low cost • User friendldy • Battery powered - user replaceable • Programmable start time • Small size, quick data retrieve • Non... | |
| • Graphic LCD provides real-time information on data being recorded • Ability to start, stop, graph trends, and summarize data in the field without computer connection • Memory capacity exceeds... | |
| • High speed USB connectivity makes data transfer quick and easy • Set alarm functions to monitor out of range conditions • Optional type K thermocouple extends temperature measuring range... | |
| • Ideal for profiling energy use or monitoring power consumption • 8 bit (SmartReader 3) or 12 bit (SmartReader Plus 3) resolution • 10-year battery life • User configurable • | |
| • Ideal for recording and monitoring environmental parameters at mission-critial applications This temperature/humidity datalogger and monitor is made for wall-mounting. With the bright red jumbo display, viewing at intervals is... | |
| • Large 1-3/8'' tall display can be seen from up to 25 feet away! • Up to 32,000 datapoints can be stored in memory These dataloggers feature high/low alarms, min/max... | |
| • Large storage capacity—up to 32,512 sample points! • Dual channels<emdash>meas ure and record current or voltage on either channel • Monitor readings in real time from your PC. • | |
| • Lightweight, compact fits anywhere <b>Simple Logger II TRMS Temperature/RH Model L702</b>|• Monitors and records temperature and humidity|• 14 to 122<deg>F (-10 to 50<deg>C); 5 to 85% RH|• Includes built-in... | |
| • Logs humidity and temperature readings with a user programmable sample rate • 32,000 readings (16,000 for each parameter: Humidity/Temperature ) • Dew point indication via Windows® software (included) • | |
| • Low-priced datalogger and monitor display can be seen from across the room This datalogger/monitor can placed on a desk top or wall-mounted. With a bright-red LED display, you are... | |
| • Meets ANSI and IEC 61672 Class 2 Standards • USB interface for easy setup and control • Datalogging capability up to 129,920 records • Selectable data sampling rate • | |
| • Monitor and record air quality in buildings, plants, labs—even incubators! • Versatile sensor comes with a 6-ft (1.8-m) cable—perfect for IAQ and laboratory equipment monitoring • View actual, Min/Max,... | |
| • Monitor critical machinery in real time with a PC • Compact size fits into tight spaces • Password protection prevents tampering • Fixed 150 mA set point works for... | |
| • Monitor Temperature and Humidity conditions simultaneously • Powerful software enables you to easily program, analyze and view critical data • Large backlit LCD is easy to read from a... | |
| • Optional three-year battery for long-term recording • High accuracy and repeatability • Multiple user programmable displays • Wide temperature range 0 to 185<deg>F (-20C to 85<deg>C) • Programmable high... | |
| • Over/under alarm threshold settings provide added versatility • PC software features stop on full, record continuously, and memory rollover modes • Compact design fits almost anywhere These dataloggers are... | |
| • Performs GPP calculations • USB 2.0 interface for easy data download to a PC • Software calculates dew point, model HT08 calculates and displays absolute humidity in units of... | |
| • pHTemp2000 • Large backlit LCD • Front panel keypad • Real-time operation • On-screen statistics • High-speed download • pH probe input jack The pHTemp2000 is a pH and... | |
| • Place in small areas without AC outlets: refrigerators, freezers, vans, trucks, and storage crates • Records up to 16,000 readings, 8,000 for each parameter <b>Requires the docking station from... | |
| • Powerful fleet management tool to lower costs and increase productivity • Logs time, date, and distance traveled for each trip • Speed is logged up to every second • | |
| • Powerfull vehicle management tool for business owners to lower costs and increase productivity • Logs time, date, and distance traveled for each trip • Speed is logged up to... | |
| • Programmable sampling rate from 1 sec to 2 hours plus Hi/Lo limits with alarm indication • Model EH42265 - Temperature Datalogger kit records up to 8000 readings • Model... | |
| • Provide consice measurements for critical environmental conditions • Includes easy-to-use user configurable software • Units accurate to <tol>1<deg>F, (<tol>0.5<deg>C) These mini dataloggers are ideal for recording temperature and humidity... | |
| • Provide data integrity, ensuring regulatory compliance • Stainless steel IP68-rated data loggers function in harsh environments • Software includes IQ/OQ/PQ protocols and tools for compliance with FDA 21 CFR... | |
| • QuadTemp2000 and OctTemp2000 • Large backlit LCD • Multi-channel recording • Front panel keypad • Real-time operation • On-screen statistics • High-speed download MadgeTechs’ multi-channel thermocouple based display loggers... | |
| • Real-time operation • Low cost • User-friendly • Battery powered - user replaceable • Programmable start time • Reusable • Small size • Non-volatile solid state memory • Readings... | |
| • Record ultralow temperature measurements to monitor cold products • Hermetically sealed, flexible thermistor wire fits in small spaces, behind doors, and through ports • Highly visible LEDs indicate alarm... | |
| • Record up to 32,512 temperature and humidity data points • Push-to-start models give you control in data recording • Provides 21 CFR Part 11 compliance with optional software • | |
| • Records data on an SD card in Excel<reg> format for easy transfer to a PC for analysis • Displays Barometric Pressure in 3 units of measure: hPa, mmHg, and... | |
| • Records temperature, humidity, pressure, or events up to 40 days! Use this new multifunction datalogger to measure two parameters simultaneously. Measure temperature and humidity with the included temperature/humidity probe; | |
| • Records up to 32,000 temperature readings • Selectable data sampling rate: 2 s, 5 s, 10 s, 30 s, 1 m, 5 m, 10 m, 30 m, 1 hr,... | |
| • RHTemp2000 and PRHTemp2000 • Large backlit LCD • Front panel keypad • Real-time operation • On-screen statistics • High-speed download • Wall mountable The RHTemp2000 is a temperature and... | |
|
5396-0522 - Analog 1 V Track It Logger with display, 1 V module and long-life battery -- GO-30003-08
|
• Rugged overall cover protects logger in dirty environments • <tol>0.5% accuracy • Records 500mVDC, 1VDC, 5VDC, 10VDC, or 20mA • Capable of recording temperature • Optional three-year battery for... |
| • Shaped like a fire hydrant cap to reduce theft or vandalization • High-speed sampling mode captures momentary pressure events • USB data port and bundled software allow for easy... | |
| • Shock101, Ultra Shock, and TSR101 • Anodized Aluminum Enclosure • Built in Accelerometers • Compact Design • Tri-Axial Recording The Shock101 is a tri-axial shock recorder that measures and... | |
| • Standard ¾†garden hose connection and battery operation let you record water pressure just about anywhere • Fast datalogging capabilities easily catch pressure dips and spikes • USB data... | |
| • TCTemp2000 and RTDTemp2000 • Large backlit LCD • Front panel keypad • Real-time operation • On-screen statistics • High-speed download • Wall mountable The TCTemp2000 is a thermocouple temperature... | |
| • TransiTempII, TransiTempII-RH, and Cryo-Temp • Splash proof • Lanyard attachment • Low cost • User-settable alarms & warnings • Delayed Start The TransiTempII is a splash proof temperature data... | |
| • USB interface for fast data transfer • Real-time display of temperature, relative humidity (SL500TH only), time, date, alarm status, logging status, and battery life • Nonvolatile memory retains collected... | |
| • Versatile mounting styles allow these units to monitor pressure in a variety of settings • Three standard pressure ranges • Five types of installation or mounting styles. Choose from... | |
| • View real time temperature, humidity, and dew point measurements at a glance • Relative humidity accuracy of <tol>2% RH • Compact design is ideal for any location This data... | |
| • View temperature trends at a glance • Switch from text to graphical display for visual data monitoring • Compact design is ideal for any location Units display real time... | |
| • Wireless monitoring of temperature or temperature and humidity conditions • Real-time wireless data transmission and alarming • Software configurable (via PC interface) transceivers The MadgeTech Therm•A•Lert wireless monitoring and... | |
| <b>Model L322</b>|<li>2 independent input channels|<li>-20 to +20mAdc|<li>Programm able storage rates from 8 per second to 1 per day|<li>3 user selectable storage modes|<li>Stores up to 240,000 measurements in non-volatile memory|<li>Scaling and... | |
| 1" (25 mm) long penetration-tip probe on 24" (61 cm) flexible wire; includes flush shield | |
| 1" (25 mm) long penetration-tip probe on 24" (61 cm) flexible wire; includes vented shield | |
| 1" (25 mm) long penetration-tip probe on 24" (61 cm) flexible wire | |
| 5" (127 mm) penetration-tip probe with flexible wire on 24" (61 cm) flexible wire; includes flush shield | |
| 5" (127 mm) penetration-tip probe with flexible wire on 24" (61 cm) flexible wire; includes vented shield | |
| 5" (127 mm) penetration-tip probe with flexible wire on 24" (61 cm) flexible wire | |
| Calibration reports issued by InnoCal may not be reproduced, except in full, without written permission of InnoCal. The results stated in our reports relate only to the items tested or... | |
| Datalogger Probes | |
| Datalogger Sensors | |
| Datalogger | |
| Flush Shield | |
| Integrated 1" (25 mm) long blunt-tip probe, 3/16" diameter | |
| Integrated 2" (51 mm) long penetration-tip probe, 1/8" (3.2 mm) diameter; includes flush shield | |
| Integrated 2" (51 mm) long penetration-tip probe, 1/8" (3.2 mm) diameter; includes vented shield | |
| Integrated 2" (51 mm) long penetration-tip probe, 1/8" (3.2 mm) diameter | |
| Integrated 2" (51 mm) long penetration-tip probe, 3/16" (4.8 mm) diameter | |
| Integrated 5.25" (133 mm) long penetration-tip probe, 1/8" (3.2 mm) diameter; includes flush shield | |
| Integrated 5.25" (133 mm) long penetration-tip probe, 1/8" (3.2 mm) diameter; includes vented shield | |
| Integrated 5.25" (133 mm) long penetration-tip probe, 1/8" (3.2 mm) diameter | |
| Integrated 5.25" (133 mm) long penetration-tip probe, 3/16" (4.8 mm) diameter; includes flush shield | |
| Integrated 5.25" (133 mm) long penetration-tip probe, 3/16" (4.8 mm) diameter; includes vented shield | |
| Integrated 5.25" (133 mm) long penetration-tip probe, 3/16" (4.8 mm) diameter | |
| Integrated 7" (178 mm) long penetration-tip probe, 3/16" (4.8 mm) diameter; includes flush shield | |
| Integrated 7" (178 mm) long penetration-tip probe, 3/16" (4.8 mm) diameter; includes vented shield | |
| Integrated 7" (178 mm) long penetration-tip probe, 3/16" (4.8 mm) diameter | |
| No Shield | |
| Sampling methods: first-in-first-out continuous, or stop when full; start delay up to 255 minutes | |
| Temperature/Humidity Dataloggers | |
| The MH1000PR series is a battery powered, stand-alone pressure and temperature data logger. This all-in-one compact, portable, easy to use device measures and records up to 16,383 pressure and 16.383... | |
| The Shock/Acceleration series are battery powered, stand alone 3-axis shock recorders. Each data logger measures and records shock as the peak acceleration levels over the user defined interval. It is... | |
| This is an all-in-one compact, portable, easy to use device that will measure and record up to thousands of measurements per channel. The storage medium is non-volatile, solid-state memory -... | |
| Trigger types: immediate, button press, delay start time<br>Record modes:Instantaneous, max, min, average | |
| Vented Shield |