Cole-Parmer Datasheets for Boxes and Crates
Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications.
Boxes and Crates: Learn more
| Product Name | Notes |
|---|---|
| • Featuring reinforced lock and seal for secure storage • Reinforced triple hinges prevent cracks or breaks • Bold, black alpha-numeric printing allows accurate tracking of samples • Click fit... | |
| • Provide -1ºC/minute cooling for cryopreservation and recovery of cells Nalgene economical freezing container is easy to use—all you need is 100% isopropyl alcohol and a freezer. Great for small... | |
| • Secure storage and shipping of valuable cryogenic samples • Friction-fit lids keep vials securely in place • Durable high-impact polystyrene construction • Available in two sizes to hold 1.0... | |
| • Storage boxes can withstand temperatures down to -196<deg>C Storage boxes 06754-57 and -59 hold microcentrifuge tubes. Box 06754-58 holds bags, ampules, bottles, and other containers; withstand temperatures down to... | |
| Box with cell dividers | |
| Box without cell dividers | |
| Each 5 1/8"L X 5 1/8"W X 2"D box holds up to 81 cryogenic vials (1.0 to 1.8 mL). | |
| Nalgene® cryogenic vial storage boxes are ideal for mechanical freezers or liquid nitrogen. Polycarbonate (PC) boxes are vented, allowing rapid cooling of contents. Gridded insert and special lid with one-way... | |
| Polypropylene (PP) storage boxes are sturdy and won’t deteriorate when exposed to moisture and temperatures down to –80°C (–112°F). These boxes are excellent substitutes for cardboard boxes that tend to... | |
| This STYROFOAM storage box holds 1.5- and 2.0-mL microcentrifuge tubes. The box has alphanumerically indexed tube cavities that hold 100 tubes, organized in five rows of 20. Snug-fitting lid has... |