Cole-Parmer Datasheets for Pressure Transmitters
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more
| Product Name | Notes |
|---|---|
| • A durable instrument for demanding applications • Accuracy is 0.1% best fit straight line • 304 stainless steel case • Range of vacuum to 10,000 psi This transmitter incorporates... | |
| • Accurate and reliable performance in a compact, durable package • <tol>1% total error band accuracy • High EMI/RFI rating • High temperature capability High accuracy is accomplished by marrying... | |
| • An exceptional choice for many demanding process applications • 4 to 20 mA output • Accuracy of <tol>0.5% full-scale Designed for use in demanding environments, the WIKA S-20 transmitters... | |
| • ASIC electronics provide constant and accurate output in extreme temperatures • <tol>0.05% full-scale accuracy • Compact, NEMA 4X housing • Gauge and absolute ranges • 4 to 20 mA... | |
|
-14.7 to 0 psig Cole-Parmer <tol>0.25%-Accuracy Vacuum Transmitter, 4 to 20 mA Output -- GO-68075-00
|
• Be more accurate, affordably • Suitable for high-shock/vibration applications • SS sensor attached to SS electrode forms a variable capacitor Economical, excellent accuracy, and high performance. Ideal for industrial... |
| • Compact design allows you to use these transmitters in a variety of applications Ideal for OEM and process applications where <tol>1% full-scale accuracy is required. Transmitters feature a stainless... | |
| • Cover a wide range of pressure readings with a single meter! • Five interchangeable transducers provide excellent versatility • Meter displays eight types of pressure units • Excellent chemical... | |
| • Excellent response time and long-term stability • Sleep mode ensures instant start-up • Low power consumption<emdash>3 mA nominal Low-cost barometric pressure transducers are designed for use in environmental applications... | |
| • Extend the operating range of the SD750 Three Channel Pressure Data Logger • Compact size, 1/4" - 19 BSPT process connection • Corrosion-resistant stainless steel • Linearized current output... | |
| • Feature an advanced diffused semi-conductor and sputtered thin film sensor for maximum stability • Accuracy of <tol>0.5% full-scale • Welded stainless steel pressure chamber • Compact size and affordable... | |
| • Features Vaisala BAROCAP<reg> sensor • Accuracy ±0.3 hPa at +68 <deg>F (20 <deg>C) • Long-term stability • Current consumption less than 4 mA This digital barometer is ideal for... | |
| • Five interchangeable transducers provide excellent versatility. • Cover a wide range of pressure readings with a single meter! • Meter displays eight types of pressure units. • Excellent chemical... | |
| • Ideal for demanding applications that require corrosion resistance. • Feature ElectroMagnetic Interference (EMI) and Radio Frequency Interference (RFI) shielding where noise could interrupt a transmitter signal. Rotate cover to... | |
| • Integral Cooling Extension Enables Use in High Temperature Applications • Meets 3A sanitary criteria for food and pharmaceutical applications • 4 to 20 mA output signal Pressure transmitters are... | |
| • Intrinsically safe design • <tol>0.14% full-scale accuracy • Fast warm-ups • Low thermal effects • <10 ms response Sensor offers long term stability with high overpressure protection. Designed for... | |
| • Local and remote indication! • 20:1 Turndown • Easy-to-read LCD with bar graph • Temperature display via embedded RTD Transducers are perfect for heavy industrial applications requiring high accuracy. | |
| • Measure a variety of pressure ranges with a single meter • Settable parameters of date, time, auto power off, beep sound, sampling time, decimal point or comma decimal division... | |
| • Measure eight pressure ranges in a single unit • Choose models with LCD for on-site indication of pressure These feature-rich, multiconfigurable wet-to-wet differential pressure transducers provides you with field-accessible... | |
| • Measure liquid, air, oil, and gas • Eight units of measure in easy-to-read display • Detachable heavy-duty probe • Auto shut-off This cost-effective vacuum meter is ideal for vacuum... | |
| • Precision and high resolution of digital electronics plus linear analog outputs for PLCs or data acquisition systems Pirani sensor gauges 68808-36 to -40 read vacuum from 1 to 1200... | |
| • Pressure ranges up to 10,000 psi • Non-linearity is < + 0.5% BFSL • Signal output is 4 to 20 mA • Electrical connection- DIN 43 650 plug connector... | |
|
CX-4-MB2-42-1IWL-XAH - Compound Pressure Transmitter, 1" Water Column, 4-20 mA output -- GO-68333-44
|
• Provides high-accuracy in energy management and comfort control • NIST traceable • Very small footprint • <tol>0.8 and <tol>0.4% accuracy versions available These differential pressure transmitters feature a micro-machined... |
| • Records data on an SD card in Excel<reg> format • Accepts interchangeable transducers with ranges of 30, 150, 300 psi (transducers sold separately) • Meter automatically senses plug-in transducer''s... | |
| • Rugged stainless steel construction provides reliability in demanding applications • High accuracy of <tol>0.07% full-scale • NEMA 4X/IP65 rated • Very low thermal error Designed for use with air... | |
| • Superior long-term stability and repeatability • Feature 4 to 20 mA output and have red (positive power) and black (output) wires Stainless steel diaphragm and polysilicon strain gauge are... | |
| • These differential pressure transmitters are ideal for filter pressure drop monitoring and pumphead pressure applications Capacitance sensor allows ports to be wet/wet, wet/dry, or dry/dry. Unique isolation system responds... | |
| • Transmitter mounts directly to thermocouple gauge tube, freeing up bench or panel space • Transmits analog (0 to 5 V) and RS-232 signals via DB9 connector • Solid-state electronics... | |
| • Transmitters feature One-Touch<reg> zero and span adjustment These low-cost, compact transmitters reduce up-front costs as well as expenses over the life of the product. These transmitters are ideal for... | |
| • Uni- and bi-directional pressure measurement offer high accuracy for building energy management • Static accuracy of <tol>1% • Fully protected against reverse wiring • Fire retardent case is UL... | |
| Pressure Transmitter |