Cole-Parmer Datasheets for Tubing
Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more
| Product Name | Notes |
|---|---|
| • 1/4-28 flat-bottom port fittings are perfect for many instruments • Sterilizable assembly with continuous PTFE fluid path These convenient tubing assemblies come preassembled to connect to many instruments and... | |
| • ADI- and DEHP-free for the highest level of purity in your process! Flexelene 135C is an ideal tubing for pharmaceutical, biotech, life science, research, and general-purpose lab applications. Translucent,... | |
| • Combines the excellent inert qualities of polyethylene tubing with the flexibility of a softer tubing <b>Applications:</b> Food and beverage processing, instrumentation, pure-water transfer, water conditioning, |<b>Characteristics: </b> Plasticizer-free, 78... | |
| • FDA compliant for food contact <b>Formulation:</b> Tygoprene XL-60|<b>Application s:</b> Ink transfer, soap and detergent delivery, cold or hot beverage transfer and dispenseing, food processing, general chemical transfer and processing.|<b>Chara... | |
| • GORE STA-PURE PCS and PFL Pump Tubing offer long pump life and are chemically compatible to a wide range of chemicals. • Nontoxic and nonhemolytic with excellent biocompatibility • | |
| • Maximum pressure up to 100 psi (6.9 bar) • • Excellent flow stability • Spallation-free • Low gas permeability Sta-Pure tubing is your ideal choice for high purity or... | |
| • Tubing with 1/2'' mini connections requires sanitary gaskets for both connections to ensure quality seal. | |
| • Tubing with 1/2'' mini connections uses molded-in gasket at one end to ensure quality seal. | |
| • Unique composition of platinum-cured silicone and expanded PTFE • Long product life when compared to silicones and thermoplastic elastomers • Continuous high pressure pumping up to 4.1 bar (60... | |
| <b>Applications</b>: Vacuum and pressure applications for general lab and industrial use.|<b>Characterist ics</b>: Thick wall, flexible.|<b>Certifi cations</b>: None.|<b>Temperature range</b>: 0 to 150°F (–18 to 65°C)|<b>Sterilize< /b>: Ethylene oxide or autoclave for... | |
| <b>Applications: </b>Transfer of high-purity fluids in high-pressure gas, steam, or liquid applications.|<b>Cha racteristics:</b>Rei nforced for improved burst strength, resistant to collapse under vacuum, low extractables, easily sterilized.|<b>Certi fications:</b> Elastomer exceeds... | |
| <b>Applications:</b> Biotech, research or general lab applications where controlling microbial growth in-line is a concern.|<b>Characte ristics:</b> AgION<tm> antimicrobial coating on inner surface to inhibit growth of bacteria, molds, and other... | |
| <b>Applications:</b> Chemical transfer and pharmaceutical processes.|<b>Charac teristics:</b> Most flexible fluoropolymer. Excellent chemical compatibility. Translucent.|<b>Cert ification:</b> FDA compliant.|<b>Temper ature range:</b> –450 to 550<deg>F (–268 to 288<deg>C).|<b>Steri lize:</b> Autoclave, ethylene oxide, or... | |
| <b>Applications:</b> General lab/industrial use such as injections molding and hot fill applications. More rigid than polyethylene tubing.|<b>Character istics:</b> Good chemical resistance; avoid strong oxidizing agents. Translucent.|<b>Cert ifications:</b> FDA-compliant; meets USDA... | |
| <b>Applications:</b> General low pressure and temperature, instrumentation, corrosive atmosphere, and food processing applications.|<b>Cha racteristics:</b> Broad chemical, solvent, and corrosive atmosphere resistance with good dimensional stability. Translucent.|<b>Cert ification:</b> FDA-compliant (21 CFR... | |
| <b>Applications:</b> General low-pressure and temperature, and food processing applications - use different color tubing to distinguish one tubing line from another.|<b>Characte ristics:</b> Broad chemical, solvent, and corrosive atmosphere resistance wiht... | |
| <b>Applications:</b> General-purpose lab use.|<b>Characterist ics:</b> Abrasion-resistant, heat- and light-stabilized. Resists cracking and kinking. Extremely lower-level water absorption. Translucent.|<b>Cert ifications:</b> None.|<b>Temperature range:</b> <emdash>60 to 200<deg>F (<emdash>51 to 93<deg> C).|<b>Sterilize:</b > Ethylene... | |
| <b>Applications:</b> Pharmaceutical, biotech, and general lab applications.|<b>Cha racteristics:</b> Good chemical resistance. Ultra-low extractables. Heat-sealable. Translucent.|<b>Cert ifications:</b> Meets USP Class VI requirements.|<b>Tem perature range:</b> -40 to 100<deg>F (-40 to 37<deg>C)|<b>Sterili ze:</b> | |
| <b>Applications:</b> Pharmaceutical, biotech, filtration, and environmental analysis|<b>Characte ristics:</b> Platinum-cured, nonpyrogenic, bacteria and fungus-resistant, extremely low extractables, and does not impart a taste or odor|<b>Certificatio ns:</b> Exceeds USP Class VI Plastics... | |
| <b>Applications:</b> Pharmaceutical, biotechnology , and ultra-pure fluid processing.|<b>Chara cteristics:</b> 50 durometer, translucent platinum-cured silicone tubing with a very low extractable profile; it contains no phthalates, plasticizers, latex, or other organic... | |
| <b>Applications:</b> Pharmaceutical, biotechnology, and ultra-pure fluid processing.| <b>Characteristics:< /b> Platinum-cured silicone tubing with a very low extractable profile; it contains no phthalates, plasticizers, latex, or other organic additives. Remains flexible... | |
| <b>Applications:</b> Pharmaceutical, biotechnology, and ultra-pure fluid processing.| <b>Characteristics:< /b> Semi-transparent platinum-cured silicone tubing with a very low extractable profile; it contains no phthalates, plasticizers, latex or other organic additives. Pharma... | |
| <B>Applications:</B> Transfer of abrasive fluids; pharmaceutical processes.| <B>Characteristics:< /B> Good chemical resistance at a low cost, temperature resistant, low coefficient of friction, semi-flexible. Transparent.| <B>Certification:</B >FDA compliant. Meets USP 23... | |
| <b>Applications:</b> Use as an electrical and thermal insulator, for fluid and gas delivery, or as a tough sheath for glass fibers.|<b>Character istics:</b> Excellent chemical, heat, radiation, and abrasion resistance; high... | |
| <b>Applications:</b> Vacuum and pressure applications for general lab and industrial use|<b>Characteristi cs:</b> Thick wall, flexible, opaque|<b>Temperatur e Range:</b> 0<deg>F to 150<deg>F|<b>Sterili ze:</b> Ethylene oxide or autoclave for 30 minutes at... | |
| <b>Applications:</b> Bioprocess, and cleanroom production.|<b>Chara cteristics:</b> Animal-derivative-fr ee, no DEHP or phthalates, latex-free|thermopla stic elastomer. Ultralow extractables/leachab les. Weldable. Transparent.|<b>Cert ifications:</b> ISO 10993-4 nonhemolytic, ISO 10993-5 noncytotoxic. Meets|USP Class VI... | |
| <B>Applications:</B> Pharmaceutical processes, cable covering, electrical applications.| <B>Characteristics:< /B>Excellent temperature range, chemically inert, tough, flexible, low friction coefficient, Ozone-, UV-, and stress and crack resistant. Translucent.| <B>Certification:</B >FDA compliant. Meets... | |
| <b>Formulation:</b> Tygon R-3400 UV Resistant|<b>Applica tions:</b> Light, ozone and UV applications, outdoor applications, acid and caustic transfer, corrosive diffusible gas, ink and adhesive dispensing, fertilizer and pesticide transfer, electrical insulation|<b>Charac... | |
| Double-walled PTFE tubing combines an exterior of heat-shrink PTFE with an inner layer of FEP to provide a tight, moisture-proof bond. Comes in 4-ft lengths; 3 lengths per pack, for... | |
| Especially designed to be used with Masterflex<reg> PharMed<reg> BPT and Autoclavable Autoanalysis/Microbo re color-coded stopped tubing. It is also recommended to be used with MHLL tubing. PharMed BPT Autoanalysis/Microbo re... | |
| Ether grade polyurethane has good chemical resistance to weak organic acids and oils, good elongation and recovery. It is nontoxic and transparent. Sterilizable by ethylene oxide. | |
| Low-density polyethylene (LDPE) tubing has many uses. Its structure helps the material retain flexibility and durability, even at lower temperatures. Because of its broad resistance to chemicals, it can be... | |
| Make your lines easily identifiable by color-coding them! This ether-grade polyurethane is an an economical solution that offers superior heat resistance, low compression set, good elongation and recovery. It is... | |
| Our retractable coil FEP tubing offers the chemical inertness of our standard FEP tubing combined with the flexibility of a coil. FEP tubing has excellent heat resistance, a low coefficient... | |
| Peroxide-cured silicone rubber tubing offers many advantages, including great flexibility and low compression set, making it ideal for pumping. Silicone handles temperatures up to 460° F. A translucent material, fluid... | |
| Pump Tubing | |
| Reduce unpacking time, save money on shipping, and ensure that you always have enough tubing on hand with bulk tubing. It's now available in Norprene<reg>, PharMed<reg>, platinum-cured silicone, or Tygon<reg> | |
| Stopped Pump Tubing | |
| Thermo Scientific Nalgene 489 linear low-density polyethylene (LLDPE) is a general purpose tubing suitable for many applications. Made of FDA compliant resin, is it suitable for food processing applications as... | |
| Tubing |
| << Prev | Next >> |