Cole-Parmer Datasheets for Filter Housings
Filter housings are vessels that hold replaceable cartridges, elements, bags or media. They hold one or many filters at varying pressures.
Filter Housings: Learn more
| Product Name | Notes |
|---|---|
| • All-plastic construction<emdash> no need to worry about rust and corrosion! • Ideal for water, chemical, pharmaceutical, food and other general fluid filtration applications • Feature hand-removable cover and built-in... | |
| • Combination cartridge filter and centrifugal separator extends cartridge life and reduces maintenance • Up-flow design with tangential entry prevents air entrapment • Process flow rates up to 150 GPM... | |
| • Flow rates up to 50 GPM in a compact, relatively low-cost package These systems offer up to four times the filtration area than standard cartridge systems, which makes them... | |
| • Model 01509-02 available with pressure relief valve Cold Water Housing with Transparent, Styrene Acrylonitrile (SAN) Sump. Talc-filled polypropylene cap. Maximum temperature is 125<deg>F (52<deg>C); maximum pressure is 125 psi. | |
| • Polypropylene construction provides corrosion resistance, strength, and durability • Housings are lightweight and portable • Maximum temperature is 100<deg>F (38<deg>C) Polypropylene is ideal for water, acids, plating solutions, corrosive... | |
| • Stack up to 20 double open end cartridges in one housing! • Clearly labeled ports<emdash>easy to install and maintain Stainless steel housings are great for drinking water applications in... | |
| • Unique bar-knob closure is safer and faster than clamp designs • High-flow housings for flow rates up to 220 GPM • Solids are neatly contained for removal with bag... | |
| 0.4 um Ra Finish, Electropolished | |
| 0.4 um Ra Finish | |
| Cold Water Housing with Blue Sump is constructed of talc-filled polypropylene. Maximum temperature is 125<deg>F (52<deg>C); maximum pressure is 125 psi. Accepts all DOE cartridges. Buna N seal. | |
| Cold Water Housing with Long Blue Sump accepts one 20" cartridge or two coupled pleated or carbon-impregnated paper cartridges. Maximum temperature is 125<deg>F (52<deg>C); maximum pressure is 125 psi. Buna... | |
| High-Temperature Housing with 304 Stainless Steel Sump and forged brass/nickel plated cap. T-handle nut on cap screws onto center shaft inside sump. Maximum temperature is 300<deg>F (149<deg>C); maximum pressure is... | |
| Hot Water Housing with Glass-Reinforced Nylon Sump and Cap. Maximum temperature is 200<deg>F (93<deg>C); maximum pressure is 200 psi. Accepts all double open end (DOE) cartridges. Buna N seal. | |
| Polypropylene Housings are designed for lower flow rates and conservation of space. Smaller overall diameter and port sizes make them ideal for multiple function applications when mounted in series. Housings... | |
| Pure Polypropylene Housing and Sump. Maximum temperature is 100<deg>F (38<deg>C); maximum pressure is 100 psi. Accepts all DOE cartridges. Includes two cap plugs, one drain plug and VITON<reg> O-ring. | |
| Slim-Line Housing with Styrene-Acrylonitril e (SAN) has been stress-relieved for added clarity and strength. Clear body allows on site examination of flow and cartridge performance. Housing has 3/8" connections for... |