Cole-Parmer Datasheets for Peristaltic Pumps
Peristaltic pumps use rotating rollers pressed against special flexible tubing to create a pressurized flow.
Peristaltic Pumps: Learn more
| Product Name | Notes |
|---|---|
| • A cost-effective pump for pressure injection and chemical feed applications • High-pressure pumps are self priming • Digital keypad with LED confirms pump settings and operation • Built-in indicator... | |
| • A versatile dispensing pump with an intuitive touch-screen interface for programming and control • Program options include constant flow rate, stepped flow, ramped flow, and pulsed flow • Pump... | |
| • Accurate dispensing from a simple, ready-to-use pump • Clear multi-line LCD displays all operational parameters • Control capabilities include programmable dispensing in volume, time, or copy modes • Programmed... | |
| • Achieve the highest flow rates of any Masterflex pump - up to 42 LPM (11.1 GPM) • Accept B/T PerfectPosition<tm> pump tubing sizes B/T 87 and B/T 91 • | |
| • Achieve the highest flow rates of any Masterflex pump<emdash>up to 42 LPM (11.1 GPM) • Accept new B/T PerfectPosition pump tubing sizes B/T 87 and B/T 91 • Washdown... | |
| • Air-powered drive is ATEX Zone 2 approved; rated • to EEX II 3 G c IIC T6 (Drive only, pump head is not ATEX approved: order 77601-80 for ATEX... | |
| • Air-powered system is ATEX Zone 2 approved; rated • to EEX II 3 G c IIC T6 | |
| • Compact size mounting rod—use these pumps almost anywhere • A constant-speed, synchronous motor ensures a steady, repeatable flow rate • Change tubing sizes to obtain different flow rates Minicartridge... | |
| • Contamination-free two-channel pumping in a compact format<emdash>ideal for analyzer, flow cell, and perfusion applications • Flow range: 0.002 to 12.3 mL/min per channel depending on drive rpm and tubing... | |
| • Convenient complete pump system for the transfer of aggressive and high-purity fluids in specialty chemical applications | |
| • Designed for accurate and synchronous multichannel low-flow pumping applications • Digital dispensing drive features maintenance-free brushless motor • Program dispensing parameters—includi ng volume, copy, time, and delay interval—for automated... | |
| • Easily adjust speed of compact multichannel pump • Digital models have preprogrammed tube diameters and flow rates for easy set up • Dispense by volume or set time intervals... | |
| • Easily adjust speed of compact multichannel pump • Start/stop pump or change flow direction via contact closure (DB15 female) • Monitor speed through frequency output These space-saving pumps provide... | |
| • Easy maintenance and no contamination—tubi ng is the only wetted part • Easy tube change-out minimizes downtime between tubing set changes • Inherent degassing function and rugged gear train... | |
| • Easy-to-use, economical pumps feature reversible pumping, remote start/stop, and rapid tubing changes • Polyphenylene sulfide (PPS), acetal, and copolyester pump head with four stainless steel (SS) rollers • Max... | |
| • Effortless tube replacement with quick-release pump head<emdash>no tools required • Tubing is bonded to the fittings during manufacturing for a strong, single-piece tubing assembly • Run dry and self-prime... | |
| • Exceptional reliability and ease of service reduce maintenance and cost • Polycarbonate corrosion-resistant housing • 24/7 continuous duty cycle • Mount pumps vertically or horizontally <b>Double Head, Adjustable Mechanical... | |
| • Exceptional reliability and ease of service reduce maintenance and cost • Polycarbonate corrosion-resistant housing • 24/7 continuous duty cycle • Mount pumps vertically or horizontally <b>Single Head, Adjustable Mechanical... | |
| • Exceptional reliability and ease of service reduce maintenance and cost • Polycarbonate corrosion-resistant housing • 24/7 continuous duty cycle • Mount pumps vertically or horizontally <br>|<b>NOTE:</b> The skus from... | |
|
ISM932A-115V - Ismatec ISM932D IP Standard-Speed Digital Peristaltic Pump; 12-Channel -- GO-78000-23
ISM937C-115V - Ismatec IPC-N (ISM937C) Low-Speed Digital Peristaltic Pump; 12-Channel -- GO-78001-20
ISM937C-230V - Ismatec IPC-N (ISM937C) Low-Speed Digital Peristaltic Pump; 12-Channel -- GO-78001-26
ISM938C-115V - Ismatec IPC-N (ISM938D) Low-Speed Digital Peristaltic Pump; 16-Channel -- GO-78000-31
ISM938C-230V - Ismatec IPC-N (ISM938C) Low-Speed Digital Peristaltic Pump; 16-Channel -- GO-78000-37
ISM938D-115V - Ismatec IPC-N (ISM938D) Low-Speed Digital Peristaltic Pump; 16-Channel -- GO-78001-30
ISM938D-230V - Ismatec IPC-N (ISM938D) Low-Speed Digital Peristaltic Pump; 16-Channel -- GO-78001-36
|
• Fewer tubing changes! • Planetary drive for less pulsation and longer tubing life • Smooth rotation and accurate liquid flow provided by eight SS rotors • Easy repeatability with... |
| • Flow: 0.4 to 8 LPM (0.11 to 2.1 GPM) with included I/P<reg> 73 tubing; flow rate depends on motor rpm and tubing size. • Three-turn speed control offers precision... | |
| • Flow: 0.4 to 8.0 LPM (0.11 to 2.1 GPM) with included I/P<reg> 73 tubing; flow rate depends on motor rpm and tubing size. • Three-turn speed control offers precision... | |
| • Flow: 0.7 to 17 LPM (0.2 to 4.5 GPM) with included I/P<reg> 88 tubing; flow rate depends on motor rpm and tubing size. • Three-turn speed control offers precision... | |
| • Four-roller head achieves flow rates up to 230 mL/min • Easy tubing replacement for reduced downtime • Compact design frees valuable space on your benchtop The Reglo Quick pump... | |
| • Get multiple flow channels from a single pump • Flow ranges from 1.2 microliters per minute to 530 mL/min per channel • Cartridge design provides fast tubing changes, and... | |
| • High-volume transfer and dispensing • Accepts B/T PerfectPosition pump tubing sizes B/T 87 and B/T 91 • Dispense by volume, copy, or time, or pump continuously • Separate motor... | |
| • Ideal for fluid transfer, dispensing, and metering applications in laboratory, process and wash-down environments • Housings are completely sealed—IP66 and NEMA 4X rated • Washdown drive is easy-to-clean and... | |
| • Independently control flow and direction of each channel via keypad or your PC • Flexibility of bidirectional flow in each channel • USB interface for quick connections • Easy-to-use... | |
| • Interface this digital drive to a PC for automated lab and process applications--or use as a stand-alone dispensing pump • Precision digital drive offers a maintenance-free high-accuracy motor and... | |
| • Modular drive lets you place motor and controller where convenient—ideal for limited or awkward spaces • Minimum flow rate is 0.06 LPM (0.02 GPM); maximum flow rate is 8... | |
| • Modular drives let you place motor and controller where convenient; ideal for limited or awkward spaces • Three-digit LED display shows motor rpm—confirm speed setting at a glance • | |
| • New head design provides more positive tubing retention and improved flow performance • Flow rate: 0.002 to 43 mL/min depending on drive rpm and tubing size • Polyphenylene sulfide... | |
| • Operate by computer or on your iOS or Androidâ„¢ device • Easily achieve flow ranges down to 0.2 <mu>L/min with a 1.26% reproducibility • 12-roller head minimizes the pulsation... | |
| • Perfect for lab and process automation • Very accurate • Offer remote-control capabilities Resolultion is 0.1 These IP65-rated pump is ideal for dosing, filling, and batch programming. The aluminum... | |
| • Precision digital drives offer a maintenance-free high-accuracy motor and graphical interface that makes setup and operation easier than ever • Graphical LCD shows four operating modes continuous run, timed... | |
| • Precision digital drives offer three dispensing modes and precision low-maintenance motors • Flow range is 0.001 LPM to 8.0 LPM with included tubing • Housings are NEMA 4X (IP66)... | |
| • Precision digital drives offer three dispensing modes and precision low-maintenance motors— modular format lets you place motor and controller where convenient • Flow rate 0.001 to 8.0 LPM with... | |
| • Precision digital drives offer three dispensing modes and precision low-maintenance motors— modular format lets you place motor and controller where convenient • Flow rate 0.0012 to 3400 mL/min with... | |
| • Programmable multichannel dispensing pumps for accurate delivery of small volumes and low flow rates • Eight-roller rotor assembly delivers fluid with minimal pulsation and increased accuracy • Programmable dispense... | |
|
Cole-Parmer Standard Peristaltic Metering Pump, Max flow of 17.4 GPH, 125 PSI, 115VAC -- GO-74203-02
Cole-Parmer Standard Peristaltic Metering Pump, Max flow of 17.4 GPH, 125 PSI, 220VAC -- GO-74203-22
Cole-Parmer Standard Peristaltic Metering Pump, Max flow of 25.3 GPH, 125 PSI, 115VAC -- GO-74203-03
Cole-Parmer Standard Peristaltic Metering Pump, Max flow of 25.3 GPH, 125 PSI, 220VAC -- GO-74203-23
|
• Pump at flow rates up to 158.5 GPH and pressures up to 125 psi — output volume is not affected by changes in back pressure • Three versions now... |
| • Pump at flow rates up to 158.5 GPH and pressures up to 125 psi—output volume is not affected by changes in back pressure • Self priming even against maximum... | |
| • Pump at output pressures up to 125 psi; flows to 33.3 GPH • Self priming even against maximum line pressure • Output volume is not affected by changes in... | |
| • Pump with integral head delivers repeatable low flow rates with quick set up • Two-stop tube sets are easy to load with no occlusion or tension adjustment • Separate... | |
| • Pump with L/S Miniflex<tm> pump head delivers repeatable low flow rates with quick setup • Flow range of 1.8 to 220 mL/min (depending on model and tubing size selected)... | |
| • Resolultion is 0.1 Quick-couple drives feature a turn-and-lock mounting system that makes installing pump heads fast and easy. Select from the interchangeable pump heads on page 1607 of our... | |
| • Separate single-turn speed control and on/off switch with green power indicator. Maintain speed setting while turning on/off. • The 1/20-hp unidirectional motor has soft start and back EMF for... | |
| • Smooth, precise flow and fewer tubing changes • Planetary drive with eight SS rotors reduces pulsation, increases flow rate accuracy, and lengthens tubing life • Four-digit LED display facilitates... | |
| • Stackable, space-saving design • Start, stop, and reverse flow with a single switch • Angled speed control displays for easy user access • Stainless steel housings ensure durability These... | |
| • Stainless steel construction—ideal for sanitary fluid transfer • Housing is IP65 rated • Change tubing in just seconds! • Easy to disassemble for cleaning This pump meets the strict... | |
| • System includes regulator with 5-<mu>m air filter and 1/4" NPT(F) connection, automatic lubricator, 0 to 30 psi pressure gauge, and muffler • Vary speed by adjusting air pressure with... | |
| • Variable-flow reversible peristaltic pump • Run dry without damage to pump • Compact footprint These new cost-conscious peristaltic pumps provide variable flow and exceptional life performance in a compact... | |
| • Variable-flow reversible peristaltic pump • Run dry without damage to pump • Silicone tube sets included; Norprene<reg> and Viton<reg> tubing sets available These cost-effective peristaltic pumps provide variable flow... | |
| • Versatile variable-speed pump system with a wide flow range and simple controls • Separate motor and controller are connected via a 6-ft (1.9 m) cable<emdash>place components where convenient or... | |
| • You'll be up to speed and pumping in no time at all • Integrated pump and drive systems are provided fully assembled, reducing setup time • Contamination-free pumping—the fluid... | |
| 62 Series Fluorimeter Peristaltic Sipper Pump | |
| Peristaltic Metering Pumps | |
| Peristaltic Pump | |
| Quick-couple drives feature a turn-and-lock mounting system that makes installing pump heads fast and easy. Select from the interchangeable pump heads on page 1607 of our 2013/2014 virtual catalog to... |