Cole-Parmer Datasheets for Material Handling Carts and Trucks
Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available for a multitude of cargo operations.
Material Handling Carts and Trucks: Learn more
| Product Name | Notes |
|---|---|
| • A Storage Rack on Wheels • Shelves available flush or with 1 ½†lip • 2000 lb. capacity Heavy- duty carts have four or five shelves to match your... | |
| • Advanced polymer construction offers lifetime corrosion protection • These multi-tier carts feature a solid polymer bottom shelf with upper basket tiers to safely transport glassware and other laboratory items. | |
| • An affordable solution for transporting instruments, equipment, or products • Provide up to 1200 lb capacity for heavy-duty loads Choose from two, three, or four-shelf chrome-plated carts. The two-... | |
| • Available with side enclosure panels to restrain or conceal load These new utility carts combine comfortable function with attractive design. Ergonomical handles on both sides of cart reduce muscle... | |
| • Capacity up to 1000 lbs! These tables have non-marking, 5" polyurethane casters (all swivel and lock)—roll tables anywhere you need a sturdy surface. Durable welded steel construction is rugged... | |
| • Carts are steam cleanable Carts come with two seamless shelves with supports, smooth corners, molded handle, and 5" dia. rubber caster (two swivel). Each shelf measures 2-3/4" deep to... | |
| • Carts have no exposed nuts, bolts, or rivets; beaded edges ensure strength and safety Reversible Tray Carts have 4" deep trays—invert top tray to provide a flat surface without... | |
| • Carts won't rust, chip, or dent Ideal for general factory, health care, retail, food service, or office use. Large, non-marking casters glide easily on hard surfaces. Structural foam plastic... | |
| • Centered upright posts offer easy access to instruments or tools Four 5" dia casters (two swivel, two rigid) and have non-marking polyurethane wheels with ball bearings for quiet, easy... | |
| • Convert from a box-top to a flat-top quickly and easily Hinged side gates—customize cart configurations in a snap. HDPE construction with I-beam design—each shelf supports up to 200 pounds... | |
| • Customizable to transport small packages and larger items • Choice of three platform sizes Bright red, rugged platform trucks feature an exclusive precision-engineered resin and metal composite to provide... | |
| • Easily transport large-volume objects • Reduces wrist strain while allowing one-handed operation Both shelves have a 1 ½†lip that ensures containment of liquids or safety of equipment during... | |
| • Heavy-duty, economical shelf truck These carts feature two or three shelves to provide ample storage space. Shelf clearance is 25'' on two-shelf trucks and 12'' on three-shelf trucks. Choose... | |
| • Integral handles for easy maneuvering • Extra handles for easy maneuvering This rolling cart is loaded with storage space—perfect for organizing and transporting all your lab supplies! Plus, handle... | |
| • Locking storage cabinets secure tools and supplies when not in use Carry and hold equipment and plenty of supplies on two ample shelves and one enclosed cabinet with lock. | |
| • Locking storage cabinets secure tools and supplies when not in use Enhance your on-site productivity with this complete tool storage and mobile workbench system. The flat, rimless surface provides... | |
| • Locking storage cabinets secure tools and supplies when not in use Sliding pull-out drawer keeps small tools and supplies handy<emdash>reduces work-surface clutter. Two smooth shelves and enclosed, lockable cabinet... | |
| • Microban<reg> antimicrobial protection keeps shelves cleaner between cleanings Strong, durable polymer carts are corrosion-resistant and rustproof. The unique open-grid shelf design is easy to clean and can even be... | |
| • New accessories and features available for your sanitary rotary lobe or centrifugal pump • Increase your pump''s flexibility and utilization with a stainless steel cart • 1/2" Tri-Clamp casing... | |
| • Recessed bins let you safely transport glassware and chemical containers. Flexi-Bin carts feature either a 4 or a 10" deep removable corrosive-resistant polyethylene bin. Bin offers a convenient means... | |
| • Shelves feature a deep, 2 3/4†lip to contain spills These carts are fabricated from a tough, high-density polyethylene and provide an excellent chemical resistance to most substances, including... | |
| • Standard hand truck has continuous handle for full leverage • Front nose plate is 8†D x 14†W • Body has three curved ribs with vertical center metal... | |
| • Transport heavy instruments and equipment safely Mobile bench has four drawers with Accuride<r> slides for smooth, effortless operation for the storing of tools, instruments, and accessories. Central locking system... | |
| <b>Chemical Cart</b> features chemical- and heat-resistant shelves. High-pressure laminate with melamine exterior resists acids, caustics, heat, stains, and shocks. | |
| <b>Nonconductive Instrument Cart</b> features ribbed-vinyl shelf surfaces to eliminate static electricity and cushion instruments during transport. Bumper protects walls. Carts 47352-00 and -10 have shock- absorbing, 8" dia pneumatic casters... | |
| <b>Watertight Pan Cart</b> features two epoxy-coated, 18-gauge steel pans fastened to a sturdy one-piece frame. Removable rubber mats prevent items from sliding, and 2"H sidewalls contain spills. Capacity is 400... | |
| B) Stainless steel platform truck features a leak-proof bottom supported by a heavy angle iron frame-holds up to 200 lb (91 kg). Includes chrome-plated tubular steel handle and 4" swivel... | |
| C) Three-sided, Four-shelf Carts|The open-wire design on these new carts lets you see contents from all sides. The back and side enclosures keep material from falling off while beiing transported. | |
| Designed to reduce body strain. Vertical push handles keep hands in a comfortable position, reducing stress on arms and wrists. Padding on the handles (all models except 47520-00 and -02)... | |
| Easily transport your pressurized eyewash with this four-wheel cart. | |
| Glassware cart has a drip pan below the removable, plastic-coated wire baskets. This makes it ideal for collecting glassware and small equipment for washing and drying. Cart accepts either large... | |
| HE flat shelf cart | |
| High Capacity Carts | |
| Plastic platform trucks are maintenance-free and virtually indestructible<emdas h>won't rust, dent, or warp like metal or wood trucks. Sturdy handle secures your load and offers easy mobility. | |
| Portable bench cabinet | |
| Steel open shelf workstation with cabinet | |
| Steel open shelf workstation | |
| These plastic service carts feature impact-resistant polyolefin shelves supported by 4" rubber casters. Choose either two- or three-shelf models. Two-shelf models carry up to 300 lb; three-shelf models carry up... | |
| Tub shelf cart | |
| Tuffy flat shelf cart | |
| Use to add protability to your 17400-70 Western States Laboratory Filtering Centrifuge! | |
| Utility Cart |