Cole-Parmer Datasheets for Force and Load Sensors
Force and load sensors covers electrical sensing devices used to measure tension, compression, and shear forces.
Force and Load Sensors: Learn more
| Product Name | Notes |
|---|---|
| “S†Beam Tension and Compression Load Cells | |
| • Compact, economical gauges for handheld or test stand applications • High speed 2,000 Hz peak sampling rate • USB data output • Backlit graphic display with large digits • | |
| • Motorized for reliable and repeatable test results • Measure real-time and peak pull-off force up to 200 lbF (1 kN) for wire and tube terminations while meeting UL, ISO,... | |
| • Simple, cost-effective tension and compression testing with data logging capability • Three modes of operation—track, peak and preset limits—offer maximum flexibility • 180° reversible display with tension/compression icons and... | |
| • Sophisticated, easy-to-use force gauges for force measurement up to 500 lb • High speed 3,000 Hz peak sampling rate • USB, RS-232, Mitutoyo, and analog outputs • Backlit graphic... | |
| • The unique Plug & Test<tm> technology stores the sensor's calibration on the sensor, not the indicator, for an interchangeable system • A threaded hole on each side expands versatility... | |
| • The unique Plug & Test<tm> technology stores the sensor's calibration on the sensor, not the indicator, for an interchangeable system • Measures tensile and compressive forces • Warranty: 3... | |
| • The unique Plug & Test<tm> technology stores the sensor's calibration on the sensor, not the indicator, for an interchangeable system • Small size • Stainless steel construction • Weight:... | |
| • The unique Plug & Test<tm> technology stores the sensor's calibration on the sensor, not the indicator, for an interchangeable system • Ultra-compact size • Measures tensile and compressive forces... | |
| 0.25 x 0.0002 lb, 100 x 0.1 gF, 1 x 0.001 N, 110 V | |
| 0.5 x 0.0005 lb, 250 x 0.2 gF, 2.5 x 0.002 N, 110 V | |
| 10 x 0.01 lb, 5 x 0.005 kgF, 50 x 0.05 N, 110 V | |
| 100 x 0.1 lb, 50 x 0.05 kgF, 500 x 0.5 N, 110 V | |
| 2 x 0.002 lb, 1 x 0.001 kgF, 10 x 0.01 N, 110 V | |
| 20 x 0.02 lb, 10 x 0.01 kgF, 100 x 0.1 N, 110 V | |
| 200 x 0.2 lb, 100 x 0.1 kgF, 1000 x 1 N, 110 V | |
| 5 x 0.005 lb, 2.5 x 0.002 kgF, 25 x 0.02 N, 110 V | |
| 50 x 0.05 lb, 25 x 0.02 kgF, 250 x 0.2 N, 110 V | |
| 500 x 0.5 lb, 250 x 0.2 kgF, 2500 x 2 N, 110 V | |
| Advanced Digital Force Gauge | |
| Advanced force/torque indicator | |
| Basic force/torque indicator | |
| Cantilever Beam Tension and Compression Load Cells | |
| Compact digital force gauge | |
| Data logging multifunction force gauge | |
| Digital Force Gauge 11 lb | |
| Digital Force Gauge 110 lb | |
| Digital Force Gauge 1100 lb | |
| Digital Force Gauge 18 oz | |
| Digital Force Gauge 220 lb | |
| Digital Force Gauge 4.4 lb | |
| Digital Force Gauge 44 lb | |
| Digital Force Gauge 440 lb | |
| Digital Force Gauge 7.00 oz | |
| Digital Force Gauge with Outputs | |
| Digital force gauge | |
| Force Dial | |
| Force Gauge 60Lbs Push/Pull Force Gauge 60 X .500LBS.Capacity | |
| High capacity force gauge with PC interface | |
| High capacity force gauge | |
| Industrial Load Cells | |
| Mechanical force gauge | |
| Microprocessor Controlled Digital Force Gauge | |
| Miniature industrial load cell | |
| Miniature low-profile tension links | |
| Mounting kit, BGI, table top | |
| Multifunction force gauge | |
| Pancake Tension and Compression Load Cells | |
| Professional fore/torque indicator | |
| Programmable high/low set points with color coded LEDs and output signal for go/no go testing | |
| Push/Pull Force Gauge | |
| Sub-miniature load cell |Small in size and capable of highly accurate readings, the LCFD Series comprises subminiature load cells for precision industrial applications. They are all stainless steel, measure both... | |
| Superior Performance For Capacities Up to 1,000 Pounds FEATURES|<UL> <LI>Reversible display |<LI>Outstanding accuracy (±0.2% F.S.) |<LI>Peak measurement for both compression and tension |<LI>1000Hz update rate |<LI>Reversible keypad |<LI>Rechargeable batteries |<LI>Field... | |
| Tension and Compression Load Cells | |
| Unidirectional |