Cole-Parmer Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
| Product Name | Notes |
|---|---|
| • Replace multiple timers and relays with one unit • Easy programming with on-board LCD • 48 maximum I/O points with expansion modules • FM approved for Class I, Division... | |
|
ZEN20C1ARAV2 - Omron ZEN V2 Control Unit; No Display, 20 I/O, 12 In/8 Out, 100-240VAC -- GO-68515-61
|
• Saves Space, Wiring, and Installation Steps! • Easy and simple programming for automatic small-scale control • Increased functionality in a compact 2.76''W x 3.54''H (70 × 90mm) body • |
| • Two and four-pole lead-free, solder-free ice-cube relays provide control solutions • AC and DC coils • Snap -on marking plate • IP40 protection Six and ten amp relays are... | |
| FEATURES|<ul><li>10- 75 amps, 330 Vac max |<li>50-75 amps, 660 Vac max |<li>Single phase, zero crossing |<li>LED input indicator |<li>Clear safety cover included |<li>Panel mount |<li>DC and AC input versions |<li>Superior... | |
| Opto 22 offers a complete line of solid-state relays (SSRs), from the rugged 120/240-volt AC Series to the small-footprint MP Series, designed for mounting on printed circuit boards. All Opto... | |
| The MP Series packaging is designed with a minimum footprint to allow maximum relay density on the circuit board. All MP Series SSRs provide 4000 VRMS of optical isolation and... | |
| Z Series SSRs are economical 10-amp relays in all-plastic packaging that is made possible through a unique heat transfer system. All Z Series SSRs provide 4000 VRMS of optical isolation... |