Cole-Parmer Datasheets for Oscilloscopes
Oscilloscopes translate an electronic signal into a pattern or waveform on a screen. As it is traced across the screen, the waveform creates a signature of the signal's characteristics.
Oscilloscopes: Learn more
| Product Name | Notes |
|---|---|
| • Advanced functions at an economical price • Save/recall of 15 front-panel settings and waveforms • 27 auto measurements with 6-digit real-time frequency counter • Math functions include add, subtract,... | |
| • Advanced signal processing technology for precise measurements and quick analysis • Visual Persistence Oscilloscope (VPO) technology shows changes in waveforms not visible on other digital oscilloscopes • Select from... | |
|
Instek GDS-207 Portable Digital Oscilloscope with 5,000 Count DMM, 70 MHz, 2 channels -- GO-20050-00
Instek GDS-210 Portable Digital Oscilloscope with 5,000 Count DMM, 100 MHz, 2 channel -- GO-20050-01
Instek GDS-220 Portable Digital Oscilloscope with 5,000 Count DMM, 200 MHz, 2 channel -- GO-20050-02
|
• Built-in digital multimeter works simultaneously with oscilloscope functions for a complete test and measurement instrument • Full touch panel, 7" (18 cm) LCD allows you to easily make waveform... |
| • Digital oscilloscopes with powerful functions at an economical price • 60 MHz and 100 MHz bandwidth, 1 GSa/s sample rate • Deep waveform memory up to 2.4 Mpts • | |
| • Easily detect and diagnose issues quickly and accurately • Easy-to-use pop-up menu with built-in multilanguage system • 23 automatic measurements • Waveform math: add, subtract, multiply, and divide • | |
| • Easy-to-use waveform search capability allows you to identify issues quickly • VPO technology allows the visibility of less frequent occurring signals • Built-in segmented memory and waveform search functions... | |
| • Large color LCD makes viewing multiple waveforms easy • Waveform math: add, subtract, multiply, and divide • Easily store and recall up to four waveform screens and setups This... | |
| • No more baffling lapses in signal detail retrieval • Entry-level features are perfect for education and fundamental research • Deep memory reveals brief and infrequent changes in circuitry signals... | |
| • Provides long waveform memory up to 32,000 point record length for each channel • 5.7" color display • One touch automatic setup for ease of use (Auto) • 32... | |
| • Rugged, ergonomic units are perfect tools for lab and field testing/troubleshoot ing • Improved web server (FTP server/client) with cursors and automatic measurements • AmpFlex® and MiniFlex® probes, powered... | |
| • See more signals under test to quickly identify and troubleshoot issues • FFT capability includes four math functions<emdash>add , subtract, multiply, and divide<emdash>for expanded analysis • 32 automatic measurements... | |
| • The first high-performance two and four-channel scopes built for harsh industrial environments • Rugged, IP 51 rating, dust- and drip-proof • Connect-and-Viewâ„¢ triggering for intelligent, automatic triggering on fast,... | |
| • Three test tools in one! • Rugged design assures operation in the harshest environments. These compact meters feature a dual input digital oscilloscope, two true-rms digital multimeters, and a... | |
| • Three test tools in one! • Rugged design assures operation in the harshest environments. Model SCC120E - FlukeView Software, cable and carrying case kit These compact meters feature a... | |
| • Variable holdoff stabilizes the display of a composite signal • TV-sync function measures video signals • Trigger level controls These oscilloscopes measure voltage, frequency, rise and fall time, and... |