Cole-Parmer Datasheets for Vials
Vials are small glass bottles used for storage.
Vials: Learn more
| Product Name | Notes |
|---|---|
| • 2- and 15-mL sample vials and QC check vials • Sensor built into tip of vials for Greenlight Analysis | |
| • Acheive a leak proof seal without any added pressure during closing These general-purpose, shoulderless vials can be used for liquid scintillation counting, gamma counting, chromatography, sample storage, and culturing. | |
| • Cleaned and certified for Total Organic Carbon (TOC) to <10ppb Vials are certified and traceable as associated with "Good Manufacturing Practices" (GMP) and include a Certificate of Anlysis with... | |
| • Color coded caps enable quick sample identification Vials are free standing with a conical bottom and feature 0.5 ml graduations. Vials are designed for use in the vapor phase... | |
| • Color-coded caps enable quick sample identification Vials are free standing with a conical bottom and feature 0.5 ml graduations. Designed for use in the vapor phase of liquid nitrogen... | |
| • Compatible with all autosamplers that use 12 x 32 mm vials • Available in clear or amber glass with choice of screw or crimp top Large opening vials with... | |
|
W225278-01 - Wheaton Headspace Vial, 10 mL, 20mm Al Seal, PTFE/Silicone Septa; 100/Cs -- GO-08917-21
|
• Each convenience pack includes 100 vials and 100 pressure release aluminum seals with molded septa • Choice of two vial sizes and three liner options Wheaton Headspace Vials feature... |
| • External threads and long skirt length reduce risk of contamination • Polypropylene vials with HDPE closures are self-standing • Vials withstand temperatures from –196 to 120<deg>C White marking area... | |
| • Ideal for small scale reactions, storage and shipping Manufactured from low extractable borosilicate glass to safeguard against changes in product pH caused by alkali, which can occur with ordinary... | |
| • Ideal for storage of small amounts of compounds such as reference standards These borosilicate glass vials are available in clear or amber glass. Vials are low profile for greater... | |
| • Leakproof even during changing temperatures—ultim ate protection during transport • Made from low binding, cryogenic-grade virgin polypropylene • Lot-certified vials are free of RNase/DNase and Endotoxin—ensure product integrity Tubes... | |
| • Manufactured from clear Type I borosilicate glass • Round shoulder and bottom allows for even heating • Accepts 20 mm aluminum seals Wheaton Headspace Vials feature rounded shoulders and... | |
| • Meet EPA guidelines for contamination-free containers • Borosilicate glass Volatile Organic Analysis (VOA) vials Level 1 vials contain a certificate of analysis in each package • Amber vials with... | |
| • Meet EPA guidelines for contamination-free containers • Borosilicate glass Volatile Organic Analysis (VOA) vials Level 1 vials contain a certificate of analysis in each package • Clear vials with... | |
| • Meet EPA guidelines for contamination-free containers • Borosilicate glass Volatile Organic Analysis (VOA) vials Level 3 vials meet EPA standards but do not contain a certificate • Amber vials... | |
| • Meet EPA guidelines for contamination-free containers • Borosilicate glass Volatile Organic Analysis (VOA) vials Level 3 vials meet EPA standards but do not contain a certificate • Clear vials... | |
| • Never lose your cap with these one-piece hinged lid vials Vials are made of clarified polypropylene and are FDA compliant. Autoclavable. | |
| • Polyethylene closure with silicone gasket provides a secure seal. Presterilized by cobalt-60 radiation, these one-piece molded polypropylene vials withstand temperatures from -196 to 135<deg>C. Starfooted vials lock into CryoTube<reg> | |
| • PTFE material offers almost total chemical resistance • Non-stick, leading to easy recovery of contents • Stable over a wide temperature range Cole-Parmer PTFE vials feature almost total chemical... | |
| • Special design adds strength for freeze drying applications • Made from low extractable Type 1 borosilicate glass The blowback feature in the neck and specially designed bottom radius for... | |
| • Suitable as primary containers for shipping specimens. Graduated polypropylene (PP) vials are ideal for collecting and transporting specimens. Screw caps for 30mL and 50mL feature a molded-in sealing ring... | |
| • Supplied sterile and certified non-pyrogenic • Polypropylene construction withstands temperatures to -196<deg>C. • Silicone washers or rubber O-rings provide a secure seal. Vial caps will hold Corning<reg> color-coded inserts. | |
| • Supplied sterile and certified non-pyrogenic • Polypropylene construction withstands temperatures to -196<deg>C. • Silicone washers provide a secure seal. Vials accept Corning<reg> color-coded cap inserts. Self-standing models lock into... | |
| • Vials are offered with caps on or off to meet your specific requirements Vials are offered in KG-33 potassium-free borosilciate glass or HDPE (high-density polyethylene). Glass vials are supplied... | |
| • Vials feature tapering bottoms for maximum sample retrevial Manufactured of borosilicate glass, these vials provide chemical resistance. Vials provide dependable storage, retrevial and analysis of both liquid and powder... | |
| 1.5-mL Borosilicate Sample Vial fits gas/liquid chromatography autosamplers and is autoclavable. Screw top with PTFE<sup><reg></sup> -faced silicone septum. Measures 1-1/4'' H x 1/2'' OD (32 mm H x 12 mm... | |
| 20-mL Glass Scintilliation Vials are precision formed from chemical-resistant Wheaton ''180'' borosilicate glass. Vials are available in four cap/liner styles and are supplied with caps on. They measure 2-3/8''H x... | |
| 20-mL Polyethylene Scintillation Vials are available in four cap/liner styles. Order with caps on, or bulk packed separately. Lightweight and durable polyethylene vials measure 2-3/8''H x 1-1/16'' OD (61 mm... | |
| 40-mL Vials with PTFE Septa are made of clear glass and include size 24-400 caps on PTFE-faced septa. Pack of 200 vials. Replacement septa sold separately below. | |
| 6-mL Borosilicate Vial is supplied with screw top and is reusable, yet economical enough to be disposable. Autoclavable borosilicate glass vial measures 2-1/4'' H x 11/16'' OD (58 mm H... | |
| Color-code your cryogenic vials with these cap inserts for quick identification. | |
| Economical screw-thread sample vials are made with either clear 33 low-extratable borosilicate glass. Choose amber colored vials for your light-sensitive materials. Vials are available with a rubber-lined phenolic cap, a... | |
| High-Density Polyethylene (HDPE) sample vials have a capacity of 6 mL. These vials are reusable, yet economical enough to be disposable. Supplied with linerless screw cap. Vials measure 2-1/8" H... | |
| Ideal for economical collection and storage of all types of samples. Clear soda-lime glass is chemically durable.|LDPE snap-on caps form an air tight seal perfect for moisture sensitive materials. Finger... | |
| Lab Files <reg> vials ar shrink wrapped in partioned trays to protect vials and their contents. Caps are rubber lined and are attached. | |
| Large Borosilicate Vials are autoclavable and come in 20-, 25-, and 40-mL sizes with white rubber-lined screw cap. Packed in cardboard trays, 72 per case. | |
| Mill Vials | |
| Miniature vials with hinged caps easily open and close with a flick of your thumb. Vial, hinge, and airtight cap are one molded piece of low-density polyethylene. | |
| Omni-Vials<sup><reg> </sup> are available in polypropylene (PP) or high-density polyethylene (HDPE). Both feature press-fit, linerless caps—ideal for beta/gamma counting. The PP vials are autoclavable and measure 2-1/4" H x 1/2"... | |
| One shot buffer vial, pH 7.416 | |
| One Shot buffer vials, pH 10 | |
| One Shot buffer vials, pH 4 | |
| One Shot buffer vials, pH 7 | |
| PFA | |
| Polystyrene vials have optically clear parallel sides and a square bottom. They have been deionized and destaticized, eliminating particle interference in optical cell counters. The polystyrene snap-cap is leakproof, but... | |
| Sample vials with snap caps are low-density polyethylene with secure, friction-fit caps. Use as sample containers and for other general applications. Shatterproof. NALGENE<sup><reg></s up>. | |
| Screw-thread sample vials are manufactured from either clear 33 expansion borosilicate clear glass (Type 1, Class A) or 51A amber glass. Vials maintain PH level and eliminate ion leaching. Choose... | |
| Screw-thread scintillation vials are made from crystal clear polyethylene terephthalate (PET) which provides low background count, economy, and durability. Choose from PE foam-lined polypropolyene cap or metal foil-lined polypropylene cap. | |
| Snap-Cap sample vials are polystyrene with polyethylene caps. Clear, durable, and lightweight, these vials will withstand normal centrifugation. Use with liquids and solids. | |
| These glass vials are precleaned to meet strict EPA requirements. Vials with certificate of analysis meet EPA criteria for more than 60 volatile organic analyses (VOA). All vials include a... | |
| These Volatile Organic Analysis (VOA) containers are pre-cleaned and certified to meet strict EPA requirements. Made of clear borosilicate glass, vials have a 0.125''-thick, I-CHEM blue, PTFE/silicone septa and open-top... |