Cole-Parmer Datasheets for Immersion Parts Washers
Immersion parts washers clean components by submersing them in an agitated cleaning solution contained in a wash tank.
Immersion Parts Washers: Learn more
| Product Name | Notes |
|---|---|
| • Aggressive cleaning ability in a variety of sizes • Sturdy, noncorrosive units handle all types of cleaning tasks • Sweep frequency ensures uniform cleaning activity Operating at 40 kHz,... | |
| • Aggressive cleaning ability in a variety of sizes • Sturdy, noncorrosive units handle all types of cleaning tasks • Sweep frequency ensures uniform cleaning activity Operating at 40 kHz,... | |
| • Capacities up to 22 gallons accommodate your large or bulky items • Microprocessor-based controls ensure precise process management These stainless steel cleaners easily handle a variety of industrial cleaning... | |
| • Compact design is ideal for saving benchtop space • Clean surfaces and cavities of hard to clean objects This high power ultrasonic cleaner is perfect for removing grease, dust... | |
| • Compact- takes up only 5-1/4'' x 5-1/4'' (13.3 c 13.3 cm) of benchtop space Our 20-watt one-pint cleaner has a frequency generator and lead zirconate-titanate transducer that produce an... | |
| • Continuous duty design is ideal for your rigorous cleaning needs Use this cleaner with mildly acidic, neutral, or alkaline aqueous solutions to clean large glass, plastic, or metal objects. | |
| • Easily accommodates pipettes and other oddly shaped items Our long-bed cleaners feature a large, 304 stainless steel tank<emdash>ideal for cleaning long items such as pipettes. Units operate at a... | |
| • Economical compact cleaner is perfect for cleaning small components This 15-oz ultrasonic cleaner measures only 8 ¾''L x 4 ½''W (22.2 x 11.4 cm)<emdash>ideal for small benchtop areas. The... | |
| • Electrically controlled discharge drain<emdash>no other ultrasonic cleaner has it! • Aggressive cleaning at 25 kHz removes heavy contaminants • Fine cleaning at 45 kHz<emdash>cleans tiny crevices and protects fragile... | |
| • High-frequency 40 kHz sound waves provide greater cleaning power and increased reliability • Sweep frequency provides uniform cleaning by creating overlapping sound waves • Can also be used for... | |
| • NIST-traceable calibration allows you to confirm that the specific asset you purchase does in fact meet the manufacturer’s published specification • EPA, USDA, ISO and GLP/GMPs standards require regular... | |
| • Temperature range: 86 to 176<deg>F (30 to 80<deg>C) The ultrasonic cleaner features time and temperature control, 7-1/2 gallon (28 liter) stainless steel tank, plastic cover, and drain plug. The... |