Cole-Parmer Datasheets for Dial Thermometers
Dial thermometers are bimetal or bi-metallic, liquid or gas-filled, and vapor-tension-based. These devices display temperatures in Fahrenheit, Celsius, or both.
Dial Thermometers: Learn more
| Product Name | Notes |
|---|---|
| • 1†polycarbonate magnifying lens for easy reading • Factory calibrated to one-point • Hermetically sealed case • Includes plastic storage sleeve with pocket clip • Sleeve includes built in... | |
| • Case additive inhibits bacterial grpwth • Ideal for food applications • NSF-listed • Multi-purpose protective case also functions as a handle and recalibration wrench • Bold easy-to-read dial numerals... | |
| • Choose the dial size and temperature range to meet your specific needs • Factory tested to three points with a ±1% accuracy • Minimum immersion: liquids 2" (50 mm),... | |
| • Cole-Parmer Process grade thermometers are silicone-free • Greater temperature range • Anti-parallax dial for accurate readings • Hermetically sealed per ASME B40.3 standard to prevent fogging and protect against... | |
|
32120T006G4 - Digi-Sense Adj Angle Bimetal Thermometer, 3" Dial, 12"L/0-250F/-20-120C -- GO-90494-01
32120T008G4 - Digi-Sense Adj Angle Bimetal Thermometer, 3" Dial, 12"L/50-300F/10-150C -- GO-90494-03
32120T016G4 - Digi-Sense Adj Angle Bimetal Thermometer, 3" Dial, 12"L/50-550F/10-290C -- GO-90494-04
32240T006G4 - Digi-Sense Adj Angle Bimetal Thermometer, 3" Dial, 24"L/0-250F/-20-120C -- GO-90496-01
32240T008G4 - Digi-Sense Adj Angle Bimetal Thermometer, 3" Dial, 24"L/50-300F/10-150C -- GO-90496-03
|
• Cole-Parmer Process grade thermometers are silicone-free • Greater temperature range • • Anti-parallax dial for accurate readings • Hermetically sealed per ASME B40.3 standard to prevent fogging and protect... |
|
30025T006G4 - Digi-Sense Back-Con Bimetal Thermometer, Dial 3", 2.5"L/0-250F/-20-120C -- GO-08138-01
30025T008G4 - Digi-Sense Back-Con Bimetal Thermometer, Dial 3", 2.5"L/50-300F/10-150C -- GO-08138-03
|
• Cole-Parmer Process grade thermometers are silicone-free • Greater temperature range • Anti-parallax dial for accurate readings • Hermetically sealed per ASME B40.3 standard to prevent fogging and protect against... |
| • Dual temperature panel thermometer with interchangeable probes • Temperature Range: -25° to 180°F (-32° to 82°C) • Accuracy: ±2°F (±1°C) • Resolution: 0.1° • Response Time: 5 second updates... | |
| • Ensure safe temperatures of food and food holding areas Determines if correct internal temperature has been met.|Dial features a scale for various meats. Dishwasher safe | |
| • Ensure safe temperatures of food and food holding areas Determines if correct temperature is being maintained.|Ideal for food-holding areas. | |
| • Ensure safe temperatures of food and food holding areas Determines if correct temperature is being maintained.|Ideal for food-holding areas | |
| • Ensure safe temperatures of food and food holding areas Displays current oven temperature. | |
| • Ensure safe temperatures of food and food holding areas Displays current refrigerator or freezer temperature.|Dial indicates safe temperature zones. | |
| • Giant, oversized face has bold, easy-to-read numerals • All thermometers are made of metal for durability and are weather resistant • Thermometer easily mounts to walls or any other... | |
| • Ideal for measuring core temperatures in compost piles, hay, soil, or grains • 3" diameter dial for easy reading • Calibrate with external reset screw • Thermometers meet ASME... | |
| • Maximum registering pointer indicates highest temperature reached • Waterproof and pressurized to withstand autoclaving cycle • 304 stainless steel body with glass lens withstands moisture, pressure and high temperature... | |
| • NSF, CE, RoHs, WEEE certified • Min/Max with Reset; Freeze / Refrigerator symbols • Guaranteed accurate for life • Temperature range -22 to 122F (-30 to 50C) • 3-9/16... | |
| • Remote Reading Thermomete • Range: -40 to 60°F (-40 to 15°C) • Accuracy: ±1 division, 2° div This thermometer have a 2†easy-to-read, color-coded scale dial with a 48†| |
| • Silicone-filled gauges provides for readability and long life in tough industrial environments. • Dampened movement • Anti-parallax dial for accurate readings • Hermetically sealed per ASME B40.3 standard to... | |
| • The benefits of a liquid-filled case in a silicone-free dry configuration • Dampened movement • More economical than silicone gauges • Greater temperature range than a silicone-filled gauges • | |
| • The benefits of a liquid-filled case in a silicone-free dry configuration • Dampened movement • More economical than silicone gauges • Greater temperature range than silicone-filled gauges • Anti-parallax... | |
| • Tough, durable, accurate • Measurements are in degrees Fahrenheit • Tenperature Range: 0 to 220°F • Accuracy: +/- 1 Division • Divisions: 2° The Comark T220/38A thermometer is perfect... | |
| • Tough, durable, accurate • Special color indication over frothing range • 5 inch stem with clip • Temperature range 100 to 200F • Stainless steel construction • Includes stainless... | |
| • Use to check your refrigerator or freezer is at the correct temperature, keeping food safe to eat. • Accuracy: ±1 division • Division 2° • Easy-to-read color HACCP zones... |