Cole-Parmer Datasheets for Positive Displacement Pumps
Positive displacement pumps use a mechanical force such as gears, bladders, pistons, plungers or diaphragms to push liquid through and out of the pump.
Positive Displacement Pumps: Learn more
| Product Name | Notes |
|---|---|
| • Dependable metering with a <tol>1% repeatability • Polypropylene bellows with EPDM O-ring wetted parts • Flow ranges up to 2100 mL/min • Self-priming to 51⁄4 feet dry • Designed... | |
| • For your laboratory or OEM applications! • Choose from various styles • Power requirements range from 3 to 6 VDC These pumps will achieve a vacuum level of 5.9"... | |
| • Gentle, low-shear transfer ideal for highly viscous or particulate-laden fluids • Solid PFA pumps ensure the highest purity and chemical resistance possible—transfer even ultrapure or highly concentrated acids and... | |
| • Multiple designs—either dry pump cavity or lubricant filled—to best fit your system requirements • Complete isolation of pumped fluids • Self-priming and runs dry • Wide range of pump... |