Cole-Parmer Datasheets for Water Baths
Water baths are refrigerated and heated in order provide thermal control.
Water Baths: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| • Accurate PID temperature control This immersion circulator offers precise PID temperature control at a competitive price. Circulator features digital LED display, <tol>0.01<deg>C stability, overtemperature indicator light, pressure pump, and... | |
| • Adjustable temperature, stroke length, and speed give these 10- and 20-liter baths the versatility you want These digital shaking water baths feature a microprocessor-based keypad and digital display with... | |
|
MX7LR-20-A11B - PolyScience Low Profile 7-L MX Refrigerated Bath Circulator 120V/60Hz -- GO-12210-06
|
• Advanced PID algorithms increase heat/cool responsiveness to ensure constant temperature • Waterproof control panel swivels 180° • Extra-large backlit digital display can be easily seen from across a room... |
| • Atmospherically sealed thermostat can be set above or below the level of the application • Environmentally friendly temperature control units utilize natural refrigerants • Electronic, user-adjustable overtemperature protection and... | |
| • Controller preset at 44.5<deg>C complies with EPA testing regulations for fecal coliform contamination testing • Large backlit digital display can be seen from across most rooms • Integral re-circulating... | |
| • Converts any tank into a user-friendly circulating bath • Large user-friendly digital display • Integral heating coil and re-circulating pump • Adjustable mounting clamp This innovative immersion circulator is... | |
| • Designed for milder temperatures, smaller vessels, and lower flow rate applications • Large, user-friendly, backlit digital display • Clamp is adjustable for immersion depth and works on flat or... | |
| • Designed specifically to provide heat to external open systems • Rugged heater, housing, and pump are constructed of stainless steel • Intuitive Pilot ONE touchscreen controller • Store and... | |
| • Easily clean and maintain bath with coil-free design • Oscillations per Min: 0, 30-200 • Temperature range: 5 C above ambient to 100 C • Temperature uniformity at 70... | |
| • Easy to use and economical This simple-to-use analog circulator features rugged construction, proportional temperature control, <tol>0.01<deg>C stability, overtemperature indicator, light, and pressure pump. | |
| • Economical alternative to stainless steel baths • Control temperatures up to 65°C • Two controller options to precisely suit your requirements These versatile baths provide additional features and flexibility... | |
| • Economical alternative to stainless steel baths for less demanding applications • Three programmable set points • Two-speed pump with adjustable nozzle and up to 15 L/min flow • Plumbed... | |
| • Economical alternative to stainless steel baths for less demanding applications • Three programmable set points • Two-speed pump with adjustable nozzle and up to 17 L/min flow • Plumbed... | |
| • Economical alternative to stainless steel baths with better heat resistance than acrylic • Control temperatures up to 100<deg>C • Two controller options to precisely suit your requirements These versatile... | |
| • Energy-efficient point-of-use temperature control for diode lasers, CCD cameras, and lab instrumentation • Precise digital PID temperature control from 5 to 45<deg>C • Direct keypad or USB interface control... | |
|
PD15H200-A11B - PolyScience Performance Digital 15L Heating Bath Circulator 120V/60Hz -- GO-12119-08
PD15H200-A12E - PolyScience Performance Digital 15L Heating Bath Circulator 240V/50Hz -- GO-12119-09
PD20H200-A11B - PolyScience Performance Digital 20L Heating Bath Circulator 120V/60Hz -- GO-12119-14
PD20H200-A12E - PolyScience Performance Digital 20L Heating Bath Circulator 240V/50Hz -- GO-12119-15
PD28H200-A11B - PolyScience Performance Digital 28L Heating Bath Circulator 120V/60Hz -- GO-12119-20
|
• Extra-large backlit digital display can be easily seen from across a room • Waterproof control panel swivels 180°, allowing viewing at almost any angle • Unique LidDock<reg> system stores... |
| • Fast heat-ups and accurate temperature control to 600° C • Safer operation than oil and salt baths • Dry, inert, nontoxic aluminum oxide ensures hazard-free operation • Upgrade bath... | |
| • Great for applications involving visual viscometry • Tanks withstand temperatures to 149<deg>F (65<deg>C) These large, lightweight tanks are ideal for a wide variety of processes. Use independently, or with... | |
| • Greater temperature stability for sensitive work • Microprocessor PID controller for fast and precise temperature control • Large selection of bath sizes to meet your application requirements • Control... | |
| • High <tol>0.005<deg>C temperature stability This digital immersion circulator offers a wide temperature range of 40 to 200<deg>C (with optional chiller). Circulator includes all of the features found on the... | |
| • High-stability immersion circulators feature low-level sensor for temperature control up to 200°C • PID control with easy-to-use LCD display in three languages and up to five temperature setpoints • | |
| • Innovative “headless†design creates more space for more samples while maintaining a small footprint • Removal of control head and coil creates a larger, safer, and easy-to-clean working area... | |
| • Large user-friendly digital display • Integral heating coil and re-circulating pump • Stainless steel tank with drain valve, bridge and lid Designed with a large, easy-to-read backlit display that... | |
| • Low maintenance, eco-friendly alternative to water baths • Eco-friendly<emdash> beads are recyclable, use 50% less electricity, and do not require germicides • Beads hold things in place, eliminating the... | |
| • Microprocessor PID controller for fast and precise temperature control • Control head can be indexed 90° left or right for easy viewing • For use with the AC-FTS A... | |
| • Microprocessor PID controller for fast and precise temperature control • Control head can be indexed 90° left or right for easy viewing • Programmable and communicates with a PC... | |
| • PID temperature and speed control at economical prices • Gentle start shaking minimzes shock to samples • Dual LED displays show actual or set temperature and shaking speed • | |
| • Point-of-use temperature control for diodes lasers, CCD cameras, and laboratory instrumentation • Precise digital PID temperature control from 0 to 45<deg>C • Direct keypad or optional USB interface control... | |
| • Powerful refrigeration system provides excellent cooling capacity across range of operating temperatures • Two-speed pump with up to 21 L/min flow • User-friendly interface available in three languages: English,... | |
| • Precise and reproducible temperature control results for closed-loop applications • Environmentally friendly temperature control units use natural refrigerants • Electronic, user-adjustable overtemperature protection and optical low-level sensor • Intuitive... | |
|
18022A-1CEQ - Thermo Scientific Aquabath 2L Shallow Depth Digital Utility Bath - 230V -- GO-03710-47
|
• Precise temperature control to 100<deg>C • Built-in safety - dual thermostats prevent overheating • Simple maintenance - rounded stainless steel interiors & drain pumps Analog baths offer easy-to-use analog... |
| • Quality performance at an affordable price! • Easy-to-use PID controller with moisture-tight LCD (0.01°) in °C, °F, or K • Two-speed pump includes plumbing connections for external circulation • | |
| • Reach below-ambient temperatures in an open tank! This refrigerated deep drawn, seamless SS, tank is best used with an immersion circulator — select the circulator that best fits your... | |
| • Removable shaking insert can be easily prepared outside the bath • Adjustable temperature, shaking frequency, and countdown timer • One point temperature calibration for measurement accuracy • Shaking stroke... | |
| • Rugged and corrosion resistant baths for application temperatures from -10°C to 200°C • Microprocessor PID controller for fast and precise temperature control • Large selection of bath sizes to... | |
| • Rugged and corrosion resistant baths for application temperatures from -28<deg>C to 150<deg>C • Microprocessor PID controller for fast and precise temperature control • Large selection of bath sizes to... | |
| • Rugged and corrosion resistant for high temperature applications up to 200°C • Microprocessor PID controller for fast and precise temperature control • Large selection of bath sizes to meet... | |
| • Rugged and corrosion-resistant baths for application temperatures from –50 to 200°C • Microprocessor PID controller for fast and precise temperature control • Large selection of bath sizes to meet... | |
| • Safe, efficient, and cost effective cleaning of tooling, components, and parts • Removes plastics, paints, epoxy, rubber, adhesives, grease, lubricants, and oils • Fast cleaning minimizes production equipment down-time... | |
| • Seamless 304 stainless steel interior <B>Analog Baths</B> feature analog control and manual high-limit thermostat. Ideal for applications with fixed setpoints. Read bath temperature from the spirit-filled glass thermometer; thermometer... | |
| • Simple setup, easy-to-grip handles, and efficient design • Precise temperature and stirring control • Use as water bath, stirrer bath, or heat evaporator for various applications Use baths and... | |
| • Smallest cooling circulator available<emdash>per fect for fume hood work • Environmentally friendly temperature control units utilize natural refrigerants • Combined electronic low-level and user-adjustable overtemperature protection • Intuitive Pilot... | |
| • Superior performance for the most demanding applications • Ramp programming (PC 200, 5x10 segments; PC 300, 10x10 segments), with edit during ramp feature • Large color LCD (262K colors)<emdash>graph... | |
| • Tanks withstand temperatures to 149<deg>F (65<deg>C) Unique U-shaped end panels keep tank bottoms elevated to help maintain internal temperature. Thick PLEXIGLAS components are lightweight, durable, colorless, corosion resistant, and... | |
| • The workhorse for any lab • Maintain water temperature from ambient to 100<deg>C • Overtemperature safety circuitry is designed to prevent thermal runaway • Auto-on and auto-off timers allow... | |
| • Wide range of performance levels for up to 50-liter baths • Easy to use and energy efficient—rotate control head 90<deg> for easier viewing <b>Advanced (AC) Controllers </b>have all the... | |
| • Wide range of performance levels for up to 50-liter baths • Easy to use and energy efficient—rotate control head 90<deg> for easier viewing Advanced (AC) Controllers have all the... | |
| • Wide range of performance levels for up to 50-liter baths • Easy to use and energy efficient—rotate control head 90<deg> for easier viewing Standard (SC) Controllers feature an LCD... | |
| Water Bath |
| Next >> |