Cole-Parmer Datasheets for Chillers (industrial)
Industrial chillers cool water using refrigeration cycles to provide a constant stream of coolant for manufacturing and laboratory processes.
Chillers (industrial): Learn more
| Product Name | Notes |
|---|---|
| • Affordable<emdash>wi th a wide range of temperature control and cooling capacities • High and low temperature alarms • Front-mount pressure gauge for easy view of pressure readings • Large... | |
|
LS51M11A110C - PolyScience LS51 Compact Recirculating Chiller, -20 to 40C, 680W, 120V -- GO-12930-10
LS51TX1A110C - PolyScience LS51 Turbine Recirculating Chiller, -20 to 40C, 540W, 120V -- GO-12930-34
|
• Compact size maximizes bench space<emdash>simple operation and maintenance • Low noise output for quiet laboratory atmosphere • Top-mounted fill port with built-in fluid filter • Illuminated fluid-level indicator on... |
| • High performance auxiliary cooling systems Use these flow-through refrigerated chillers with circulators, tanks, and open baths that either lack refrigeration or need additional cooling. You can use these units... | |
|
9 676 070.7 - Julabo FL Industrial Recirculator Coolers, 7kW, Water Cooled 400V 50 Hz -- GO-12149-80
|
• Ideal for electron microscopes, lasers, mills, pilot plants, drying of gases, and general industrial applications • Working temperature down to -20 deg C • Powerful circulating pumps with gauge... |
| • Ideal for many routine process cooling needs These new affordable recirculators provide you with clean, cool or warm water without the scale buildup or the costly waste water disposal... | |
| • Ideal for rotary evaporators, bio-reactors/ferment ers, distillation systems, vacuum systems, and laboratory instrumentation • Circulating temperatures down to -20<deg>C • Powerful circulating pumps with gauge and by-pass valve to... | |
| • Portable, robust, ozone-friendly • High capacity cooling makes these chillers ideal for lasers, electron microscopes, and other laboratory applications • Conserves floor space with its small footprint • Display... | |
| • Quickly chill liquids in beakers, flasks or open baths • An economical alternative to dry ice or liquid nitrogen • Excellent for trapping applications, freeze drying, and rapidly cooling... | |
| • Reduce the expense of using dry ice or liquid nitrogen<emdash>exce llent for rapidly cooling small volumes of liquids, Dewar-type applications • Flexible cold finger probe Quickly cool the contents... | |
| • Reduce the expense of using dry ice or liquid nitrogen<emdash>exce llent for rapidly cooling small volumes of liquids, Dewar-type applications • Rigid coil probe Quickly cool the contents of... | |
| • Reduce the expense of using dry ice or liquid nitrogen<emdash>exce llent for rapidly cooling small volumes of liquids, Dewar-type applications • Rigid cold finger probe Quickly cool the contents... | |
| • Solid state reliability for superior performance and temperature stability • Quiet operation, low vibration • 3U tall EIA-310-C rack standard • Leak-free disconnects Introducing the industry’s smallest rack mountable... |