Cole-Parmer Datasheets for Sanitary Fittings
Sanitary fittings are designed and constructed for use in food, beverage, medical, pharmaceutical and biological applications where cleanliness and sterility are required.
Sanitary Fittings: Learn more
| Product Name | Notes |
|---|---|
| • Attach directly to your sanitary hardware assemblies! • USP Class IV materials • Fully sterilizable These couplings allow you to integrate disposables with your existing stainless steel processing equipment. | |
| • Ensures a sterile connection • Reduces down time and cleaning expenses 3/4 sanitary clamp steam inlet • 1-1/2 sanitary clamp bioreactor outlet • 1/2" hose barb fluid connection • | |
| • Ensures a sterile connection • Reduces down time and cleaning expenses 3/4 sanitary clamp steam inlet • 3/4 sanitary clamp bioreactor outlet • 1/2" hose barb fluid connection • | |
| • Meet USP Class VI for pharmaceutical use and FDA, USDA, and 3A standards for food contact • All fittings are compatible with Tri-Clamp<reg> fittings • Excellent chemical resistance; low... | |
| • No BSE documentation required! These adapters are perfect to transition from sanitary clamp connections to a barb for flexible tubing. All adapters feature a radiused flow surface controlled to... | |
| • One connection for steam sterilization and microbiological process • Disposable -- saves time and money on cleaning • Eliminates dead legs where bacteria can grow • Connects to most... | |
| • Provide easy, secure sterile connections even in nonsterile environments • Quick, three-step connection process reduces risk of operator error • Large housing size allows easy installation Manufactured from sturdy... | |
| Barbed Fitting | |
| Fittings |