Cole-Parmer Datasheets for Infrared Thermometers
Infrared Thermometers are non-contact temperature devices that use infrared radiation to infer the temperature of an object.
Infrared Thermometers: Learn more
| Product Name | Notes |
|---|---|
| • <b>FREE Electrical Test Kit with purchase! (while supplies last)</b> • Records data on an SD card in Excel® format for easy transfer to a PC for analysis • Dual... | |
| • A combination contact/noncontact thermometer for all food applications • Go/no-go LEDs provide quick check of HACCP food zones • Sealed IP54 housing make for easy cleaning Check critical food... | |
| • A solution for every temperature measurement application • One meter uses multiple sensor types • Use the temperature sensor best suited to your application This combination thermometer is a... | |
| • A thermometer for all applications • Go/no-go LEDs provide quick check of HACCP food zones • IP65 rated waterproof housing Ultra thin 2-in-1 waterproof contact/noncontact thermometer features a HACCP... | |
| • Bridges the gap between single spot IR thermometers and high resolution thermal imager. • Visual infrared heat map • Designed to withstand a 6.5 ft (2 m) drop • | |
| • Combines the convenience of an infrared spot thermometer with the visual advantage of a thermal imager • Visual infrared heat map • Compact and intuitive, point and shoot focus-free... | |
| • Compact thermometer measures up to 500ºF (260ºC) • Backlighting illuminates display for taking measurements at night or in areas with low background light levels • Automatic Data Hold when... | |
| • Designed for the HVAC market, with features that can be used in any IR application • Single-point laser targets the measurement area • Unique emissivity selector makes it easy... | |
| • Designed specifically for glass, plastics, or metals applications Specialty infrared thermometers have optimized spectral responses for glass, plastics, or metals applications. The glass model is designed for use in... | |
| • Dual lasers indicate the outer diameter of the surface area being measured and the white LED light illuminates the surface • IR Range: –76 to 1022°F and –60 to... | |
| • Dual-laser targeting indicates the ideal measuring distance to ensure accuracy • Fast 0.15-second response time • Rugged, double-molded housing These infrared thermometers features dual lasers that converge to a... | |
| • Economical noncontact thermometer fits right in your pocket! • Features minimum/maximum memory readings and hold function This pocket-sized infrared thermometer takes surface temperature readings of any liquid, solid, or... | |
| • Feature adjustable emissivity, recall, HI/LO alarms, MIN, MAX, DIF, AVG, and data output • Take temperature measurements in both bright-light and low-light areas with new model 39800-35 These infrared... | |
| • Fits your job and your budget • Large, easy-to-read backlit LCD • Ergonomic design for a more natural hand fit • IP40 rated for extra protection • Durable—withstands a... | |
| • High-performance, easy-to-operate infrared gun has incredible 50:1 field of view • Range is –58 to 1832°F and –50 to 1000°C • Resolution is 0.1° to 200, 1° over 200,... | |
| • Ideal for conducting temperature audits • Three color LED indicator makes it easy to locate hot and cold spots • Tilt-adjustable LCD with backlight and dual bar graphs • | |
| • Ideal for food inspections and HACCP programs • Non-contact measurement eliminates the risk of cross-contamination • Scan numerous surfaces quickly and easily • Sealed, hand-washable IP54 housing Temperature measurement... | |
| • Ideal for food inspections and HACCP programs • Unique ergonomic stick-style design fits comfortably in your hand • Water- and dust-resistant IP54 rating • Laser sighting to pinpoint the... | |
| • Ideal for maintenance diagnostics in demanding environments • Laser targets your measurement area • For special surfaces such as concrete all Fluke models have adjustable emissivity (except Fluke 63)... | |
| • Ideal for quickly measuring surface temperature • Accurate to 0.5°F (0.3°C) with 0.1°F/°C resolution • Adjustable alarm alerts user visually and audibly when temperature exceeds programmed limit • Optimum... | |
| • Infrared measurement provides safe, noncontact readings • Automatic sleep mode after 7 seconds extends battery life • 0.2 °C (0. 5 °F) resolution up to 275 °C (525 °F)... | |
| • InfraRed thermometer with adjustable emissivity and high alarm • Wide temperature range: -4°F to 518°F (-20° to 270°C) • 6:1 filed of view; °F/°C switchable • Economical small pocket... | |
| • Infrared thermometry at its most basic, but does just about everything you need • Built in battery life indicator • Comes with a wrist strap and a built-in pocket... | |
| • Laser sighting and adjustable emissivity at an economical price • Compact, ergonomic design provides a comfortable fit during use This infrared thermometer provides quick and accurate temperature measurements. View... | |
| • Measure air and surface temperature with one instrument • Small, handy and easy to operate • Infrared can easily measure moving objects and dangerous objects from a safe distance... | |
| • Measure both noncontact and contact temperature • Display infrared and contact temperatures simultaneously • Laser sighting and adjustable emissivity These infrared thermometers provide precision spot temperature measurement in a... | |
| • Measures both non-contact and contact temperature • Wide temperature range for IR temperature and type K thermocouple measurements • Automatic emissivity adjustment (for temperatures 212°F or higher) • Memory... | |
| • Measures non-contact surface temperature up to 1000°F • Compact thermometer with wide temperature range from -58 to 1000°F (-50 to 538°C) • Audible and visible overrange indicators • Built-in... | |
| • Measures temperature and humidity and then calculates dew point • Ideal for determining where conditions for mold growth exist Ideal for determining where conditions for mold growth exist, this... | |
| • Non-contact temperature measurement with 2 point laser sighting • Pinpoint laser sighting • Built-in thermocouple port for direct contact measurement • Advance models feature switchable optics for close focus... | |
| • Point and press for quick and easy temperature measurement • “Pistol grip design†for comfortable grip • Small enough to fit in your pocket • Measuring range — 0... | |
| • Safely and easily locate hot and cold spots, preventing problems and saving costs • Reliable measurements, guaranteed! Precalibrated to NIST-traceable standards • High distance-to-sight (D/S) ratios handle your long-distance... | |
| • Safely and easily locate hot and cold spots, preventing problems and saving costs • Reliable measurements, guaranteed! Precalibrated to NIST-traceable standards • Pistol-grip handle is comfortable and easy to... | |
| • Small and lightweight, yet extremely accurate and very easy to use • Dust and water-resistant • Drop tested to 3 meters (9.8-foot) • Small and lightweight Temperature is often... | |
| • Small and lightweight, yet extremely accurate and very easy to use • Dust and water-resistant • Drop tested to 3 meters (9.8-foot) • Small and lightweight The 62 MAX+... | |
| • Thermometer has been specifically designed for use in food applications • Noncontact thermometer eliminates the risk of cross-contamination • Laser sighting pinpoints the center fo the measurement area • | |
| • Tri-color light bar and three-speed buzzer indicate if temperature is within or outside set range • Unique STAR BURST laser targeting system • Fast response time of 0.5 seconds... | |
| • Unique ergonomic stick-style design fits comfortably in your hand • Includes NIST-traceable certificate with data and uncertainties • Water- and dust-resistant IP54 rating • Laser sighting to pinpoint the... | |
| • Wide range thermometer with Type-K Input and USB interface • High 50:1 distance to target ratio measures smaller surface areas at greater distances • Dual Laser Targeting indicates ideal... | |
| • Wireless USB interface transmits temperature data to a PC • Adjustable high/low alarm alerts user visually and audibly when temperature exceeds programmed limits • Adjustable emissivity for better accuracy... | |
| FEATURES|Two models with choice of range and resolution <UL> <LI>Model EH42530: Wide range temperature measurements from 58 to 1000 <deg>F, 0.1 <deg> resolution |<LI>Model EH42529 : Basic model measures temperature... | |
| Infrared Thermometer | |
| Scout IR Thermometers offer a solution best suited for any application,whether it's quick spot checks at close range or sampling extreme temperature ranges in environments too hazardous or too remote... | |
| The innovative SureGrip™ design has a soft rubber handle combined with a ergonomic shape is so comfortable to hold that you’ll forget about the probe and focus on the measurement. | |
| The VT04 add;|Powwerful resolution with PyroBlend™ Plus optics |Field of view for tight spaces: 28° x 28° |4 times sharper images then VT02|Hi/Lo temperature alarm – Find hot spots in... |