Cole-Parmer Datasheets for Thermistor Temperature Probes
Thermistor temperature probes sense temperature by using thermistors, devices made of semiconductor materials which exhibit a large change in resistance for a small change in temperature.
Thermistor Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| • Digital display and adjustable deadband for a very economical price • Powerful 16 A, SPDT relay can run up to a 3/4-hp compressor • Feature password protection and error... | |
| • Probe cable length is 4 ft (1.2 m) Temperature model EM32-1900 includes one of these NTC-PROBE-1900 thermistor probes. If external temperatures are needed use this temperature probe may also... | |
| • Replacement probe for Oakton<reg> Acorn<tm> Temp 5 thermistor thermometers 3562610 | |
| • Thermistor Probes Offer Excellent Accuracy Over the Biological Temperature Range • Probes are electronically isolated and come with a 10ft lead with a ¼†phono plug (unless otherwise specified). | |
| • Thermistor Probes Offer Excellent Accuracy Over the Biological Temperature Range • Probes are electronically isolated and with a ¼†mono plug (unless otherwise specified). • Probes are designed for... | |
| 5610 Series - Secondary thermistor probes: The small drift and low calibration uncertainty of only ±0.01°C makes this rugged stainless steel thermistor a wise choice when temperatures of interest are... | |
| 5611A Series – Silicone-coated secondary thermistor probes: With a diameter at the tip of just 1.5 mm ( 1/16â€), the 5611A''s tip has the smallest diameter of any of our... | |
| 5611T Series – PTFE-encapsulated secondary thermistor probes: The 5611T is flexible from one end to the other, and its PTFE coating makes it immersible in acids and other harsh chemicals. | |
| 5665 Series - Miniature immersion secondary thermistor probes: Feature the stability necessary for use as high-accuracy thermometry standards, and if you''re looking for economical lab-grade thermistor probes for accurate work... | |
| OPTIONAL THERMISTOR TEMPERATURE PROBE FOR 37803-10 | |
| Probes are accurate to ±0.1degC from 0 to 70degC. For tolerances outside of this range please see the introduction section on page 1081. All probes include certificate indicating traceability to... | |
| Thermistor Probe | |
| Use with any meter that accepts 400 series probes---includes a conversion chart to convert meter reading to actual temperature. Note: 500 series probes are not for use with 700 series... |