Cole-Parmer Datasheets for Syringe Pumps
Infusion or withdrawal syringe pumps provide high pressure and high accuracy for applications such as high performance liquid chromatography (HPLC). Used to deliver precise amounts of fluid at specific time intervals.
Syringe Pumps: Learn more
| Product Name | Notes |
|---|---|
| • Accommodate up to two syringes in a cost-effective touch-screen syringe pump • Accuracy of ±0.5% and reproducibility of ±0.05% • Full-color touch screen • High-precision fluid dosing • Use... | |
| • Continuously cycle up to four syringes in a push-pull action • Accuracy of <tol>0.35% and reproducibility of <tol>0.05% • Hold two or four syringes from <mu>L to 140 mL... | |
| • Control flow rates from 5 pL/min to 220 mL/min via the user-friendly touch-screen display • Full touch-screen enables you to quickly create configurations and recall them later • Pump... | |
| • Control your syringe pump via application on your iTouch, iPhone or iPad • Highest chemical resistance achieved with PTFE/Quartz or PTFE/PFA wetted parts • High preision: <tol>3% accuracy and... | |
| • Economical OEM-style pump • Download program from a computer to the pump to operate the pump independently • Accessories allow networking of up to 100 pumps Pre-program the pump... | |
| • Economical, yet packed with features • Choose pumps which accept two or up to ten syringes—ideal for pumping exact proportions • Wide range (100,000:1) allows flow rates from a... | |
| • Ideal for low-flow, higher pressure applications where precision is needed • Greater than 100 lbs of linear force • Higher pressure syringe clamps • RS-232 connectivity for interface to... | |
| • Ideal for low-flow, low-pressure applications where precision is needed • Built-in program lets you enter up to eight commands to perform a variety of functions—you can even repeat commands... | |
| • Ideal for low-flow, low-pressure applications where precision is needed. • Backlit alphanumeric LCD guides you through setup and operating procedures. • Nonvolatile memory retains settings even after your pump... | |
| • Six-channel pump can both withdraw and infuse • Economical pump can both withdraw and infuse • Pumps are capable of holding 41 commands, do unlimited repetitions and unlimited runtime... |