Cole-Parmer Datasheets for Pressure Switches
Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level.
Pressure Switches: Learn more
| Product Name | Notes |
|---|---|
| • Legendary UE reliability • Tamper-resistant external setting adjustment • Terminal block wiring • Enclosure design permits safe and easy access for wiring • NEMA 4X / Die cast aluminum... | |
| The switch/gauges function in the same manner, as versatile, precise pressure switches combined with a pressure gauge utilizing the time proven magnehelic design. Available with 1 or 2 LED/phototransistor actuated... | |
| This general purpose Ashcroft<reg> switch series is ideal for use in virtually all Industrial and OEM applications. FEATURES|<UL> <LI>Corrosion resistant enclosure meets NEMA 3, 4, 4X, 13 and IP66 |<LI>Choice... |